Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: Vinyl tubing is clear and flexible and provides an economical means of fluid transfer in a variety of applications. Intermittent exposure to hydrocarbons, such as gasoline, kerosene, diesel fuel, etc., will cause premature hardening and failure of vinyl tubing.
- Outside Diameter / Size: 0.125 to 4.75 inch
- Maximum Inside Diameter / Size: 4 inch
- Wall Thickness: 0.375 inch
- Pressure Rating: 80 psi
-
Supplier: Swagelok Company
Description: Find flexible vinyl tubing for vacuum applications or lab chemistries where transparency is necessary. Soft, flexible, and clear, Swagelok vinyl tubing handles a wide variety of laboratory chemicals and applications where system transparency is desired.
- Outside Diameter / Size: 0.25 to 0.875 inch
- Maximum Inside Diameter / Size: 0.125 to 0.5 inch
- Design Units: English
- Application: General Purpose
-
Supplier: Total Plastics, Inc.
Description: Clear Clear, flexible vinyl tubing comes in a wide variety of sizes. Call TPI for custom sizes. Chemical liners Food / Beverage Laboratory Instrumentation Water / Fluid lines Material handling Available Sizes I.D. O.D. Wall Thickness Working Pressure R. Temp 1/16" 1/8" 1/32" 15 1/8"
- Outside Diameter / Size: 0.125 to 3.5 inch
- Maximum Inside Diameter / Size: 0.0625 to 3 inch
- Wall Thickness: 0.03125 to 0.25 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Water
-
-
Supplier: ICO RALLY
Description: SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility.
- Maximum Inside Diameter / Size: 0.059 inch
- Wall Thickness: 0.016 inch
- Temperature Range: -85 to 176 F
- Color / Clarity: Clear, Solid
-
Supplier: ICO RALLY
Description: SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating
- Maximum Inside Diameter / Size: 0.208 inch
- Wall Thickness: 0.02 inch
- Temperature Range: 14 to 221 F
- Color / Clarity: Clear, Solid
-
Supplier: Newark, An Avnet Company
Description: VINYL TUBING
-
Supplier: Cole-Parmer
Description: A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's good abrasion resistance means you can use it in
- Outside Diameter / Size: 0.81102406 inch
- Maximum Inside Diameter / Size: 0.6299216 inch
- Pressure Rating: 40 psi
- Temperature Range: -45 to 180 F
-
Supplier: Cole-Parmer
Description: A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's good abrasion resistance means you can use it in
- Outside Diameter / Size: 0.68897675 inch
- Maximum Inside Diameter / Size: 0.50393728 inch
- Pressure Rating: 40 psi
- Temperature Range: -45 to 180 F
-
Supplier: Cole-Parmer
Description: A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's good abrasion resistance means you can use it in
- Outside Diameter / Size: 0.43700811 inch
- Maximum Inside Diameter / Size: 0.18897648 inch
- Pressure Rating: 40 psi
- Temperature Range: -45 to 180 F
-
Supplier: Cole-Parmer
Description: A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's good abrasion resistance means you can use it in
- Outside Diameter / Size: 0.3149608 inch
- Maximum Inside Diameter / Size: 0.18897648 inch
- Pressure Rating: 40 psi
- Temperature Range: -45 to 180 F
-
Supplier: Newark, An Avnet Company
Description: VINYL TUBING 100FT/PK
-
Supplier: Newark, An Avnet Company
Description: VINYL TUBING 500FT/PK
-
Supplier: Gilson Company, Inc.
Description: Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.
-
Supplier: U.S. Plastic Corporation
Description: Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using
- Outside Diameter / Size: 3 inch
- Maximum Inside Diameter / Size: 3 inch
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Outside Diameter / Size: 0.25 to 0.75 inch
- Pressure Rating: 65 psi
- Color / Clarity: Clear
- Design Units: English
-
Supplier: SKS Science Products
Description: The clear vinyl laboratory tubing is non-toxic, transparent and inert. This smooth and flexible tubing is chemical resistant with a specific gravity of 1.2 and a tensile strength of 2000 psi. Our vinyl food grade tubing is designed for use in the laboratory with an
- Material: Vinyl
-
Supplier: Gilson Company, Inc.
Description: Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.
-
Supplier: Waytek, Inc.
Description: Vinyl Tubing 20236C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1 " Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F(-20°C) - 221°F(105°C) Nominal I.D.: 1.000" Wall Thickness: .035" Wire Gauge Range:
- Conduit Size: 1 inch
- Temperature Rating: 4 to 221 F
- Units: English Size
- Features: Other
-
Supplier: Enting Water Conditioning, Inc.
Description: Tubing,.375 OD,Vinyl-6' ONLY
-
Supplier: Accuris
Description: Tubing Assembly Flexible Transparent Vinyl
-
Supplier: Newark, An Avnet Company
Description: Vinyl Tubing, 1" (25.4mm), 600V, Black
-
Supplier: Advanced Technology Products
Description: For general, low-pressure, industrial and food applications. Made in the USA
- Application: Chemical, General Purpose
- Design Units: English
- Features: Other
- Type: Plastic Tubing
-
Supplier: Caplugs
Description: SQRV Series vinyl plugs for rectangular tubing are injection molded to produce the intricate detail and design typical tube glides provide, but with a flexible design allowing quick and easy installation and removal without the use of tools. Imprinting company names, logos, or
- Material: Vinyl
-
Supplier: Gilson Company, Inc.
Description: Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.
-
Supplier: Waytek, Inc.
Description: Vinyl Tubing 20226H Category: Tubing & Conduit Nominal Size: 3/8" Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .375" Wall Thickness: .025" Wire Gauge: 18 Ga.
- Conduit Size: 0.375 inch
- Temperature Rating: 4 to 221 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Vinyl Tubing 20228H Category: Tubing & Conduit 500 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating: -4°F (-20°C) - 221°F (105°C) Nominal I.D.: .500" Wall Thickness: .025" Wire Gauge: 16
- Conduit Size: 0.5 inch
- Temperature Rating: 4 to 221 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Vinyl Tubing 20230C Category: Tubing & Conduit 100 ft Spool Nominal Size: 5/8 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .625" Wall Thickness: .030" Wire Gauge: 14 Ga.
- Conduit Size: 0.625 inch
- Temperature Rating: 4 to 221 F
- Units: English Size
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of -20°C up to 130°C. It is constructed to provide a tough, flexible, heat resistant sleeving.
- Diameter: 0.02 to 1 inch
- Length: 300 to 12,000 inch
- Operating Temperature: 120 C
- Features: Heat Shrink Tubing, Other
-
Supplier: Gilson Company, Inc.
Description: Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CORRUGATED POLY (VINYL CHLORIDE) TUBING AND COMPATIBLE FITTINGS
-
Supplier: Accuris
Description: INSULATION TUBING, ELECTRICAL, NONRIGID, VINYL, VERY LOW TEMPERATURE GRADE
-
Supplier: Accuris
Description: Standard Specification for Nonrigid Vinyl Chloride Polymer Tubing
-
Supplier: Scanivalve Corporation
Description: tubing rated 90 psi at 21 °C for .063 tubing size. Temperature rating of °65 C. Urethane Tubing--Low pressure tubing rated 90 psi at 21 °C for .063 tubing size. Best tubing for wind tunnel models due to its ability to be flexible around sharp corners without
- Type: Plastic Tubing
-
Supplier: ASTM International
Description: This specification covers three grades of nonrigid tubing of vinyl chloride polymer or its copolymers with other materials for use in electrical insulation. Clear transparent, black, white, yellow, green, blue, and red shall be considered standard colors. Colors other than these shall
-
Supplier: ASTM International
Description: This specification covers a Chlorinated Poly(Vinyl Chloride)/Aluminum/Chlorinated Poly(Vinyl Chloride), (CPVC AL CPVC), composite pressure tubing with a welded aluminum tube reinforcement between the inner and outer layers. The inner and outer CPVC layers are bonded to the
Find Suppliers by Category Top
Featured Products Top
-
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc. -
Polyethylene-Lined EVA Tubing PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
production lots around 5,000 lineal feet or more. Combine 2 materials in a single process, i.e. incorporate vinyl weather stripping into metal carrier. An ideal process for adding caulking beads, adjusting symmetrical widths, combining shapes, and so on (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
Custom Tubing Designed For Your Unique Application Stainless Steel Tubing Making a difference in your design… from simple (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Advantages to End Forming Stainless Steel Tubing End formng stainless steel tubing involves shaping or modifying the ends of the tubing to achieve specific functionalities and connections. Various end (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Why tight tolerances matter Tight tolerances in stainless steel tubing ensure precise fit, consistent quality, enhanced safety, efficient production and reliable performance — making a big difference in critical industries (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Clearflo® 70 PVC Tubing Clearflo® 70 PVC tubing is a clear, flexible, phthalate-free product from tubing and hose manufacturer NewAge Industries. Clearflo 70 tubing was developed in response to (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Strategies for Preventing Kinks in Tubing Kinks in tubing can cause a lot more trouble than one would expect. They disrupt fluid flow, jeopardize product integrity, and even pose safety risks (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Prolite® Polypropylene Tubing A semi-rigid product, Prolite is ideal for applications such as potable water supply, food and beverage lines, dispensing equipment, environmental (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
How to install and remove polyurethane tubing when using barbed style fittings
This tutorial focuses on the use of polyurethane tubing with barbed style fittings, however the procedures outlined in this document work well with other tubing materials that exhibit good-to-excellent memory characteristics. Two examples are vinyl (PVC) and low density polyethylene (LLDPE) tubing
-
CABINET COOLERS END COSTLY SHUTDOWNS
incorporating vinyl tubing with adhesive clips permitted routing of the cold air to those electronic components most susceptible to high temperature. The Key Feature. Most important to Lasercraft was the fact there are no moving parts to wear out, meaning the Cabinet Coolers were maintenance free
More Information Top
-
VENTRICULOLYMPHANGIOSTOMY *
The operative technique consisted of the communication between the lateral ventricle and the thoracic duct at the level of the 9th thoracal vertebra with the aid of a vinyl tube .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32895/62620482-MIT.pdf?sequence=2
110 6.2 Clear Vinyl Tube ......................................................
-
Effect of Deep-Ocean Environment on Plastics
Plastic Rods and Tubes-Many of the 3-ft-long solid plastic rods and vinyl tubes recovered after 24 months on the sea floor in 5640 ft of water were damaged by molluscan borers identified as Xylophaga .
-
DWYER INSTRUMENTS Indicating Transmitters - Pressure and Vacuum Measuring - Grainger Industrial Supply
…Pressure Transmitter, Pressure Range (In. WC) 0-3, Output 4-20mA, Power Required 16 to 35 VDC, Connection Barbed,Dual Size to Fit 1/8 In. and 3/16 In. (3 mm & 5 mm) ID Rubber or Vinyl Tubing , Loop Resistance DC at…
-
Cancrum oris
The design of the bevel at the tip of the Tuohy needle directs the vinyl tubing upwards between the vocal cords into the pharynx where it coils up on itself.
-
Host‐associated pre‐mating reproductive isolation between host races of Acrocercops transecta : mating site preferences and effect of host presence on mating
Moths were offered a clear vinyl tube (100-mm long, 10- mm diameter), both of whose margins were connected to a clear plastic vial (118-mm long, 28-mm diameter centrifuge tube) (see Figure S1).
-
External skeletal fixation in the management of equine mandibular fractures: 16 cases (1988–1998)
In the other horses, a MMA (nonsterile dental acrylic)2 ESF was made by placing cruciate stab incisions into 2.54 cm internal diameter (ID) vinyl tubing to allow insertion of the Steinmann pins.
-
Low‐pressure Pneumoperitoneum for Laparoscopic Surgery Using a Disposable, Flexible Abdominal Wall Retractor
They were successfully treated under a zero‐ to four‐mmHg low‐pressured pneumoperitoneum procedure combined with total abdominal wall lifting using a disposable, flexible vinyl tube retractor.
-
Relationship between enhancement of plasma level of aminopyrine by barbital and stomach emptying pattern
A sample solution containing a known quantity of phenol red was given, and the total gastric content was withdrawn through a vinyl tube passed into the rabbit stomach at 0.5 and 2 hr.
Indicates content that may require registration and/or purchase.