Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553 Four-Channel VME Board for RT, BC and Monitor Applications The V-Orchestra™ is a four channel MIL-STD-1553B board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability for each channel. V-Orchestra channels are software compatible to
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
VME, VPX, and VXI Bus Interfaces and Adapters - MIL-STD-1553 Eight-Channel VME Board -- BRD1553VME-8Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553 Eight-Channel VME Board for RT, BC and Monitor Applications The V-Orchestra™ is an eight channel MIL-STD-1553B board which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability for each channel. V-Orchestra channels are software compatible
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Artesyn Embedded Power
Description: industries are upgrading to the MVME6100 series to take advantage of its enhanced performance features while protecting their investment in their existing VMEbus infrastructure. The MVME6100 series was the first VMEbus board designed with the Tundra Tsi148 VMEbus interface chip offering two
- Clock Speed: 1,267 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
-
Supplier: Newark, An Avnet Company
Description: VME LOAD BOARD, VXI (6U)
-
Supplier: Aitech Defense Systems, Inc.
Description: Implemented in a High Performance FPGA All Digital & Analog I/O Signals are Available at the VME P2 & P0 Connectors Low Power Consumption < 8 W VxWorks Drivers including BIT On-Board A/D, D/A Loopbacks and High Precision Reference Voltage Sources for High Reliability Operation
- Features: Bus Interfaces / Adapters
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME3100, featuring the system-on-chip Freescale MPC8540 processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC8240 and similar (MPC603 family) processors. The system-on-chip
- Clock Speed: 833 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board. Rugged/Mil 6U VME Single Slot Board VME Slave Interface Four (4) Opto-isolated
- Features: Bus Interfaces / Adapters
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability,
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Acromag, Inc.
Description: Celeron-based board for cost-sensitive applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 1.50GHz CPU Up to 16GB DDR3L ECC RAM Dual PMC/XMC Sites The XVME-6700 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC
- Clock Speed: 1,500 MHz
- Main Memory (RAM): 16,000 MB
- Features: Controller / Processor, Other
- Ports / Interfaces: Ethernet, Serial Interface (RS232, RS422, RS485), USB
-
Supplier: Newark, An Avnet Company
Description: BACKPLANE - VME - 2 SLOT; Board Type:Backplane, 3U; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:130mm; External Width:425mm; Board Thickness:3.175mm; Board Connector / Footprint:VME; PCB Type:Backplane RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BACKPLANE - VME - 7 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplastic; Hole Diameter:-; External Height:262.13mm; External Width:140.8mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BACKPLANE - VME - 10 SLOT; Board Type:Backplane, 6U; Board Material:Thermoplastic; Hole Diameter:-; External Height:262.13mm; External Width:201.8mm; Board Thickness:-; Board Connector / Footprint:VME; Enclosure Material:Fiberglass RoHS Compliant: Yes
-
Supplier: Vector Electronics & Technology, Inc.
Description: No Description Provided
- Card Format: 6U x 160 mm (Size B)
- Product Type: Load Boards
- Technology: VME160, VME320, VME64, VMEbus, VXITM Compliant
-
Supplier: Vector Electronics & Technology, Inc.
Description: VME 32, 10-slot J1 only. Includes Terminator Board assemblies
- VME / VXI / MXI Slots: 10
- CPU Slot: CPU Slot
- Board Function: Passive Backplane
- Bus / Standard: VME, VME64
-
Supplier: Vector Electronics & Technology, Inc.
Description: VME 32, 5-slot J2 only. Includes Terminator Board assemblies
- VME / VXI / MXI Slots: 5
- CPU Slot: CPU Slot
- Board Function: Passive Backplane
- Bus / Standard: VME, VME64
-
Supplier: Vector Electronics & Technology, Inc.
Description: VME 32, 8-slot J2 only. Includes Terminator Board assemblies
- VME / VXI / MXI Slots: 8
- CPU Slot: CPU Slot
- Board Function: Passive Backplane
- Bus / Standard: VME, VME64
-
Supplier: Powell Electronics, Inc.
Description: EXTENDER,VME64X,P1,P2,P0,MONOLITHIC
- Development Tool: Circuit Emulator
- Category: Development Board
-
Supplier: Amphenol Aerospace Corporation
Description: Metal shells - mount directly to the standard VME card mounting holes, providing support and protection to the inserts in the module and additional stiffness to the backplane The metal shells create a faraday cage around the contacts, preventing ESD (Electrostatic Discharge) into the contacts
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty
- Gender: Female / Jack, Male / Plug
- Connector Type: Header Connector
-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an
- VME / VXI / MXI Slots: 2 to 21
- Form Factor: 3U x 160mm (Size A)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ELMA Electronic Inc.
Description: on-board SSD Disk (SATA) Up to 4 SATA ports on P0 Up to 2 SATA on-board connectors /option (each with one PMC/XMC slot) Communication subsystem Up to 4 Gigabit Ethernet ports (1588, Virtualization) Up to 5 USB ports 4 UARTs (RS232/RS422 - FPGA implementation) 1 HDMI Up to 2 DVI I/O
- CPU Speed: 2,100 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an
- Form Factor: 9U x 340mm (Size D)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ELMA Electronic Inc.
Description: ports, USB 2.0 and SATA controllers Tsi148 PCI-X bus to VMEbus bridge with 320MB/sec 2eSST VMEbus protocol Dual PMC-X sites Five serial ports, RTC, four tick timers, watchdog timer, and Rear Transition Module (RTM) Board support packages for VxWorks and Linux
- RAM: 256 to 512 MB
- Flash Memory (RAM): 64,000 to 128,000 KB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Rugged Information Technology
Description: Qualified to MIL-STD-810E/461E 5 Slot VME Backplane and Card Cage Rugged Aluminum Chassis Desinged to Meet MIL-STD-810E/461E Convection Cooled Internal Environmental Monitor and Control Hot Swappable Hard Drives Customer Definable Configurations VME, VME 64X, VITA 31, VITA 41,
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: Amphenol Aerospace Corporation
Description: Amphenol provides a fiber optic interconnect for attachment to standard VME-64x cards and backplanes for the P0 and J0 locations of the boards. It uses "MT" ferrules and it is used in place of P0/J0 electrical applicable connectors. MT ferrules are not supplied by Amphenol; they must
- Operating Temperature: -55 to 125 C
- Connector / Adapter: Connector
- Features: Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/mil 6U VME single slot SBC with Intel® L7500 Core™2 Duo 2.2 /1.67 / 1.06 GHz Rugged/mil 6U VME Single Slot SBC Intel® L7500 Core™2 Duo (Merom) Processor with 2.2 / 1.67 / 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip Four (4) MB L2 Cache Intel® GM965 Graphics
-
Supplier: Integrated Device Technology
Description: both master and slave in the VMEbus system. Bridging is accomplished through a decoupled architecture with independent FIFOs for inbound ( VME to PCI ), outbound ( PCI to VME ), and DMA traffic. With this architecture, throughput is maximized without sacrificing bandwidth on either
- Pd: 3,200 milliwatts
- TJ: 0 to 70 C
- Pin Count: 313 #
- Package Type: PBGA
-
Description: The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel® Xeon® D-1500 family of processors, the XCalibur4630 delivers enhanced performance and efficiency for
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Carrier Cards and Carrier Boards - VME64 Carriers with Optional Geographical Addressing -- AVME9670ASupplier: Acromag, Inc.
Description: much easier to insert and replace boards into the system. Acromag's carrier boards provide full data access to the IP module's I/O, ID and memory spaces. With full access to the programmable registers, you can easily configure and control the operation of the IP modules from the
- Module Voltage: -12 V, 12 V, 5 V
- Bus Width: 16-bit, 8-bit
- Carrier Type: IndustryPack®
- Carrier Class: Non-intelligent Carrier
-
Supplier: Aitech Defense Systems, Inc.
Description: Fully loaded dual/single PowerPC® 7448, single slot VME SBC specifically designed to endure harsh environment applications. Rugged/mil 6U VME Single Slot SBC Dual/single PowerPC® G4+ MPC7448 and up to 1.42 GHz On-chip 32 kb L1 + 1 MB L2 Cache Up to Two (2) GB Total DDR SDRAM with ECC
-
Supplier: Acromag, Inc.
Description: TSI148 VME interface chip. The XVME-6510 is a high performance 6U VME single board computer based on the 4th Generation Intel® Core™ i7 processor and utilizes the Intel 8-Series QM87 PCH chipset for extensive I/O support. Two ruggedized SODIMM offer up to 16GB of high-speed
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Description: The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane, the XIt1010 routes I/O signals from an associated SBC’s rear panel P0 and P2 connectors to connectors
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Description: The XIt1014 is a 6U VME rear transition module designed specifically to match the XCalibur1832 6U VME SBC pinout. The XIt1014 supports two 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports, two USB 2.0 ports, and up to two PIM sites. Two configurations of the XIt1014
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, VME-S5 CPU BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Description: The XCalibur4730 is a secure, high-performance, 6U VME, single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors. The XCalibur4730 is an optimal choice for computationally heavy applications requiring maximum data protection. The XCalibur4730
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-saving flexibility for the circuit design, free and fixed / backplane boards, in front side and midplane arrangements, to go with cable connectors and lead assemblies. This connector family is designed for use with Compact PCI and VME Components. Rego offers a full range of 2mm Hard Metric Backplane Connectors with features of high density, high performance and ruggedness. Please contact us for further information directly. (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc.
Conduct Research Top
-
Case Study: Prosilica GigE Vision Cameras Tested for New NASA Recording System
camera control and have the ability to download data afterwards via common data interfaces (including GigE) to computer systems running any operating system without the installation of special software. The system, named Fast-Vault, is a combination of two on-board systems into a 6U VME-form-factor
More Information Top
-
Embedded Computer Boards, Modules and Systems - SBCs and Systems - Pivot - 2013
VME ( Board .
-
Embedded Computer Boards, Modules & Systems Report - 2 Vols - 2014
The EMEA Market for VME ( Board -Level) by Architecture .
-
Embedded Computer Boards, Modules & Systems - Single Board Computers - 2014
The EMEA Market for VME ( Board -Level) by Architecture .
-
Strong partitioning protocol for a multiprocessor VME system
The suggested techniques do not require any modification in the standard and utilize the existing features’ of the VME boards , and consequently maintain the plug-and-play advantage of the VME bus hardware products.
-
A System Level Boundary Scan Controller Board for VME Applications
The Boundary Scan Controller (BSC) board was im- plemented using a 6U VME board to be inserted in the VME64 Extended bus (VME64x).
-
http://dspace.mit.edu/bitstream/handle/1721.1/41190/AI_WP_297.pdf?sequence=4
./condor/libc/vmedev - Device drivers for various VME boards .
-
VME / Boards
Model 6826 - VME Board , Dual 2 GHz .
-
Use of COTS VME-based hardware to implement high-performance recce solid state recorders
Further, mechanically enhanced VME boards can operate reliably in airborne environments.
-
Track Extrapolation and Distribution for the CDF-II Trigger System
For the first part of Run II, a DEC Alpha processor mounted on a custom 9U VME board was the Level 2 decision node.
-
Distributed TRIDAQ systems for large HEP experiments: Part II. Implementation for BAC (ZEUS at HERA) and RPC (CMS at LMC) detectors
The remaining part of the TRIDAQ system was realized in a form of standardized VME boards of dimensions 9-HE and 6-HE.
Indicates content that may require registration and/or purchase.