-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an
- VME / VXI / MXI Slots: 2 to 21
- Form Factor: 3U x 160mm (Size A)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an
- Form Factor: 9U x 340mm (Size D)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ELMA Electronic Inc.
Description: rackmount, tower or desktop versions. Features Economical steel platforms for rackmount or deskside IEEE 1101.10/.11 compliant 1U, 2U, 4U heights 2, 4, 5 and 7 slot versions standard Advanced EMC shielding Wired platform with backplane, power supply, integrated cooling 80mm Rear I/O card
- 6U VME / VXI Slots: 2 to 7
- Mounting Style: Desktop, Rack Mounted
- Backplane Bus: VME
-
-
Supplier: Rugged Information Technology
Description: VME backplane and can be custom configured with various peripherals. This chassis supports popular backplanes such as VME, VME 64X, VITA 31, VITA 41, VITA 46, CompactPCI 2.1, CompactPCI 2.16 and more. The power supplies used are fully configurable to meet
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded 19“ chassis, powder-coated black (RAL 9005) Applicable for VMEbus, VME64x and VITA 41 backplanes Horizontal backplane, 10 slots System platform for horizontal boards (6 U) Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: rear System
- 6U VME / VXI Slots: 10
- Output Rating: 749.9999999999964 watts
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x
-
Supplier: Aitech Defense Systems, Inc.
Description: A cold plate cooled 11-slot VME64 compliant rugged computer enclosure, specially designed for space applications Rugged Chassis Specially Designed for High Reliability Space Applications Two 28 V/300 W Power Supplies for Redundant Operation Radiation Tolerant and Latch-up Immune 11 Slot VME64
-
Supplier: Aitech Defense Systems, Inc.
Description: A cold plate cooled 5 slot VME64 compliant rugged computer enclosure, specially designed for space applications Rugged Chassis Specially Designed for High Reliability Space Applications Three 28 V/150 W Power Supplies for Redundant Operation Radiation Tolerant and Latch-up Immune 5-Slot VME64
-
Supplier: Artesyn Embedded Power
Description: VMEbus and related technologies. Customers can keep their VMEbus infrastructure (chassis, backplanes, and other VMEbus and PMC boards) while improving performance and extending the lifecycle. Also, the extended lifecycle of Artesyn computing products helps reduce churns in development
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Compact and lightweight with five (5) standard VME slots. Rugged Chassis for Mobile Military/Aerospace Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Five (5) Standard VME Slots
-
Supplier: Artesyn Embedded Power
Description: performance and features for competitive advantage while still protecting their fundamental investment in VMEbus and related technologies. Customers can keep their VMEbus infrastructure (chassis, backplanes, and other VMEbus and PMC boards) while improving performance and extending the
- Clock Speed: 833 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: SIE Computing Solutions, Inc.
Description: Bolted Construction Four Sizes: 1/2, 3/4, full, 1 1/2 ATR VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size Power Supplies (Customer Defined) Top Load Style
- 6U VME / VXI Slots: 8
- Controls & Indicators: Chassis Fan Failure Indicator, Temperature Alarm Indicator
- Mounting Style: Desktop
- Backplane Bus: VME
-
Supplier: Rugged Information Technology
Description: The Model 8211 is a Full-Long ATR with a 9-slot VME 64x or 8-slot CompactPCI backplane standard. The hybrid (convection and conduction) cooling system provides superior performance and a wide operational temperature range of -32C to 65C. Like all Ritec rugged chassis, the model
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: Rugged Information Technology
Description: The Model 8006 is a conduction cooled Half-Short ATR chassis with a 4-slot VME 64x or cPCI backplane standard. The conduction cooling method provides superior performance and protection from the elements with completely sealed design. Status LED indicators allow users to verify
- Operating Temperature: -4 to 122 F
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: Rugged Information Technology
Description: 461 and 1668. The Model 7204 resilience comes from its unique "chassis-in-chassis" design. Moreover, it is highly resistant to airborne dust and sand. Easily-accessed air filters make service simple and fast. As with many of Ritec COTS and RCOTS chassis, Model 7204 is available
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: SIE Computing Solutions, Inc.
Description: vibration environments. The 714 Series is available in standard ARINC sizes that include 1⁄4 ATR Short to 11/2 ATR Long and any custom form factor desired due to the flexibility of the modular frame. The 714 Series will accept a variety of bus structures and platforms including VME, VME64x,
- 6U VME / VXI Slots: 12
- Mounting Style: Desktop
- Backplane Bus: VME
-
Description: The XPand6200 Series is a true Commercial-Off-The-Shelf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This significantly lowers up-front costs (NRE) and facilitates rapid deployment. With a
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Advantech
Description: to four independent display outputs, MIC-6110 can auto-select the outputs between the backplane and the front panel I/O to fulfill the requirement of the multiple displays. With the selected MXM, MIC-6110 offers the great computing ability for assisting the main processor board computation.
- Technology: VPX
-
Supplier: Advantech
Description: MIC-6330 provides configurable connectivity (up to four ports) of PCI Express via the backplane to the highest performance mainstream peripherals and I/O cards, and vast I/O functions for extended interconnectivity and controllability. The MIC-6330 meets various computing needs, including
- Technology: VPX
-
Supplier: Advantech
Description: harsh environments, the MIC-6314 has a native ruggedized convection cooled heat sink adaptable to various chassis environments; with the alternated optional air cooled heat sink, additional I/O is provided on the front panel. An onboard soldered, industrial SSD is included for maximum
- Operating System: LynxOS®
- Technology: VPX
-
Description: multiprocessor architectures. This bus also supports inter-module interrupts for facilitating quick response to internal and external events. The mechanics of the boards and chassis are based on IEC 60297. Note: -1.This bus is similar to the VME bus. 2.For the price of this
-
Supplier: CSA Group
Description: multiprocessor architectures. This bus also supports inter-module interrupts for facilitating quick response to internal and external events. The mechanics of the boards and chassis are based on IEC 60297. Note: -1.This bus is similar to the VME bus. 2.For the price of this
-
Supplier: Data Connect Enterprise, Inc.
Description: has the same ports, but is inserted and removed with VME-style latches. All are constructed for high reliability and low EMI noise. They insert into a rear-I/O slot of a cPCI or VME chassis, and operate from 12 VDC internal power. Each hub card is standalone, eliminating
- Number of Ports: 12 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Description: testing, without the need for an expensive and bulky CompactPCI/VME PMC carrier card and chassis. The XTend3103 features four integrated 40 mm fans arranged in a push-pull configuration to provide ample airflow for even the most power-hungry modules (up to 50 W each). The XTend3103
- Features: Other
- CPU Slot: Two
Find Suppliers by Category Top
Conduct Research Top
-
Tundra RapidIO (R) Switches - A Quantum Leap in performance for VME
of different serial interconnect choices to enhance the performance of the VME chassis but RapidIO has the best balance of performance, reliability, and quality required by VME systems. The addition of high-speed serial interconnect to the VME chassis greatly increases its performance potential while
More Information Top
-
Optomechanics for a four-stage hybrid-self-electro-optic-device-based free-space optical backplane.
We present the design, fabrication, and testing of optomechanics for a free-space optical backplane mounted in a standard 6U VME backplane chassis .
-
RHIC beam permit and quench detection communications system
The V120 inputloutput connections are through thie VME chassis backplane P2 connector.
-
Mars Pathfinder flight system design and implementation
Eight of the boards interface directly to1 the VME backplane chassis including the hardware command decoder (HCD) uplink board, the Reed-Solomon Downlink (RSDI,) board, 4Mbyte of in-flight programmable, nonvolatile EEPROM (on two cards), the power converter board (APCU), the power…
-
Progress in free space optical backplanes
Custom barrel based optomechanics were designed and integrated into a standard VME backplane chassis .
-
Integrated navigation, guidance, and control for Canard rotor/wing (CRW) aircraft
The computer is built from commerciallyavailable VME circuit cards, plus a VME backplane chassis .
-
4 x 4 vertical-cavity surface-emitting laser (VCSEL) and metal-semiconductor-metal (MSM) optical backplane demonstrator system.
The entire system was constructed in a standard VME electrical backplane chassis and was capable of operating at >1.7 Gbit/s of aggregate data capacity.
-
Design Description of the X-33 Avionics Architecture
In order to achieve an open architecture, military and commercial off-the-shelf equipment is incorporated using common processors, standard VME backplanes and chassis , the VxWorks operating system, and MartixX for automatic code generation.
-
Utilization of Dependency Structure Matrix
Analysis to Assess Implementation of NASA’s
Complex Technical Projects
Major flight systems connected to the central computer via an electronic chassis ( VME backplane ) and 1553 data bus.
-
AN/SQQ-89
In addition, all COTS processing is housed in symmetric multiprocessors using Linux-based processing or VME 64 backplane chassis .
-
PEP-II: An asymmetric B factory. Conceptual design report
We envision two backplanes per VME chassis , so the longitudinal feedback for both rings can be packaged in four or five air- cooled chassis.
Indicates content that may require registration and/or purchase.