-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVU submersible pumps are constructed of rugged cast iron suitable for water, wastewater and sewage applications. The model DVU features a semi-open vortex impeller suited for pumpage containing abrasive and/or large suspended solids. The vortex action of the
- Discharge Size: 2 to 4 inch
- Horsepower: 4 to 5 HP
- Maximum Discharge Flow: 16 to 430 GPM
- Maximum Discharge Pressure: 23.066587 to 115.332935 psi
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile
- Maximum Discharge Flow: 59 to 726 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Hydromatic by Pentair
Description: Recessed impeller design, pumping action by vortex; reduces solids getting caught in the impeller. Operates without vibration or cavitation over entire performance curve.
- Discharge Size: 3 to 4 inch
- Pump Type: Submersible Pumps, Utility Pumps, Wastewater Treatment Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Goulds Water Technology Pumps line of GV Plus submersible vortex sewage pumps is designed for maximum durability and reliability for building services applications. They feature a vortex style dynamically balanced impeller, dual mechanical seal and float
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Unique Vortex Pump Design Suited Primarily for Sludge and Slurry Pumping Also Applied to Food Processing and Abrasive Mixtures Vortex Action Similar to a Hurricane with Liquid Swirling Most Liquid Does Not Touch Impeller Liquid is Discharged by Centrifugal
- Maximum Discharge Flow: 1,025 GPM
- Maximum Discharge Pressure: 69.3641618496 psi
- Discharge Size: 3 to 4 inch
- Media Temperature: 180 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Unique Vortex Pump Design Suited Primarily for Sludge and Slurry Pumping Also Applied to Food Processing and Abrasive Mixtures Vortex Action Similar to a Hurricane with Liquid Swirling Most Liquid Does Not Touch Impeller Liquid is Discharged by Centrifugal
- Maximum Discharge Flow: 1,025 GPM
- Maximum Discharge Pressure: 69.3641618496 psi
- Discharge Size: 3 to 4 inch
- Media Temperature: 180 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertically Mounted with Elevated Driver Coupled Directly to Pump through Flexible Coupling Medium Duty Sludge and Slurry Pumping Recommended on Lift Stations Where Floor Space is Limited and Flooding Marginal Steel Motor Base has a Vortex Pump Registered Fit at
- Maximum Discharge Flow: 2,600 GPM
- Maximum Discharge Pressure: 69.3641618496 psi
- Discharge Size: 3 to 6 inch
- Media Temperature: 250 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot
- Discharge Size: 2 to 3 inch
- Horsepower: 0.5 to 5 HP
- Maximum Discharge Flow: 7 to 250 GPM
- Maximum Discharge Pressure: 23.066587 to 184.532696 psi
-
Supplier: Grundfos Pumps Corporation
Description: S pumps form the backbone of many sewage systems. They are selected for their strength, their durability, and for innovative features such as the SmartTrim impeller clearance adjustment system and the Smart Seal for leakage prevention
- Pump Type: Centrifugal Pumps, Vortex Impeller Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Lowara
Description: GL series submersible wastewwater pumps, made of cast iron, are available with single-channel (GL) or vortex impeller (GLV). Designed to handle solids-laden wastewater.
- Maximum Discharge Flow: 176.11466666666666 GPM
- Media Temperature: 122 F
- Horsepower: 1.4742424233931 to 2.01033057735423 HP
- Pump Housing Material: Cast Iron
-
Supplier: Lowara
Description: DOMO series, stainless steel submersible wastewater pumps, are available with twin-channel or vortex impeller (DOMO VX). Designed to handle suspended solids up to 50mm in diameter.
- Maximum Discharge Flow: 176.11466666666666 GPM
- Media Temperature: 95 F
- Horsepower: 0.737121211696551 to 2.01033057735423 HP
- Pump Housing Material: Stainless Steel
-
Supplier: Hydromatic by Pentair
Description: Strong cast iron vortex pumps designed for use with residential raw sewage and light commercial applications
- Maximum Discharge Flow: 112 to 618 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 140 F
- Horsepower: 0.4 to 7.5 HP
-
Supplier: Myers by Pentair
Description: The Myers® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder assembly
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 70 GPM
- Maximum Discharge Pressure: 318.3189006 to 396.7452964 psi
-
Supplier: Lowara
Description: DL series electric pumps, made of cast iron and stainless steel, are available with single channel or vortex impeller.
- Maximum Discharge Flow: 184.9204 GPM
- Media Temperature: 122 F
- Horsepower: 0.804132230941692 to 2.01033057735423 HP
- Pump Housing Material: Cast Iron, Stainless Steel
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 60 gallons per minute Cast aluminum, non-clogging Vortex impeller Handles 5/8" solids Pump will lift water up to 25' of vertical height 1 -1/2" discharge for high capacity
- Pump Type: Sump Pumps
-
Supplier: Industrial Flow Solutions
Description: Heavy-duty, solids handling vortex trash pump Designed to efficiently manage large solids (trash) while pumping liquids Stainless steel impeller standard from 5 HP -10 HP Cast iron impeller standard from 15 HP – 30 HP Discharge and inlet screen Heavy cast aluminum
- Discharge Size: 2 to 4 inch
- Media Temperature: 104 F
- Horsepower: 4.6 to 30 HP
- Power Source: AC Powered
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 80 gallons per minute Cast aluminum, non-clogging Vortex impeller Will easily handle 2" solids Pump will lift water up to 25' of vertical height Large 2" discharge for
- Pump Type: Sump Pumps
-
Supplier: Myers by Pentair
Description: A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection Cord Design -- Easily replacable with optional lengths available Serviceability
- Discharge Size: 1.5 to 2 inch
- Horsepower: 0.4 to 1 HP
- Maximum Discharge Flow: 110 GPM
- Maximum Discharge Pressure: 286.0256788 psi
-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog
- Discharge Size: 3 to 12 inch
- Horsepower: 1 to 125 HP
- Maximum Discharge Flow: 280 to 7,750 GPM
- Maximum Discharge Pressure: 115.332935 to 392.131979 psi
-
Supplier: Grundfos Pumps Corporation
Description: The Unilift AP and Unilift AP Basic are submersible drainage pumps designed for both temporary/portable installation and permanent free-standing installation. These single-stage pumps are made mostly of stainless steel. All types are available in either single phase or three phase
- Pump Type: Centrifugal Pumps, Submersible Pumps, Vortex Impeller Pumps
- Pump Housing Material: Stainless Steel
- Features: Wastewater
-
Supplier: Lowara
Description: DOC pumps are versatile, corrosion-resistant and compact. Three basic versions are available with 0.3 to 0.7 kW power. A DOC 7VX version with Vortex impeller and the DOC GT with fixed vertical float switch system are also available.
- Maximum Discharge Flow: 61.64013333333333 GPM
- Media Temperature: 104 F
- Horsepower: 0.335055096225705 to 0.737121211696551 HP
- Pump Type: Dewatering Pumps, Submersible Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFV3A Submersible Pump
- Discharge Size: 3 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Gorman-Rupp Pumps
Description: SFDEV3A Submersible Pump
- Discharge Size: 3 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Gorman-Rupp Pumps
Description: SFDV3B Submersible Pump
- Discharge Size: 3 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Gorman-Rupp Pumps
Description: SFDEV3B Submersible Pump
- Discharge Size: 3 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Mixer Direct
Description: The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the
- Number Of Blades / Vanes: 3
- Outside Diameter: 24 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the
- Number Of Blades / Vanes: 3
- Outside Diameter: 12 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the
- Number Of Blades / Vanes: 3
- Outside Diameter: 11 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the
- Number Of Blades / Vanes: 3
- Outside Diameter: 8 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Industrial Flow Solutions
Description: Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors Class B motor insulation 0.75 HP – 1 HP Compatible with Oil
- Discharge Size: 2 inch
- Media Temperature: 104 F
- Horsepower: 0.75 to 1 HP
- Water Temperature: 104 F
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The impeller of RKC series pumps is of open type installed in recessed position inside the casing to generate the pumping vortex. In this way the liquid flows through the pump without entering the impeller vanes, therefore it is possible to pump, without any
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options
- Maximum Discharge Flow: 80 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Sump Pumps
Find Suppliers by Category Top
Featured Products Top
-
applications. These pumps are designed to handle various industrial, agricultural, and construction applications, offering versatility and efficiency. The 6400 Series pumps come with multiple impeller options, including solids-handling and high-efficiency configurations, making them (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
handling sludge pumping, the standard 6400 Series features durable ductile iron construction for the volutes and impellers, ensuring reliable, long-lasting performance. Vortex Models Engineered to handle challenging fluids with large, abrasive solids, the end suction vortex (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
The control panel is able to vary the speed of the mixer along with changing the direction of the mixing impeller. By reversing the impeller direction, the directed flow through the rotor housing switches from the upward pumping action known as the up-mode to the downward (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
The axial flow impeller of the CJ-20 Reversible Homogenizer can be run in either and upward pumping UP Mode or, by reversing the polarity of the electric power, pump downwards towards the bottom of the batch. A typical mixing process begins with the CJ-20 running in the Down (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/62786/720643569-MIT.pdf?sequence=2
are highest near the surface, yet the semi- vortex impeller pump was 1-1.5 m below the .
-
Numerical Analysis of the Influence of Different Flow Parameters on the Performance of Vortex Pumps--《Journal of Xihua University(Natural Science Edition)》2009...
Chen Hongzun Guan Xingfan Chen Cichang Gao Liangiun (Jiangsu Institute of Technology);RESEARCH ON INTERNAL FLOW OF VORTEX PUMP IMPELLER [J];Transactions of The Chinese Society of Agricultural Machinery;1993-02 .
-
Immobilized low-level waste disposal options configuration study
However, the Lawrence Pump Co. can provide a recessed impeller vortex pump , in either a horizontal or a vertically cantilevered, tank-mounted configuration, that would be suitable.
-
CR4 - Thread: Pumps for Thickened Sludge / Slurry Service
You could consider a recessed impeller pump ( vortex pump), perhaps a Discflo pump, or a slurry pump from the likes of Weir (Warman).
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Pumping of Wastewater and Sludge
Induced vortex pumps have impellers recessed in the volute chamber (Figure 8.12).
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP THEORY, ANALYSIS, AND PERFORMANCE
Figure 67 shows the head characteristics of a typical vortex pump with impellers of different diameters together with curves of constant efficiency and constant NPSH.
-
Performance of Fabric‐Protected Slow Sand Filters Treating a Lowland Surface Water
A vortex impeller submer- sible pump was used to abstract raw water from the Egham main works' intake (which draws water from the River Tharnes), and to discharge the flow into a mixing tank located at a height of about 5 m …
-
Little Giant 14EH-CIM, 1/2 HP, 60 GPM, 208-240V - Manual Submersible High Head Effluent Pump, 20' Power Cord (514221) at PlumberSurplus.com
• Dynamically balanced two-vane vortex impeller with pump -out vanes to keep solids away from seal for less seal and bearing wear.
-
Little Giant 14EH-CIM, 1/2 HP, 60 GPM - Manual Submersible High Head Effluent Pump, 20' Power Cord (514220) at PlumberSurplus.com
• Dynamically balanced two-vane vortex impeller with pump -out vanes to keep solids away from seal for less seal and bearing wear.
-
Centrifugal Pumps
Pressure coefficients for designing sewage pumps (single-, two- or three channel impellers ) and vortex pump are given Sect.
Indicates content that may require registration and/or purchase.