Products/Services for Vortex Oil Skimmers

  • Oil Skimmers-Image
    Oil Skimmers - (108 companies)
    Oil skimmers are remediation devices used to remove oil from the surface of water, solvents, cleaning solutions, and other fluids. There are two basic types of oil skimmers. One type is used to filter and remove oil, debris, and unwanted materials...
  • Vortex Flow Meters-Image
    Vortex Flow Meters - (143 companies)
    Vortex flow meters are flow sensors that detect the frequency of vortices shed by a bluff body placed in a flow stream. The frequency of the vortices is proportional to the flow velocity. Vortex flow meters are used to measure the flow of liquids...
  • Drains and Drain Systems-Image
    Drains and Drain Systems - (372 companies)
    Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
  • Clarifiers-Image
    Clarifiers - (195 companies)
    Clarifiers and screens are used to remove solids from liquids through gravity settling or a mechanical screening process.
  • Oil and Water Separators-Image
    Oil and Water Separators - (407 companies)
    ...through an inlet pipe where sediments settle out to the bottom of the tank. As the oily water passes through the coalescing plates, the oil is attracted away from the water and floats to the surface of the tank. A floating oil skimmer is used to remove...
  •  
    Filtration Equipment - (1217 companies)
    ...fluids, oil and fuel, ore and minerals, paint and coatings, paper and pulp, and waste and sludge. Filtration equipment for sanitary and pharmaceutical applications is also available. Standards. Filtration equipment must adhere to certain standards...
  •  
    Compressed Air and Vortex Cooling Tubes - (39 companies)
    Compressed air and vortex cooling tubes are used for spot heating or cooling applications. Compressed air and vortex cooling tubes use are used for spot heating or cooling applications. Filtered, pressurized gas is injected into a chamber whose...
  •  
    Separators, Classifiers, and Screeners - (582 companies)
    Screeners, classifiers and separators are used to separate materials by particle size.
  •  
    Oil Sensors and Analyzers - (72 companies)
    Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature. Oil sensors and oil analyzers are used in automotive...
  •  
    Oil Derricks - (15 companies)
    Oil derricks are load-bearing structures used to support and position the drill string over an oil well. Oil derricks are load-bearing structures used to support and position a drill string over an oil well. They are considered permanent structures...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire