-
Supplier: ValueTronics International, Inc.
Description: The E1498A is a VXI from Agilent. Additional Features: 1-Slot, C-size, message-based controller Direct VXI access with PA-RISC technology Compatibility with Series 700 workstations/controllers C-SCPI and Agilent VEE support Includes SICL and VISA with special enhancements
-
Supplier: TelephoneStuff.com
Description: The Parrott Barbados is a high-performance, professional-quality headset. The powerful combination of the highest quality microphone and the breakthrough VXI Parrott Translator completely minimizes distortion to achieve outstanding sound quality. Features: - Voice Recognition - Noise
- Application: Computer / Workstation, Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Jamaica offers a superior noise cancelling microphone, coupled with award winning Translator technology, which enables any Windows or Macintosh computer, including Apple G4, iMac and iBook, to implement voice-based applications through the USB port. Applications such as speech recognition,
- Application: Telephone / Voice Communication
- Connector Type: USB
-
-
Supplier: TelephoneStuff.com
Description: Parrott TalkPro is specifically made for computer applications that require superior microphone performance, especially speech recognition. The TalkPro incorporates two key technologies: a sophisticated Gentex noise-canceling microphone proven to ensure higher speech recognition accuracy and
- Application: Computer / Workstation, Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Multipurpose amplifier compatible with Plantronics and Passport P-series headsets. Works with most telephone systems - including Lucent 6400 & 8400. (Number pad must be on base of the telephone). Packed with customer friendly technology. VXI’s Power Miser technology offers
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080225-CY7C199CNL-15VXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature
- Access Time: 15 ns
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOJ
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 089157-CY7C1399BN-12VXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature
- Access Time: 12 ns
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOJ
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031378-CY7C1009D-10VXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1009D Categories: Integrated Circuits Status:
- Access Time: 10 ns
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOJ
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144509-CY7C1041DV33-10VXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Categories: Integrated Circuits Status: Obsolete(EOL)
- Access Time: 10 ns
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOJ
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: CY7C68013A56VXI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 16 inch
- Gas Volumetric Flow Rate: 909 to 18,407 SCFM
- Mass Flow Rate: 111.55 to 18,459.7 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SRAM 1MBIT PARALLEL 32SOJ Product overview: CY7C1009D-10VXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing
- Density: 1,000 kbits
- Number of Words: 128 k
- Operating Current: 80 mA
- Access Time: 10 ns
-
Supplier: Transcat, Inc.
Description: jitter and higher overall stability Sample rate up to 2GSa/s Smart trigger functions: Window, Runt, Interval, DropOut, Pattern Serial decode/trigger functions (I²C, SPI, UART/RS232, CAN, LIN) Supports HDTV video trigger function Hardware-based zoom function and high speed PASS/FAIL technology
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: SDS2000 series is among the first to use Siglent's new SPO technology, improving the functionality and abilities of their digital oscilloscopes. This new functionality gives the SDS2202 superior waveform capturing rate, memory depth of up 28Mpts, support for 265 intensity grading and a
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: capturing rate, level intensity grading waveform display, digital trigger system, fast display rendering and much more. Siglent's SDS2000 range are also the only oscilloscopes to use Super Phosphor Oscilloscope (SPO) technology, giving this system waveform capturing rate of up to 110000
- Bandwidth: 300 MHz
-
Supplier: SIE Computing Solutions, Inc.
Description: techniques used in manufacturing today’s commercial and military aircraft. Utilizing an aluminum frame that provides flexibility in size, the frame is assembled with solid rivet technology and reinforced with aluminum outer panels to form a rugged ATR that can withstand the most severe shock
- 6U VME / VXI Slots: 12
- Mounting Style: Desktop
- Backplane Bus: VXI / VMI
-
Supplier: ValueTronics International, Inc.
Description: with HP-UX drivers The Agilent Technologies V743 embedded computer (E1498A) is a C-size, 1-slot, VXI module. This high performance message-based computer uses HewlettPackard’s PA-RISC technology to deliver extraordinary performance and direct VXI access at a very competitive
-
Supplier: Advantech
Description: with optional Mellanox ConnectX®-4 Multi-Host™ Technology and drivers, the MIC-6030 enables high speed communication of up to 10Gbps bandwidth between up to 4 processor VPX blades VPX by transforming the PCIe bus into a programmable network interface, facilitating the development of data
- Features: Switches
- Technology: VPX
-
Supplier: Artesyn Embedded Power
Description: opportunity from older SCSI technology, with generally lower drive pricing for equivalent capacity.
- Clock Speed: 833 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME5100 series features the Freescale MPC7410 or MPC750 microprocessor with 32KB/32KB L1 cache. It uses the Artesyn PowerPlus II Architecture to support full PCI throughput of 264MB/s without starving the processor from its memory. Based on an integrated PCI
- Clock Speed: 450 MHz
- Main Memory (RAM): 1,500 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability, and
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME2500 single-board computer (SBC) features the Freescale QorIQ™ P2010 or dual-core P2020. The e500 v2 core QorIQ processor uses 45 nanometer technology, which delivers an industry-leading performance-to-power ratio with single-core or dual-core frequencies
- Clock Speed: 1,200 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Advantech
Description: maximum memory throughput, and supports memory expansion by using the latest SO-DIMM technology simultaneously. In addition, the 4th/ 5th generation Intel® Core™ and Xeon® E3 Lv4 embedded processors offer increased cache size and efficiency, as well as instruction set improvements, which make
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Acromag, Inc.
Description: Celeron-based board for cost-sensitive applications FPGA-based VME to PCIe bridge Intel 8-Series QM87 PCH chipset Up to 1.50GHz CPU Up to 16GB DDR3L ECC RAM Dual PMC/XMC Sites The XVME-6700 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC
- Clock Speed: 1,500 MHz
- Main Memory (RAM): 16,000 MB
- Features: Controller / Processor, Other
- Ports / Interfaces: Ethernet, Serial Interface (RS232, RS422, RS485), USB
-
Supplier: Sealevel Systems, Inc.
Description: protocols such as H009 and PP194. * DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies,
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Description: power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system includes an integrated 28 VDC power supply and MIL-STD-461 EMI filtering.
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Description: rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to an externally attached cold plate. The system
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Description: ruggedized chassis is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to the
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: ValueTronics International, Inc.
Description: The E1667A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent
- Maximum Input Channels: 2
- Maximum Frequency Range: 500 MHz
- Frequency Resolution: 16 bits
- User Interface: Front Panel and Display
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MCU 8BIT 32KB FLASH 28SSOP Product overview: CY8CLED16P01-28PVXI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing
- Internal RAM Size: 2 KB
- Operating Temperature: -40 C
- Bits: 8 Bit
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: In order to develop, test and optimize these more complex systems, the measurement technology must exceed the desired system performance. The SSG6000A is designed to provide high performance signal quality that meets the stringent requirements of the latest microwave and millimeter wave
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 13,600 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: ValueTronics International, Inc.
Description: SWR for reducing mismatch uncertainty Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) Compatible with EPM, EPM-P and P-series power meters, plus the E1416A VXI and discontinued 70100A and 43X power meter Accurate average power
- Frequency Range: 26,500 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Super Phosphor Oscilloscope technology means high waveform capture rate, 256-level intensity grading, and digital triggering and long memory depth in an economical scope. It also means excellent signal fidelity, with lower background noise than similar competitive products.
- Bandwidth: 200 MHz
-
Supplier: AMETEK Programmable Power
Description: Features 10/100 base-T Ethernet connectivity Digital control loop technology IVI compliant drivers Web browser control Controls up to 95 assets Supports VXI II Discovery Modular
Find Suppliers by Category Top
Featured Products Top
-
-signal analysis ability. The SDS6000A series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 170,000 wfm/ s (normal mode, up to 750,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
EQUIPMENT, PRODUCTS AND SERVICES LISTING & COMPANY DIRECTORY
Vishay Micro-Measurements VXI Technology , Inc.
-
EQUIPMENT, PRODUCT AND SERVICES LISTING & COMPANY DIRECTORY
Vishay Micro-Measurements VXI Technology , Inc.
-
http://sem.org/PDF/Gibson_aliasing.pdf
© VXI Technology , Inc.
-
Integrating manufacturing test strategy with manufacturing production strategy
VXI technologies are integral to enhancing mix flexibility.
-
LAN Extensions for Instrumentation (LXI) Overview
As a result of this need, Agilent Technologies and VXI Technology , Inc. have combined engineering resources to develop the next generation instrumentation interface with the release of LAN eXtensions for Instrumentation (LXI™).
-
November 17, 2005 Newsletter | Markets content from Microwaves & RF
VXI Technology Selects Agilent's I/O Library Suite 7.
-
VXIplug&play technology introduction
These founding members believe that such additional standards increase the ease-of-useand cost-effectiveness of VXI technology and therefore result in more rapid growth and acceptance of VXI.
-
Honeywell STS2000 and Aerospatiale ATEC Series 6 new generation of avionics test systems
The ATE architecture is highly modular and based on VXI technology (see Figure 1).
-
Material Researches and Energy Engineering
The LXI Consortium was originally non-profit associations by Agilent Techniques and VXI Technology , open on all test and measurement companies.
-
Materials Engineering and Automatic Control II
The LXI Consortium was originally non-profit associations by Agilent Techniques and VXI Technology , open on all test and measurement companies.
Indicates content that may require registration and/or purchase.