Products/Services for Wafer Board Siding

  • Siding and Exterior Wall Coverings-Image
    Siding and Exterior Wall Coverings - (281 companies)
    Siding is used to cover the exterior of a building for protective and decorative purposes. These building products are made of a variety of materials. Choices include aluminum, brick, cedar, composite or engineering materials, fiber cement, steel...
    Industry
    Type
    Fire Resistance
  •  
    Plywood - (92 companies)
    Plywood is a type of board made from thin sheets of wood. The layers are glued together, each with its grain at right angles to adjacent layers for greater strength. Plywood is made from logs that are cut into blocks between 8 and 10 feet long...
  •  
    Wafer Cassettes - (14 companies)
    Wafer cassettes are used to transport and store wafers during semiconductor manufacturing operations. They are designed to house or carry several wafers of the same size and are available in a range of materials to support specific applications...
  • Board to Board Connectors-Image
    Board to Board Connectors - (260 companies)
    Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB. Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a separate PCB. Board to board...
  •  
    Wafer Chucks - (22 companies)
    Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
  •  
    Wafer and Thin Film Instrumentation - (349 companies)
    Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film...
  •  
    Board Cameras - (36 companies)
    Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
  •  
    Board Mount Connectors - (298 companies)
    Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board. Single row connector. USB connector. Image Credit: Digi-Key Female wire-to-board connector. Image Credit: samtec. Board...
  •  
    Wire to Board Connectors - (208 companies)
    Description. Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires. Specifications. Specifications for a wire to board connector include the following. Wire-entry angle...
  •  
    Single Board Computers (SBC) - (346 companies)
    Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices. Processor or CPU type...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire