-
Supplier: Kaeser Compressors, Inc.
Description: Model: Eco-Drain Compressor Capacities: up to 5300 scfm Kaeser's Eco-Drain series of electronic condensate drain traps efficiently eliminate moisture from the compressed air system. They are ideally suited for equipment such as dryers and filters. The capacitance sensor
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: Festo Corporation
Description: Width dimension 62 mm No replacement of filter cartridges necessary Constantly high condensate separation (99%) up to the maximum flow rate Available with fully automatic or fully automatic, electrically actuated condensate drain
- Strainer Size: 0.375 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: Model: AMD 6550 Operating limits: 60 psig - 225 psig Kaeser Automatic Magnetic Drains (AMD) remove condensate and other contaminants from your air system. The large capacity of automatic magnetic drains makes them suitable for a broad range of applications. Highly dependable and
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
-
Supplier: JORC Industrial LLC
Description: The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: JORC Industrial LLC
Description: The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or
- Strainer Size: 0.17716545 inch
- Connection Size: 0.375 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: JORC Industrial LLC
Description: The TEC-11 unit consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is designed exclusively for ALL compressed air filters, regardless of their capacity or size. Time Manual TEST switch- Yes, micro switch Timer Environmental
- Connection Size: 0.125 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: JORC Industrial LLC
Description: The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or
- Strainer Size: 0.0393701 inch
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Body Material: Stainless Steel
-
Supplier: Armstrong International
Description: proved in years of service. Elliptical floats and high leverage make it possible to open large orifices to provide adequate capacity for drain trap size and weight. The hemispherical valve, seat and leverage of the 1-LD, 2-LD, 3-LD and 6-LD cast iron traps are identical in
- Connection Size: 0.5 to 1 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Titus Company (The)
Description: These BEKOMAT zero air-loss condensate drains are ideal for vacuum systems or centrifugal compressors. The CV Series includes a specially engineered check valve and control board, while the NLV models deploy a no-load valve for ambient-drainage conditions through the various stages of
- Connection Size: 0.5 to 3 inch
- Drain Type: Condensate Drain
-
Supplier: Armstrong International
Description: Free-Floating Lever Dual Gravity Drain Traps For pressures to 1,000 psig (69 bar) Armstrong free-floating lever dual gravity drain traps are identical to Armstrong’s 2-LD, 3-LD and 6-LD, except float weights are modified to make them suitable for draining water from a light liquid. If
- Connection Size: 0.5 to 1 inch
- Body Material: Cast Iron, Stainless Steel
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: Armstrong International
Description: Fixed Pivot Ball Float Drain Traps For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar) Continuous flow or on-off float drain traps Armstrong’s line of fixed lever drain traps includes two basic models available in cast iron and forged steel. The
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Sullair Corporation
Description: larger sized drains are designed for higher condensate volumes, as in compressor intercoolers, aftercoolers, air receivers, refrigeration dryers and large separators.
- Drain Type: Condensate Drain
-
Supplier: Armstrong International
Description: Armstrong inverted bucket drain traps are designed for systems where heavy oil and dirt may be encountered. The enlarged bucket vent equipped with a scrub wire (BVSW) allows free flow through the bucket vent and discharge through the orifice in the top of the trap.
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Titus Company (The)
Description: need it. The Accu-Drain features precisely located indicator lights that enable you to view and monitor the drain's status throughout the operating process. The reservoir also allows for quick checks of the condensate level. This drain comes in multiple sizes to
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Titus Company (The)
Description: The Drain-All Condensate Handler has become the industry standard due to its efficient design. It is compatible with high-pressure, low-pressure and high-temperature environments, and applications involving a heavy concentration of rust or other challenging materials. This
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
Find Suppliers by Category Top
More Information Top
-
ANNUAL REPORT JULY 1, 1951
… type refrigerators, 2.7 water coolers , 37 COIn- Inercial-type … … of steaIn supply and condensate return Inains of varying … … of coal un- loaded in the SUInIner and distributed … … well as the usual walks , curbs, sidewalks, parking areas, drainage ditches and storIn sewers …
-
Radioanalytical Chemistry
Walk - in coolers and freezers are required to preserve samples prior to sample preparation and during the storage and analysis periods. Cold rooms and freezers can be installed on any wall that provides direct access to a pipe chase or outside wall so that condensate from the chillers can be drained into the waste liquid holding tanks.
-
CR4 - Thread: Commercial Kitchen Floor Sink.
A walk - in cooler might seem low emitting until you have a five gallon bucket full of condensate . If installing equipment in an existing location and a drain is too far away, a condensate pump …
-
States > Louisiana > State > Register > 2012 > 08/20/2012
Floor drains are not permitted in walk -in coolers or freezers unless they are provided with indirect connections to the sanitary sewer located outside the walk-in cooler or freezer. … waste (such as the normal and regular operation of a plumbing fixture or condensate waste draining thereto …
-
States > Louisiana > State > Register > 2012 > 11/20/2012
Floor drains are not permitted in walk -in coolers or freezers unless they are provided with indirect connections to the sanitary sewer located outside the walk-in cooler or freezer. … waste (such as the normal and regular operation of a plumbing fixture or condensate waste draining thereto …
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > [LAC 51:XIV.Chapter 4] 4 - Plumbing Fixtures
Floor drains are not permitted in walk -in coolers or freezers unless they are provided with indirect connections to the sanitary sewer located outside the walk-in cooler or freezer. … waste (such as the normal and regular operation of a plumbing fixture or condensate waste draining thereto …
-
States > West Virginia > State > Regulations > Title 126 - Board of Education > [126 WVCSR 172] 172 - Handbook on Planning School Facilities (6200)
Skid resistant flooring in walk - in units that is level with the kitchen's floor and capable to withstand 600 pounds per square foot Condensate drain line on the outside of cooler units .
-
HVAC and Refrigeration Preventive Maintenance > Self-Contained, Commercial Refrigerators and Freezers
A self-contained commercial refrigerator and a self-contained commercial freezer contain a compartment that holds a compressor, condenser coil, condenser fan, condensate drain pan, and controls. … the cabinet or case holds an evaporator coil, evaporator fan(s), defrost system in freezers only, temperature … Also available are walk -in self-contained commercial refrigerated coolers and freezers.
-
The Role of Suction Line Heat Exchanger in Transcritical R744 Mobile A/C Systems
The calorimetric chambers are specially modified walk - in coolers with 30cm thick walls. … P - Pressure Transducer, RH - Relative Humidity Probe, S - Separator, SA - Suction Accumulator, Sc - Condensate Scale, SLHX - Suction … The evaporator condensate is drained to the outside of the chamber and weighed using force transducer to …
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Condenser Limitations
Can you feel where it starts to get cooler ?" Leroy, the stillman John Hunter, and I had walked out together to examine the condenser. I could see the new bridge to Port Arthur shining in the distance. "Well, that there condensate butane liquid is stealing the tubes away from the vapor. Make the condenser drain out faster." .
Indicates content that may require registration and/or purchase.