-
Supplier: Trane Company
Description: Temperature is just one factor in total home comfort, especially in dry weather. A Trane humidifier provides the right amount of moisture in every room, and can help alleviate allergy symptoms. Total home power humidifier Homes up to 4,200 sq. ft. Up to 18 gallons/day output
- Placement: Wall Mount
-
Supplier: DRI-STEEM Corporation
Description: Designed for residential and small commercial spaces, the XTR humidifier provides all the benefits of clean, steam humidification in an attractive, finished cabinet. Shown here with a steam blower mounted on top of the humidifier, and a decorative skirt.
- Primary Voltage: 240 volts
- Output Capacity: 8.1 Pounds / Hour
- Rated Input (Gas): 9,553.053564999998 BTU/hr
- Placement: Ceiling Mount, Wall Mount
-
Supplier: Stulz Air Technology Systems, Inc.
Description: STULZ-ATS Direct Room Ultrasonic Humidifier (DRH), designed for stand-alone room applications. DRH humidifiers are typically mounted on the perimeter wall serving mission critical applications and any environment where tight humidity control is required.
- Power Demand: 145.00000000000009 to 564.9999999999998 watts
- Output Capacity: 4.4 to 17.6 Pounds / Hour
- Water: Deionized / Demineralized
- Placement: Free Standing, Wall Mount
-
-
Supplier: DRI-STEEM Corporation
Description: The compact CRUV mounts inside a packaged HVAC unit and is compatible with all water types: tap, softened, deionized, and reverse osmosis. The cleanable stainless steel tank makes the CRUV cost effective and easy to service. More efficient than infrared, CRUV is the humidification choice for
- Primary Voltage: 208 to 600 volts
- Power Demand: 10,000.000000000002 watts
- Output Capacity: 30 Pounds / Hour
- Control Tolerance: 3 +/- %
-
Supplier: Smart Fog
Description: suppression (any size partials) High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Unit Placement Options: Free Standing Air Handling Ceiling Mount Portable Wall Mount Capacity: Coverage Capacity: 20,000 cf Output Capacity: 1.5 gph, 3 lb/h (6 L/h) Electrical
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Ceiling Mount, Free Standing, Portable, Wall Mount
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: Armstrong International
Description: unitscome standard with Modbus communications (RS485 connection). This allowsthe user to communicate with the humidifier through the Building ManagementSystem (BMS). The humidifier can be controlled and monitored from a remotelocation. Everything that is accessible through the front
- Primary Voltage: 208 to 600 volts
- Power Demand: 2,300.000000000003 to 82,699.99999999984 watts
- Output Capacity: 6 to 242 Pounds / Hour
- Placement: Air Handling, Wall Mount
-
Supplier: UL Standards & Engagement
Description: commercial use. This includes humidifiers of the centrifugal atomizing type, evaporative-media type, water-injection type, steam type, and the like. The humidifiers are intended for installation in a room, mounted on a wall or a ceiling, or for duct or plenum mounting. 1.3 These
-
Supplier: Emerson Climate Technologies
Description: An Excellent Choice for Warm Air Heating Systems FEATURES • Designed to fit today’s narrower plenums – as narrow as 10” (HFT2100) or 14” (HFT2700). • Reversible side panels with unique snap-lock fittings permit easy-change left-side or right-side bypass installation. • New, improved wicking and
- Placement: Wall Mount
-
Supplier: Smart Fog
Description: For larger applications or humidity needs, we present the MS100. This model was engineered for complex, large-scale humidity control applications, such as dust suppression and Greenhouse/Nursery Operations over 10,000 sq feet. Utilizing our unique double cooling technology that combines evaporative
- Output Capacity: 13 Pounds / Hour
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Ceiling Mount, Free Standing, Portable, Wall Mount
- Water: Deionized / Demineralized, Raw / Tap, Softened
-
Supplier: Smart Fog
Description: no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts ES100-1 Standard Capacity:1.5GPH ( 14 lb ) Minimum Temperature:50°F Compressed Air requirement: 2 CFM @ 90 psi Energy consumption:0.2 kW @ maximum capacity Advantages Maintenance free, no moving
- Power Demand: 200 watts
- Steam Pressure: 90 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling, Wall Mount
-
Supplier: Smart Fog
Description: following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts TS100-1 Capacity: 0 to 1.5GPH Minimum
- Steam Pressure: 100 to 150 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling
- Water: Deionized / Demineralized
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA and UL Standard for Humidifiers. It is the fourth edition of CSA C22.2 No. 104, superseding editions published in 2001, 1993, and 1983, and the fifth edition of UL 998. Scope 1.1 These requirements cover humidifiers rated 600 V or less, and intended
-
Supplier: Viconics Technologies Inc.
Description: control logic provides an exceptional balance between user comfort and energy efficiency. Installation and commissioning cost reductions are realized through the integration of two devices into one simple to install, aesthetically pleasing wall device. The VT76X7 series, in addition to
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller, Humidity Controller
- Control: Limit / Set Point Control, PID Control
-
Supplier: Nortec
Description: Wall mounted water and compressed air nozzle system, features, automatic self-cleaning operation, suitable for all water types, easy installation
- Primary Voltage: 110 to 120 volts
- Power Demand: 20 watts
- Output Capacity: 14 to 28 Pounds / Hour
- General Technology: Nozzle
-
Supplier: Nortec
Description: Multifunction alphanumeric graphic backlit display with keypad programming, P+I(Proportional and Integral) Auto-Adaptive control system, Modulationor On/off control capability, IndependentOn/Off control 'Security Loop', Limited Capacity manually adjustable 20 - 100%, Disposable cylinder has
- Primary Voltage: 110 to 120 volts
- Power Demand: 1,699.999999999997 watts
- Output Capacity: 1 to 5 Pounds / Hour
- Features: Diagnostics, Integral Control Panel, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: DRI-STEEM Corporation
Description: The Ultra-sorb steam dispersion panel established industry standards for meeting short absorption requirements. Ultra-sorb performs to guaranteed non-wetting distances and can be installed within inches of downstream devices without condensation worries. It can be factory assembled for easy
- Output Capacity: 0 to 1,610 Pounds / Hour
- Steam Pressure: 5 to 50 psi
- Features: Other
- Placement: Wall Mount
-
Supplier: DRI-STEEM Corporation
Description: The Ultra-sorb steam dispersion panel established industry standards for meeting short absorption requirements. Ultra-sorb performs to guaranteed non-wetting distances and can be installed within inches of downstream devices without condensation worries. It can be factory assembled for easy
- Output Capacity: 0 to 4,000 Pounds / Hour
- Steam Pressure: 1 to 50 psi
- Features: Other
- Placement: Wall Mount
-
Supplier: Nortec
Description: Integrated in-space distribution system for electrode steam units
- Primary Voltage: 24 volts
- Output Capacity: 1 to 8 Pounds / Hour
- General Technology: Electric Steam
- Features: Self-contained
-
Supplier: Nortec
Description: Multi function, backlight, LCD graphic display with keypad programming and adjustment, Total Control technology with standard BMS communication interface for remote monitoring and control via Modbus, Keep warm function allows the water temperature in the cylinder to be maintained at 160F (70C) for
- Primary Voltage: 208 to 600 volts
- Power Demand: 6,800.000000000004 watts
- Output Capacity: 4 to 20 Pounds / Hour
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Remote Communications, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: Honeywell International, Inc.
Description: OUTDOOR SENSOR, MOUNTING HARDWARE INCLUSIONS/FEATURES RETURN DUCT/WALL MOUNT MOUNTING TYPE HUMIDIFIER/DEHUMIDIFIER USED WITH 10 TO 90 PERCENT RH HUMIDITY RATING 1 SENSOR(S) MANUAL HUMIDIFICATION/DE-HUMIDIFICATION CONTROL SWITCHING ACTION HUMIDIPRO[TM] BRAND
-
Supplier: ASME
Description: This Standard covers plumbing supply fittings and accessories located between the supply stop and the terminal fitting, inclusive, as follows: a) automatic compensating valves for individual wall-mounted showering systems; b) bath and shower supply fittings; c) bidet supply fittings; d)
-
Supplier: ASME Standards and Certification
Description: This Standard covers plumbing supply fittings and accessories located between the supply stop and the terminal fitting, inclusive, as follows: a) automatic compensating valves for individual wall-mounted showering systems; b) bath and shower supply fittings; c) bidet supply fittings; d)
-
Supplier: Environics, Inc.
Description: provides an independent check on the MFC performance. Each MFM is also calibrated at 11 points with linear interpolation applied. The system is manufactured in a NEMA 4 wall mount enclosure, with internal electrically grounded aluminum panels for support and a clear polycarbonate door
- Body Material: Aluminum, Stainless Steel
- Application: Gas
- Features: Other
-
Supplier: Air Innovations LLC
Description: The Wine Guardian ductless split wine-cellar cooling unit is an entirely new, cutting edge system. It’s versatile enough for either surface mounting or space-saving through-the-wall mounting, while providing the flexibility of a split system. If you are the owner of a small wine cellar but
- Cooling Capacity: 250 to 2,869.9999999999995 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: E+E Elektronik
Description: EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio. Various models are available including
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 356 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: practically free of microorganisms. Standard Applications Microbiological media and reagents Solutions for chemical analysis and synthesis Histology ELISA, RIA Buffers and pH solutions Feed water for laboratory devices, such as autoclaves, glassware washers, humidifiers, water baths etc.
- Market: Food / Medical / Sanitary, Other
- Removal Application: Precious and Heavy Metals
-
Supplier: CSA Group
Description: connectors, this Standard forms a series to cover plumbing fittings. Scope 1.1 This Standard covers plumbing fittings, including the following: a) automatic compensating valves other than those for individual wall-mounted showering systems; b) solenoid valves; c) temperature-actuated in-line
-
Supplier: CSA Group
Description: Standard applies to roof- and wall-mounted power ventilators; exhaust and filter units consisting of an air-circulating fan and a mechanical filter; fans for use in unattended areas; clothes dryer booster fans for use in the exhaust duct of household clothes dryers; blowers intended for
Find Suppliers by Category Top
Featured Products Top
-
levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable. The humidification option is rear panel mounted and consists of a humidifier and a 250m (read more)
Browse Humidifiers (industrial) Datasheets for Environics, Inc. -
Understanding the Basics of Nafion-Based Gas Humidification Maintaining control over the humidity levels of gas streams is crucial in the realm of (read more)
Browse Humidifiers (industrial) Datasheets for Environics, Inc.
More Information Top
-
New Spray Humidifier
Directional outlets on the top of the wall - mounted humidifier spray a fine mist that rapidly evaporates raising the humidity to the required level.
-
Randomized controlled trial on postoperative pulmonary humidification after total laryngectomy: External humidifier versus heat and moisture exchanger
To improve compliance and comfort, therefore, it would be beneficial to be able to use another means to humidify the lower airways immediately postoperatively, independent of a wall - mounted humidifier .
-
Building related illness
The authors investigated a print works where the humidity was controlled by small wall mounted spinning disc humidifiers .
-
04.03.09 -- Dow Completes Acquisition Of Rohm And Haas
JS Humidifiers is launching a new wall - mounted spray humidifier ideal for small textile processing areas up to 1,000m3 .
-
Amoebae and humidifier fever
The previous outbreak was due to small wall - mounted spinning disc humidifiers .
-
Developing Innovative Wall Systems that Improve Hygrothermal Performance of Residential Buildings
Each room includes an electric unit heater, wall mount air conditioner and humidifier .
-
A comparison of the rate of bacterial contamination for prefilled disposable and reusable oxygen humidifiers.
Prefilled disposable oxygen humidifiers and reusable oxygen humidifiers were attached to each wall - mounted oxygen outlet using a 2-way connector.
-
CR4 - Thread: Debris Control and Particles Suspended in Air
A less expensive way (if you have the space available) is to mount ultrasonic humidifiers in the room (maybe on wall shelves) and control their power supply with the sensor noted above.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0194.pdf
• HE360A Humidifier includes a convertible humidity control that mounts on the wall or duct for more flexibility.
Indicates content that may require registration and/or purchase.