-
Supplier: Envirco
Description: (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Optional Features Roomside Replaceable Filter (RSR) Roomside Replaceable Filter and Motor Assembly (RSRE) Roomside Replaceable Filter, Motor Assembly, and
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: Envirco
Description: Impeller High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Walkable plenum (excluding pre-filter), rated to 250 lbs. Snap-in 20 x 20 washable pre-filter Manufactured to IEST recommended
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Replaceable Filter Media
-
Supplier: Envirco
Description: microprocessor High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to
- Construction: Fan Filter
- Features: HEPA / ULPA Filter, Pleated, Replaceable Filter Media
-
-
Supplier: TTG Inc.
Description: Our polyester spunbond pleated line of vacuum filtration media allows bagless vacuums to collect dust without returning it to the air. Our HEPA grade laminates provide end users with a re-generable, washable filter that protects people and equipment with each use. Our membrane
- Construction: Filter Mat
- Features: HEPA / ULPA Filter, Pleated, Reusable / Washable
- Media Type: Poly / Cotton Nonwoven Media, Polyester
-
Supplier: Sentry Air Systems, Inc.
Description: depending upon the application. This mist collector utilizes a triple filter setup featuring the unique washable mist pre-filter, activated carbon pre-filter, and choice of main filter including HEPA filter and ASHRAE filter. The Model 300 Mist
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 350 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: mounting brackets and washable mist filter Optional: Variable Speed Controller (115V only) and hour counter Reliable, low maintenance operation Quiet & low power consumption Sturdy construction Long filter life Lightweight and easy to install Simple, quick “no tool”
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 100 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: only), mounting brackets, and washable mist pre-filter. Optional: Magnehelic Gauge Air Volume: up to 950 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Airflow: 700 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: only), mounting brackets, and washable mist pre-filter. Optional: Magnehelic Gauge and hour counter Air Volume: up to 700 CFM (high) and down to 50 CFM (low) Quiet, reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool”
- Airflow: 950 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Cold Catalyst Filter: catalyzes of formaldehyde, benzene, TVOC Honeycomb Activated Carbon Filter: rapid adsorption of odor, decomposition of formaldehyde, benzene, ammonia, second-hand smoke Sterilizing Filter: eliminates floating dust particulates, acarid, microorganism
- Air Flow Volume: 509.91790321758197 m³/hr
- Technology: Adsorbtion, Activated Carbon, HEPA Filter, Portable
- Application: Industrial
-
Supplier: Filter 1 Clean Air Consultants
Description: With the vertical oil mist design the primary filter bag pockets are suspended in the vertical position for optimal drainage of the collected coolant mist. For average machine shop operations the primary filter should last one year. Features 95% ASHRAE Primary Filter 3 Phase
- Efficiency: 65 to 95 %
- Airflow: 2,500 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Airflow Systems, Inc.
Description: 3-phase only Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. After-Filters:(2) 4 inch 99.97%
-
Supplier: Hale Engineering Company, Inc.
Description: Clean Bench CLEANBENCH - CLASS 100 - FULL EXHAUSTING 1) Top mounted fan/filter module - Constructed of 16 ga, white epoxy painted steel - Direct drive motor blower w/ (1) 1/2 HP, 110V, motor & electronic speed control developing 1200 CFM to twice the clean hepa filter SP,
- Air Cleanliness Class: Class 100 (ISO 5)
Find Suppliers by Category Top
More Information Top
-
Tanks Focus Area site needs assessment FY 1998
Schedule Requirements: The washable HEPA filters shall be ready to deploy in FY-98.
-
ALTERNATE HIGH EFFICIENCY PARTICULATE AIR (HEPA) FILTRATION SYSTEM
â Other than discussions about the washable HEPA filter project, some “off-line” discussions were held about the need for a microfiltration system for dewatering sludge in the HLW tanks prior to vitrification.
-
Review of FY 2001 Development Work for Vitrification of Sodium Bearing Waste
The evaluation of secondary wastes (Ref. 20) recommended replacing the in-cell HEPA filters with washable HEPA filters .
-
Secondary Waste Considerations for Vitrification of Sodium-Bearing Waste at the Idaho Nuclear Techology and Engineering Center FY-2001 Status Report
In-situ washable HEPA filters offer the best option for this unit operation (HEPA set #1).
-
Tanks Focus Area (TFA) Site Needs Assessment FY 1999
Site Need ID: SR99-2027 Site Need Title: Demonstrate Alternative Filtration Technologiesto Replace HEPA Filters Need Summary: Washable HEPA filter technology is required to increasethe life of HLW tank HEPA filters and to reduce the solid waste volume associated with spent paper …
-
TFA FY00-FY04 Multiyear Program Plan
SRS has a specific need for washable HEPA filter technology to increase the life of HLW tank HEPA filters and to reduce the volume of solid waste associated with the spent filters.
-
Testing and Disposal Strategy for Secondary Wastes from Vitrification of Sodium-Bearing Waste at the Idaho Nuclear Technology and Engineering Center
In-situ washable HEPA filters offer an option for treatment of HEPA filter set #1.
-
Testing and Disposal Strategy for Secondary Wastes from Vitrification of Sodium-Bearing Waste at Idaho Nuclear Technology and Engineering Center
In-situ washable HEPA filters offer an option for treatment of HEPA filter set #1.
-
Experimental Investigation of In Situ Cleanable HEPA Filters
Testing was conducted to determine the feasibility of washing HEPA filters in situ after becoming plugged with the simulated solutions found in the HLW tanks.
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
13 Surf Wash : HEPA filter replacement ($ .
Indicates content that may require registration and/or purchase.