Products/Services for Washing Machine Vibration Absorbers
-
Vibration Isolators and Machine Mounts - (439 companies)The vibration isolators and machine mounts product area includes a wide range of devices used to keep machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration. When specifiying vibration... -
Screw Machine Shops - (553 companies)Screw machine shops provide high-volume manufacturing of screws and other turned or threaded parts from metals, plastics, and composite materials. Image Credit: Vallorbs Jewel Company | CM International Industries | Seward Screw Products, Inc. Screw... -
Vibration Sensors - (253 companies)...however subtle and unnoticed by human senses -- is a telltale sign of machine condition. Abnormal vibration indicative of problems with an industrial machine can be detected early and repaired before the event of machine failure; because such a failure... -
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide... -
Vibration Transmitters - (42 companies)Vibration transmitters provide electrical outputs that are proportional to vibration inputs. They are used during predictive maintenance in order to reduce unexpected machine failure. Image credit: Meggit Sensing Systems / Wilcoxon Research... -
Vibration Measurement Instruments and Vibration Analyzers - (358 companies)Learn Engineering / CC BY 3.0. Vibration analysis is used to detect early precursors to machine failure, allowing machinery to be repaired or replaced before expensive failure occurs. All machines vibrate and have a 'signature' which changes...
-
Parts Washing Services - (105 companies)Parts washing services remove grease, oil, dirt, soot and other contaminants from surfaces. They perform processes such as blasting, thermal cleaning, degreasing, oxygen cleaning, pickling, spray washing, immersion washing, mass finishing, stripping...
-
Industrial Floor Mats - (476 companies)...the buildup of static electricity. Bath mats and shower mats are designed to absorb and/or protect against water in hygienic and cleanroom baths and showers. Chair mats are protective mats placed over carpeting to prevent office chairs from rolling or moving...
-
Hand Washing Stations - (27 companies)Hand Washing Station are stations where a worker or patron can clean and sanitize their hands. These stations are complete assemblies with dispensers and in many cases storage for clean and grey water. Hand washing station are stations where...
-
Shower and Eye Washing Stations - (164 companies)Shower and eye washing stations are used for hand washing and emergency eye and body washing in laboratory, industrial or factory environments. Image Credit: Global Equipment Company. Shower and eye washing stations are used for hand washing...
Product News
-
Enidine Inc.
Custom Shock Absorbers ITT Enidine Inc. manufactures custom shock absorbers to match your specifications. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products complement Enidine's existing shock and vibration isolation offerings, enabling Enidine to become your single source for shock and vibration attenuation. Applications include business machines, industrial equipment... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Elastomeric Absorbers Elastomeric Absorbers. Often, when radio frequency sources are located inside a shielded cavity, the RF energy can resonate within the cavity, and interfere with the signal or create crosstalk with other adjacent elements. Microwave absorbers can be strategically placed within the cavity or housing to attenuate resonances and eliminate crosstalk. Broadband, magnetic RF absorbers such as C-RAM, RGDS, GDX or GDSS can be used for this purpose. C-RAM FLX is a tuned narrowband resonant absorber... (read more)Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Links-Japan, LLC
Powerful Vibration Isolation for Big Machines Layered Type Designed for Anti-Vibration Use with Large Equipment. "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Tronics Microsystems
Vibration Sensors for Machine/Asset Monitoring Tronics Microsystems, expands into vibration sensor solutions, targeting process and asset monitoring to support predictive maintenance and industrial IoT applications. This strategic development represents a major milestone in the company 's evolution and underscores its dedication to driving the digital transformation across industrial sectors. For over two decades, Tronics has pioneered in delivering high-performance MEMS inertial sensor solutions for precise motion sensing, positioning... (read more) -
Imao-Fixtureworks
Prevent Vibration & Improve Machining Accuracy Prevent Vibration & Improve Machining Accuracy with Spring Loaded Work Supports. Spring loaded work supports provide quicker and more secure support than conventional screw jacks. They feature a spring-loaded plunger that automatically adjusts to proper height when a workpiece is put into place, saving valuable time and increasing machining accuracy. Other main features include: Quick and easy locking - Lock support plunger into place with a simple turn of the handle, tightening of screw... (read more)Browse Work Supports and Fixture Jacks Datasheets for Imao-Fixtureworks -
Tronics Microsystems
Continous Monitoring of Machine Vibrations w/VIBO Vibration sensor with edge processing capabilities designed for predictive maintenance and advanced condition-based monitoring. VIBO is a high bandwidth MEMS vibration sensor that enables continuous monitoring of machine vibrations. Embedded in spindles, motors, pumps, fans, gearboxes, compressors, or generators, VIBO detects early signs of failure such as imbalance, misalignment, bearing and gearing issue. Applications. * Vibration monitoring. * Critical machinery health monitoring... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
GGB
Shock Absorber Bearings for Suspension environmental, and economic demands. In both passenger and commercial vehicles --including motorcycles, three-wheelers, and bicycles --shock absorber bushings must consistently perform under extreme conditions, from side loads and vibration to contamination and oil exposure. At GGB, we specialize in advanced strut bushings and shock absorber bearings, offering a range of tribological materials and solutions tailored to diverse vehicle types and road conditions --whether highways, sandy terrain... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
KINTEP NEW POWER
Coal Washing & Sand Washing Water Treatment error. The system runs reliably 24/7 with minimal operator intervention. Optional automatic filter cloth washing function available. Compact, Skid-Mounted Design: Drastically reduces the footprint and simplifies installation. The pre-assembled unit is easy to transport and can be flexibly relocated as factory layouts change. High Efficiency: For inorganic sludge, 1 m ^2 of filter press area produces approximately 1.5 m ^3 of sludge cake per 24 hours. For organic or mixed sludge, each filter press... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Enidine Inc.
PET Blow Molding Shock Absorbers Enidine is the OEM supplier of choice for many of the world 's major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell " molds and stretch rods from high impact forces and cycle rates. Unparalleled 20-million cycle life technology. Proven in customer field tests to perform 4X longer than conventional shock absorbers. Operating temperature range of -20 o to 210 oF (-30 o to 100 oC). Optimized P.E.T. production throughput. Minimized... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Shock Absorbers and Rate Controls by Enidine Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
-
Functionalized Polymeric Materials in Agriculture and the Food Industry
Magneto-rheostatic fluids are being developed for use in car shock absorbers , damping of washing machine vibration , prosthetic limbs, exercise equipment, and surface polishing of machine parts.
-
Vibration reduction in vertical washing machine using a rotating dynamic absorber
Keywords Vibration absorber Á Rotor dynamics Á Washing machine Á Unbalance response Á Vibration control .
-
Mechatronic modeling and control of a lathe machine equipped with a MR damper for chatter suppression
MR dampers have been used for vibration reduction in many mechanical systems such as vehicle suspension system [7], washing machine base [8], and shock absorbers [9].
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
A list of devices that utilize MR fluids is continually expanding and includes vibration isolators, shock absorbers , brakes clutches, etc., can be found in Ref. [ 2 ] . This study aims at the design, fabrication and characterization of a MRF damper with possible application in front-loading washing machines .
-
Car Wash Machine - Car Wash Machine Manufacturers, Suppliers (Page 8)
Precisely calculated secondary balance weight, high-strength damping spring and car level special shock absorber form unique non-uniform weight lower suspension structure, which easily dissolves vibration ,... [ Related Keywords : washer extractor, Central laundry equipment, Commercial washing machine , XGQ 25kg ] .
-
Smooth operator | News | The Engineer
… engineers are incorporating MR technology into buildings and bridges to work similarly to an automotive shock absorber . Other applications developed by the Lord corporation include control-by-wire, automotive primary suspensions, washing machine vibration detection, passenger protection systems as a component in airbag systems, steering column dampers, seatbelt retractors and bumpers.
-
Turkey Steel Bearing, Turkey Steel Bearing Manufacturers
475 mm diameter inside drum 304 kalite paslanmaz krom 304 Stainless steel outside drum 1000rpm/hr. extruding speed 7,5kw engine power Vibration preventer shock absorber system Out of balance bedding system High... [ Related Keywords : Carpet Extraction, Carpet Extraction Machine , Carpet Cleaning, Carpet Washing ] .
-
Dubbel
… stores Y 9 pulsation H 8 to higher order X pulsing method V 41 -, room pointer modulation V 42 -, undershoot method V 41 powder … … works R 35 -, three- machine -set R 36 -, energy … … Q 54 -, wheel sonic absorber Q 55 wheel rotation … … working process P 54 real gas factor D 10, automation devices rechnergestützte by water vapor D 10 …
-
Progress in Automation, Robotics and Measuring Techniques
Milecki, A., Hauke, M.: Application of magnetorheological fluid in industrial shock ab- sorbers . Buśkiewicz, J., Pittner, G., Barczewski, R.: Numerical and experimental vibration analysis of domestic washing machine drum.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4579/1/Emma_Louise_Worthington_Thesis_2010.pdf
Vibration : Car engine compartment, Trains, Ships, Helicopters, Bicycle, Aircraft wings, Bridges, Kerbsides, Floors (offices, train stations, nightclubs), Speakers, Window panes, Walls, Household appliances (fridges, washing machines , microwave ovens), Pumps, Motors, Compressors, Chillers, Conveyors. Others mechanical sources: Acoustic, Shock absorbers , Vehicle braking, Blood pressure, Chest expansion from breathing, Vehicles passing over/by …
Indicates content that may require registration and/or purchase.