Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Industrial
Description: Water-based, pressure sensitive adhesive LOCTITE® AA 40-514A™ is a water-based, pressure sensitive adhesive suitable for bonding fibrous glass, jute, and other types of lightweight insulation to ductwork and to housings for air
- Viscosity: 300 cP
- Features: Contact / Pressure Sensitive (PSA)
-
Supplier: Titebond
Description: in place carefully because they will not slide. Roll within 12 hours. Allow adhesive to dry well before exposing installations to cleaning water. Cleanup Clean tools and excess adhesive with water while wet. If adhesive has dried, use mineral spirits or equivalent
- Features: Contact / Pressure Sensitive (PSA), Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE® PS 9627 is a general purpose, pressure sensitive acrylic for bonding plastics. High tack and high solids offer quick processing and adhesion to many substrates.
- Viscosity: 2,000 cP
- Features: Contact / Pressure Sensitive (PSA)
-
-
Supplier: Cattie Adhesive Solutions
Description: pressure is applied or the application temperature is too low, bonding problems such as adhesive creep, bubbles or detachment can occur. PSA’s are not true solids, so the strength of pressure sensitive adhesive decreases when the temperature is increased.
- Viscosity: 4,000 cP
- Use Temperature: 325 to 375 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE AV 452A known as DORUS PL 452A. Water-based pressure sensitive liquid adhesive suitable for bonding fibrous glass, jute and other types of lightweight insulation. AQUENCE® AV 452A (DORUS PL-452A) is a white, outstanding, water-based,
- Viscosity: 300 cP
- Features: Contact / Pressure Sensitive (PSA)
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE® AV 7584 BLACK is a flame-retardant, water-based, pressure sensitive adhesive designed for use in high speed lamination of flexible air duct core. It is a UL Recognized Component and produces laminates that are soft and pliable. It exhibits excellent
- Features: Contact / Pressure Sensitive (PSA)
-
Description: 3M™ Fastbond™ Contact Adhesive 2000NF Blue is a water-dispersed, high solids, activated adhesive. Provides immediate bonding and handling strength bonds flexible polyurethane and latex foams, plastic laminate, wood, plywood, without forced drying equipment.
- Viscosity: 200 to 750 cP
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Two Component System, Water Based / Latex Dispersion
- Substrate Compatibility: Metal, Plastic, Porous Surfaces, Wood / Wood Product
-
Description: 3M™ Fastbond™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking to hold seams and curves within 15 seconds and foam-tearing strength after
- Viscosity: 10 to 40 cP
- Industry: Aerospace, OEM / Industrial
- Features: Contact / Pressure Sensitive (PSA), Single Component System, Water Based / Latex Dispersion
- Substrate Compatibility: Metal, Plastic, Porous Surfaces, Wood / Wood Product
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: pressure-sensitive Type adhesive tape, etc., used for sealing boxes, available in natural kraft paper and white kraft paper.
- Thickness: 0.004724409448818898 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 4560 is a general purpose latex binder of low stiffness. It dries to form a soft but tough film. Its softness makes it excellent for applications requiring flexibility, adhesion, and excellent water resistance. Markets Utilized In Adhesives Featured Applications Pressure
- Application: Adhesives
- Material Type: Styrenics
-
Supplier: Mallard Creek Polymers, Inc.
Description: Adhesives Featured Applications Construction Adhesives Laminating Adhesive Pressure Sensitive Adhesives
- Viscosity: 100 to 500 cps
- Application: Adhesives
- Material Type: Styrenics
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of grit, lumps, or undissolved matter in water-borne adhesives such as starch, dextrin, casein, resin base, and other liquid adhesives, excluding mastics and pressure sensitive adhesives. It is intended to
-
Supplier: ASTM International
Description: This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It includes provisions for adhesive selection based on satisfactory machining
-
Supplier: ASTM International
Description: This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It includes provisions for adhesive selection based on satisfactory machining
-
Supplier: Ellsworth Adhesives
Description: 3M Fastbond 49 is a one component, water based, pressure sensitive, fast tacking adhesive used for bonding lightweight materials like felt, shoddy, fiberglass insulation, paper, and other materials to metal and many other surfaces. 5 gal Pail.
- Viscosity: 200 to 3,000 cP
- Cure / Technology: Single Component System
- Substrate Compatibility: Textiles / Fabrics
-
Supplier: LexJet Corporation
Description: SEAL Print Mount Removable Adhesive is a clear, permanent/removable pressure-sensitive mounting adhesive that is ideal for all print media. The permanent side bonds firmly to the print while the removable side provides a secure bond to floors or other surfaces, but allows
-
Supplier: LexJet Corporation
Description: SEAL Print Mount Removable Adhesive is a clear, permanent/removable pressure-sensitive mounting adhesive that is ideal for all print media. The permanent side bonds firmly to the print while the removable side provides a secure bond to floors or other surfaces, but allows
-
Supplier: Ellsworth Adhesives
Description: 3M Fastbond 49 is a high efficiency water based, one component, fast tacking, pressure sensitive adhesive utilized for the bonding of lightweight materials such as paper, shoddy, felt, fiberglass insulation, and other materials to metal and various other surfaces.
- Viscosity: 200 to 3,000 cP
- Cure / Technology: Single Component System
- Substrate Compatibility: Textiles / Fabrics
-
Supplier: Can-Do National Tape
Description: Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic based pressure sensitive adhesive and protected by a 78# BDK
- Features: Double-Sided Adhesive
- Materials of Construction: PET / Polyester
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Cattie Adhesive Solutions
Description: Hot Melts & Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS Cattie Adhesive Solutions offers a Complete line of high quality Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for BOOKBINDING & GRAPHIC ARTS applications. For more
- Use Temperature: 325 to 375 F
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
- Features: Contact / Pressure Sensitive (PSA), Other, Thermoplastic / Hot Melt
- Industry: OEM / Industrial
-
Supplier: Intertape Polymer Group, Inc.
Description: Coarse crepe paper masking tape with pressure-sensitive rubber adhesive. Good adhesion and holding properties. Clean, easy removal. Resists wet sanding. Compatible with both water and solvent-based paints. Temperature resistant up to 175°F (80°C) for 30 minutes.
- Backing: Paper
- Adhesive: Rubber
- Features: Single-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: Packaging premium grade flatback paper tape for splicing and hand and machine carton sealing applications, and general purpose applications where a thick paper tape is necessary. FP 202 is constructed with a heavy duty kraft backing coated with a high-tack rubber-based adhesive, giving
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0075 inches
- Peel Strength / Adhesion: 3.9375 lbs/in
- Temperature Resistance: 10 to 82.22222222222221 C
-
Supplier: Intertape Polymer Group, Inc.
Description: An aqua colored, conformable saturated crepe paper masking tape with pressure-sensitive rubber adhesive. Good adhesion and holding properties. Clean, easy removal. Resists paint flaking and wet sanding. Compatible with both water and solvent-based paints. UV
- Backing: Paper
- Adhesive: Rubber
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Description: Patco 168-68 PVC Automotive High Temperature Fineline Masking Tape. PVC film with rhigh temperature rubber-based pressure sensitive adhesive. Applications Automotive OEM fineline and bulk masking. Diecut and kiss-cut masking shapes. Short-term outdoor masking. Features &
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 10 to 137.77777777777777 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: permanent hold you expect with a solvent-free, water-based, permanent adhesive that has a less astringent smell than many solvent-based sheathing tapes - a refreshing change for a long day on the jobsite.
- Width: 2.3622047244094486 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -10 to 80 C
-
Supplier: Can-Do National Tape
Description: Kraft Paper Tape, CDNT 5342 CDNT 5342 Kraft Flatback Paper Tape. General purpose tape for a variety of substrates. Very high adhesion and Kraft flatback paper with synthetic rubber-based adhesive. ASTM D 6123/D 6123M-97 (2012), Type II Strong, flexible and conformable backing. High
- Width: 2 inches
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: BCI26-75377 is a .375 inch thick, flexible open cell foam tape. It is single coated with high-tack, permanent, rubber-based, pressure-sensitive adhesive. This tape exhibits a superior balance of tack, peel, and holding power on a wide variety of surfaces. BCI26-75127 is
- Thickness: 0.375 inches
- Peel Strength / Adhesion: 8 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: IPS Limited
Description: Excellent temperature resistance (about 482° F / 250° C for 5 seconds No adhesive transfer Pressure sensitive silicone adhesive Applications: Hot Air Leveling (also see HAL Economical Masking Tape and CM8R Premium Deer®Brand) Wave Soldering (also see Polyimide, CM8R
- Temperature Resistance: 250 C
- Features: Removable, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: profile can be designed to meet customer’s needs. Soft, Low force to compress, from low density (~130 kg/m³) Water and air sealing properties with skin layer and cell structure. Elastometric properties, low compression set at high temperature. Pressure-sensitive adhesive
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Pexco
Description: applications. Options available in both sponge or dense forms Customization: Color-matching, pressure-sensitive adhesive, cutting, slitting, vulcanization, and other product finishings available.
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Semiconductors / ICs
- Material Type: Dielectric / Electrically Insulating, Optical Grade
- Form / Shape: Extruded Profile
-
Supplier: FX PCB Co., Ltd.
Description: are typically used as reinforcement ribs in flexible PCBs. They are attached to the flexible circuit using pressure-sensitive glue or thermal bonding (PSA). The stiffener’s main purposes are to reinforce the solder joints, improve the circuit board’s wear resistance, and minimize
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
LUCANT™, a hydrocarbon-based synthetic oil having no polar groups, is a co-oligomer of ethylene and -olefin. The material boasts excellent resistance to heat and cold and low dependence of viscosity on temperature. This co-oligomer has a number of distinctive (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
production rates and cost efficiencies. Silicone Bectron® SA 70 Series Silicone Adhesives A one-part condensation cure family of adhesives designed for corrosion-sensitive devices in electronics. These products (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
filtration of water, beer, wine, and soft drinks Chemical Processing — Filtration of solvents, acids, bases, and industrial chemicals (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
chemical plants, for example, acidic or alkaline sludges can corrode metal-based sensors, leading to measurement deviations. Pressure fluctuations Doppler flowmeters are frequently used in applications with pulsating flows. The resulting rapid pressure (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
, potting, etc. A wide variety of pressure sensitive adhesive backings to choose from Custom mounting of heaters to heat sinks Fabrication of customer specified heat sinks (read more)
Browse Industrial Heaters Datasheets for Flexible Circuit Technologies, Inc. -
nickel-based bonding technology, eliminating the risk of copper contamination and ensuring compatibility with sensitive fluids. The fully stainless construction makes it ideal for aggressive media, deionized water, and applications where strict cleanliness standards are required. Key (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Testing Extreme cold-heat cycle, Sand blasting, Salt water, Adhesive test Specification Testing (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
. ABLE INC/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Best Top 10 Hot Melt Adhesives Glue Manufacturers In China
Hot melt adhesives are solid formulations that are thermoplastic polymer based. There are no solvents or water involved. These hot melts are available in a solid state when at room temperature. They get activated by heating above the softening point. This is usually 50-160 degrees. When melted
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
M. R. Rifi, " Water Based Pressure Sensitive Adhesives , Structure vs. Performance", presented at Technical Meeting On Water Based Systems, Chicago, IL, June 21-22, 1978.
-
CR4 - Thread: Double Adhessive Sheet for Bonding PTFE Sheet
You can use double side self adhesive tape coated with Water Based Pressure Sensitive Adhesives which is compatible with PTFE on one side, and steel on the other side.
-
Development of Recycling Compatible Pressure-Sensitive Adhesives and Coatings
3.1 Description of Section Layout ..................................................................................6 3.2 Optimizing the Monomer Composition of Acrylic Water - based Pressure Sensitive Adhesives to Minimize their Impact on Recycling Operations .................7 3.3 Affect of Amphiphilic Additives on the Behavior of Water-based Acrylic Pressure …
-
Synthesis and Characterization of Water Based Acrylic Pressure Sensitive Adhesive of Surface Protection Tape
• Synthesis and Characterization of Water Based Acrylic Pressure Sensitive Adhesive of Surface Protection Tape p.1785 .
-
Role of operating conditions in determining droplet size and viscosity of tackifier emulsions formed via phase inversion
Water - based pressure sensitive adhesives (PSAs) are widely utilized in labels, tapes, self-adhesive postage stamps, removable note pads, and medical bandages.1 They are for- mulated by combining a tackifier emulsion with a natural or synthetic rubber latex.
-
Composite Pipes Manufacturers, Composite Pipes Product Catalogs Directory
40u Bopp Packing Tape Jumbo Roll Water - Based Pressure Sensitive Adhesive .
-
Scientific.Net: Materials Science
Synthesis and Characterization of Water Based Acrylic Pressure Sensitive Adhesive of Surface Protection Tape .
-
Scientific.Net: Materials Science
Synthesis and Characterization of Water Based Acrylic Pressure Sensitive Adhesive of Surface Protection Tape .
-
Advanced Materials Research
Synthesis and Characterization of Water Based Acrylic Pressure Sensitive Adhesive of Surface Protection Tape .
-
Scientific.Net: Materials Science
Synthesis and Characterization of Water Based Acrylic Pressure Sensitive Adhesive of Surface Protection Tape .
Indicates content that may require registration and/or purchase.