-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white,
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Primers and Adhesion Promoters - 100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal®finish
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Primer
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
-
Description: GENERAL POLYMERS 3460 AquArmor™ WBE is a unique, high solids water-based epoxy used as a primer, binder resin, and/or topcoat for the AquArmor™ floor systems and as a concrete sealer. RECOMMENDED USAGE Binder resin for the AquArmor™ systems and as a concrete sealer
- Wet / Applied Thickness: 0.005 to 0.03 inch
- Features: Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Other, Primer, Sealer / Surface Sealant, Weather / UV Resistant
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: Whitford Corporation
Description: PTFE-conductive primer for reprographic fuser roller.
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Hydrophobic / Water Repellent, Low Friction / Lubricious, Primer, Printing / Screen Coating, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Sanchem, Inc.
Description: SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Water Based
-
Description: DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as
- Wet / Applied Thickness: 0.0034 to 0.0064 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 110 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Wet / Applied Thickness: 0.0005 to 0.0007 inch
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: PPG TrueFinish
Description: Fast dry performance, no heavy metals, low odor
- Coverage: 465.00000000000006 to 529 ft²
- Wet / Applied Thickness: 0.0048 to 0.0055 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 60 to 85 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion)
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: Single component, water based acrylic, adhesion promoting primer
- Coverage: 580.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.0055 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Whitford Corporation
Description: Great water-based primer suitable for all Resilon coatings.
- Cure / Dry Temperature: 68 to 248 F
- Industry: Automotive
- Features: Chemical / Oil Resistant, Primer, Sprayable, Wear Resistant (Abrasion / Erosion)
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Form: Liquid, Water Based
- Industry: OEM / Industrial
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sanchem, Inc.
Description: Safe, effective and economical rust prevention is achieved with SafeGard W. Your shipping packages will be cleaner and more presentable because this water based corrosion preventative leaves a soft translucent non-running oil coating about 1.5 mils thick on the metal surface upon
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
More Information Top
-
Scanning electron microscopy and energy-dispersive X-ray analysis of self-etching adhesive systems to ground and unground enamel
Clearfil SE Bond is a two step self-etching adhesive which is consisted of water based self - etching primer and a bonding system.
-
Clinical investigation of G‐Bond resin‐based adhesive to non‐carious cervical lesions over five years
Influence of application parameters on bond strength of an ‘all in one’ water - based self - etching primer ⁄ adhesive after 6 and 12 months of water aging.
-
Pulpal reactions to two experimental bonding systems for pulp capping procedures.
The other was treatment with an experimental water - based self - etching primer , application of a commercially available bonding agent, and restoration with a commercially available photocuring resin composite (self-etching system).
-
Odontología adhesiva y estudios de la interfase. Una aproximación a la estandarización - E-Prints Complutense
Influence of application parameters on bond strength of an "all in one" water - based self - etching primer /adhesive after 6 and 12 months of water aging. Odontology.
-
LONGEVITY OF RESIN BONDS TO DENTIN
Both systems include a water - and ethanol- based self - etching primer and a filled bonding agent.
-
Influence of water concentration on the etching aggressiveness of self-etch primers to ground primary enamel.
Five hydroxylethyl methacrylate/glycerol dimethacrylate phosphate- based experimental self - etch primers with the same pH (1.1) and different water concentrations (0%, 5%, 10%, 20%, or 40%) were formulated.
-
Influence of water-storage time on the sorption and solubility behavior of current adhesives and primer/adhesive mixtures.
… adhesives comprised three different approaches to bonding to hard tooth tissues: a one-step self-etching adhesive (One-up Bond F), two two-step self - etching primers (Clearfil SE Bond and … … and-rinse systems: a water /ethanol- based (Single Bond) and an …
-
Current aspects on bonding effectiveness and stability in adhesive dentistry
Therefore, the surface should be gently dried until the etched enamel presents its white-frosted appearance and dentine loses its shine and turns dull.34 Interestingly, water - based primers have shown a potential self -rewetting effect on air-dried dentine.
-
Effect of calcium removal on dentin bond strengths.
Middle dentin was bonded with 1 of 3 dentin adhesive groups: a self - etching primer , Clearfil SE Bond (SE); an acetone- based total-etch adhesive, Prime&Bond NT (NT); and an ethanol- and water -based total-etch adhesive, Single Bond (SB).
-
Liners and bases in general dentistry
In contrast, the water - based systems produced a thinner hybrid layer that was less well sealed, thus allowing more microleakage.45 Bonding systems can be divided into ‘ etch -and-rinse’ systems and ‘ self -etching primer ’ systems (available in one …
Indicates content that may require registration and/or purchase.