Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: GRAVITY FED WATER DISTRIBUTION MANIFOLDS FOR TRAP PRIMERS
-
Supplier: SWAN Analytical USA, INC.
Description: Sampling accessory to distribute one sample stream to several instruments. Features One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛" or Swagelok connectors for ¼” tube or
- Supply Ports: 1
- Outlet Ports: 4
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: SWAN Analytical USA, INC.
Description: Sampling accessory to distribute one sample stream to several instruments. Features One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛“ or Swagelok connectors for ¼“ tube or
- Supply Ports: 1
- Outlet Ports: 2
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
-
Supplier: SWAN Analytical USA, INC.
Description: Sampling accessory to distribute one sample stream to several instruments. Features One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛“ or Swagelok connectors for ¼“ tube or
- Supply Ports: 1
- Outlet Ports: 3
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: IMI Bimba
Description: Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source.
- Supply Ports: 1
- Outlet Ports: 2 to 10
- Size: #10-32
- Body Material: Aluminum, Stainless Steel
-
Supplier: Hach
Description: The Water Distribution Monitoring Panel consists of normal water quality parameters that can be used on virtually any finished water application and are useful for monitoring water quality, water security, event detection, operational mistakes and will
- Features and Functionality: Built-in or Self-calibration
- Water Quality Parameters: Conductivity / Dissolved Solids, Oil in Water, Suspended Solids, Turbidity, pH
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: Watson McDaniel Company
Description: The FM/ FSM Manifolds are used for steam distribution to the tracing system and for condensate collection. Typically used in chemical plants, petrochemical plants, textile industries, rubber plants and general industry. Manifolding your distribution and condensate collection
- Outlet Ports: 4 to 12
- Maximum Pressure: 600 psi
- Temperature Range: 508 F
- Size: 1/2", 3/4"
-
Supplier: DME Company
Description: Painted Steel Manifolds: Our painted steel water manifolds help you increase cycles through more efficient water distribution. They help you tidy your hoses while reducing the number of hoses to mold. Mount the manifolds close to your mold for maximum flow
- Supply Ports: 2 to 8
- Maximum Pressure: 1,000 to 3,000 psi
- Size: 1 1/2", 1", 1/2", 3/4"
- Application: Coolant, Water
-
Supplier: Watts
Description: Poly-Alloy CrimpRing™ Manifolds are used to create multiple connections for circuit and branch applications using a single fitting with WaterPEX® pipe. They can be used for master water distribution or as a branch distribution fitting for a remote fixture group.
- Supply Ports: 1
- Outlet Ports: 2
- Features: Other
- General: Parallel
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput,
- Supply Ports: 1
- Outlet Ports: 1 to 4
- Maximum Pressure: 0 to 145.0377 psi
- Application: Food Processing, General Purpose, Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom VMB Valve Manifold Boxes for Enhanced Tool Isolation and Maximum Uptime in Complex Chemical Distribution Networks Custom Valve Manifold Boxes (VMB) serve as the critical distribution hubs within complex chemical delivery networks. In high-stakes environments like
- Body Material: Stainless Steel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 600 psi
- Temperature Range: -4 to 248 F
-
Supplier: Watts
Description: The WPQCM-5 Quick-Connect Multi-Purpose manifold can be used as a stand alone master manifold or as a remote fixture bundle or distribution junction. Can be used with Copper, CPVC and PEX. No tools required to make connections.
- Supply Ports: 1
- Outlet Ports: 5
- Features: Other
- General: Parallel
-
Supplier: General Pump
Description: have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,000 psi
- Size: 1/2"
-
Supplier: General Pump
Description: have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along
- Supply Ports: 2
- Outlet Ports: 1
- Maximum Pressure: 4,000 psi
- Size: 3/8"
-
Supplier: Pneumadyne, Inc.
Description: Manifolds provide a convenient junction point for the distribution of fluids or gases. Simply thread fittings into the ports to produce an organized method of supplying multiple lines from a single source.
- Supply Ports: 2
- Outlet Ports: 4
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: Manifolds provide a convenient junction point for the distribution of fluids or gases. Simply thread fittings into the ports to produce an organized method of supplying multiple lines from a single source.
- Supply Ports: 2
- Outlet Ports: 10
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: Manifolds provide a convenient junction point for the distribution of fluids or gases. Simply thread fittings into the ports to produce an organized method of supplying multiple lines from a single source.
- Supply Ports: 2
- Outlet Ports: 8
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: Manifolds provide a convenient junction point for the distribution of fluids or gases. Simply thread fittings into the ports to produce an organized method of supplying multiple lines from a single source.
- Supply Ports: 2
- Outlet Ports: 6
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to ¼ NPT
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: ASTM International
Description: This specification covers the requirements for polyethylene of raised temperature (PE-RT) plastic hot- and cold-water tubing and distribution systems components made in one standard dimension ratio and intended for specified water service pressures and maximum working
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-300-CCB Physical dimension 2S: W856* D790* H1865 4S: W1050 * D790 * H1865, can be specially customized according to user requirements Control cabinet power supply 220VAC, 50HZ, 25W, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Manifold Boxes (VMB), Chemical Dispensing Units (CDU), and specialized Filling Equipment, all working together to ensure a safe, contamination-free environment. Valve Manifold Boxes (VMB) The VMB acts as the central traffic controller for chemical distribution. It takes a single
- Body Material: Stainless Steel
-
Supplier: ASTM International
Description: This specification covers the requirements, test methods, and markings for crosslinked polyethylene (PEX) tubing with a polymeric oxygen barrier layer, made in one standard dimension ratio (SDR 9), and distribution system components intended for hydronic heating and cooling applications up to
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The water flow is
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: Environics, Inc.
Description: humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: is NIST traceable. The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: dilution. To ensure maximum uptime, Valve Manifold Boxes (VMB) allow for tool isolation during maintenance without disrupting the entire production line. Technically, Jewellok utilizes 316L electropolished stainless steel with a 5Ra surface finish to eliminate particle shedding and
- Body Material: Stainless Steel
-
Supplier: Proceco Ltd.
Description: solution and rinse water for tube flushing. The parts are clamped onto a distribution manifold to flush the interior of the tubes. The tube cleaning system can be configured with optional features and multiple process stages to meet specific customer requirements.
- Machine Type: Spray Washers
-
Supplier: Air Compressors Direct
Description: allow wall, ceiling, or hidden mount •Uses 1/4" NPT to attach your quick release air coupling •Includes a water vapor drain valve & "T" fitting To Complete The System You Will Need: RapidAir System Kit #90500 with manifold, tubing, and connectors
-
Supplier: Spraying Systems Co.
Description: the tapered edge wide angle spray pattern. Mounts on spray manifold or header with overlapping spray patterns for uniform spray distribution across the sprayed area. A large diameter orifice minimizes clogging and maintains an excellent pattern, even as nominal nozzle wear occurs.
- Maximum Pressure: 3 to 60 psi
- Maximum Flow: 65.7267069006198 to 293.9387691339816 GPH
- Material: Brass
- Media: Chemicals, Water
-
Supplier: SAE International
Description: Novel water management and reactant distribution strategies are critical to next generation polymer electrolyte membrane fuel cell systems (PEMFCs). Improving these strategies in PEMFCs leads to higher power density and reduced stack size for vehicle applications, which reduces weight
Find Suppliers by Category Top
Featured Products Top
-
embedded into the PLC logic. Jewellok-engineered systems feature automated leak detection and emergency shut-off protocols that can isolate a section of the manifold in milliseconds. Furthermore, the PLC manages Nitrogen (N2) blanketing for volatile solvents, maintaining an inert environment to prevent (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ensuring stable flow, coolant purity, and energy-efficient circulation between the coolant distribution unit (CDU) and cold plates. At the core of the system is a comprehensive portfolio of high-performance polymer piping, valves, manifolds, and connection (read more)
Browse Plastic Pipe Datasheets for Georg Fischer Piping Systems Ltd -
structural stress on plastic rack manifolds and distribution piping networks. Equipped with a simplified single-cable layout, a dust and water-tight IP68-rated housing, flexible process connections including PP-H spigots, stainless steel tri-clamps, and other options on request, and standard data bus (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
particularly suited for applications involving heavy dust loads and large particulate. This unit operates with centrifugal action between gas stream and liquid and can be designed with either spin vanes or spray manifolds for liquid distribution. High efficiencies are obtained for particles in the (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The background solution was deionized water with. a conductivity of 86 ms/cm. Live THP-1 cells were stained using cell trace calcein. red-orange dye (Invitrogen, Eugene, OR). The stained cell. sample and the 10-mm beads sample were mixed in. a ratio of 1:1. Experimental Setup. The microfluidic
More Information Top
-
Compendium of Low-Cost Pacific Salmon and Steelhead Trout Production Facilities and Practices in the Pacific Northwest.
A water distribution manifold for 10 cfs is provided at the upstream end (Fig. 17) and two 48-inch screened riser drain pipes are .
-
Effect of acclimation temperature on the upper thermal tolerance of Colorado River cutthroat trout Oncorhynchus clarkii pleuriticus : thermal limits of a North...
6, Mixed water delivery line; this line delivers water to the mixed water distribution manifold (9).
-
The Long Baseline Neutrino Experiment (LBNE) Water Cherenkov Detector
(WCD) Conceptual Design Report (CDR)
• Support for the ultra-pure- water distribution manifolds .
-
Direct-contact condensers for open-cycle OTEC applications: Model validation with fresh water experiments for structured packings
The water distribution manifold and free water streams are not accounted for.
-
Operability test procedure [Tank] 241-SY-101 equipment removal system
The Booster Pump Skid Assembly for pressuring the low- pressure side of the Water Distribution manifold .
-
ATLAS liquid argon calorimeter front end electronics
An injection-molded cooling block is used for connecting the rubber water hoses from the water distribution manifolds to the cooling plates of the individual FE boards.
-
Multi-Scale Workstation Improves Synthesis Efficiency
Similar to the water distribution manifold the gas/vacuum distribution manifold allows gas or a vacuum from a single source to be evenly distributed to up to 5 reactions making it ideally suited for both vacuum and gas purging.
-
SIMPLE DESIGN FOR SIMULTANEOUS STEADY‐STATE INFILTRATION EXPERIMENTS WITH RING INFILTROMETERS
The water distribution manifold allows five experiments to be conducted simultaneously.
Indicates content that may require registration and/or purchase.