Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Water conservation: low flow showers and flow restrictors
-
Supplier: Lee Co. (The)
Description: for years as the best way to seal drilled holes. Quick and easy to install, this restrictor eliminates the need for costly assemblies, seals, threads, flow testing, and filter design. The Lee Company 100% flow tests all Lee Jet flow restrictors to two standard
- Orifice Diameter: 0.156 inch
- Maximum Pressure: 3,000 psi
-
Supplier: Lee Co. (The)
Description: to install, this restrictor eliminates costly assemblies, seals, threads, flow testing, and filter design. The Lee Company 100% flow tests all Lee Jet flow restrictors to two standard tolerances, +/- 2% and +/- 5%. Features Type: Single-Orifice Diameter: 0.187
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 3,000 psi
-
-
Supplier: Lee Co. (The)
Description: This single-orifice flow restrictor provides accurate, screened, bidirectional flow in the 90 to 200 Lohm range. The integral screens are machined and drilled from bar stock for maximum strength and erosion resistance. Due to its rugged construction, this restrictor can
- Orifice Diameter: 0.281 inch
- Maximum Pressure: 3,000 psi
-
Supplier: Lee Co. (The)
Description: This single-orifice flow restrictor provides accurate, screened, bidirectional flow in the 200 to 1000 Lohm range. The integral screens are machined and drilled from bar stock for maximum strength and erosion resistance. Due to its rugged construction, this restrictor can
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 4,000 psi
-
Supplier: O'Keefe Controls Co.
Description: The fixed flow rate orifices contain a deformable opening which decreases in size as the pressure differential increases. The design of the unit compensates for pressure differential increase by reducing the area of the orifice resulting in constant flow over the differential pressure
- Maximum Pressure: 150 psi
- Media Temperature: 32 to 160 F
- Material: Brass
- Connection: NPT Female
-
Supplier: Zurn Industries LLC
Description: Zurn Model 112-F105 F Pressure Restricting Fire Hose Valve is a 1-1/2" (FNPT x FNPT) listed standpipe valve for hose stations. It regulates pressure under FLOW conditions only. Pressure at the valve can be adjusted and set in the field while flow testing a standpipe riser. Features And
- Valve Size: 1.5 inch
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Model 112-F105 Pressure Restricting Fire Hose Valve is a 1-1/2" (FNPT x NH) listed standpipe valve for hose stations. It regulates pressure under FLOW conditions only. Pressure at the valve can be adjusted and set in the field while flow testing a standpipe riser. Features And
- Valve Size: 1.5 inch
- Media: Water
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® Flow Regulators Smartflow Flow Regulators provide a unique, leak-free, single-point manual flow control. This regulator incorporates the proven mechanical flowmeter and integral needle valve in a compact design. Very few moving parts improve reliability and leak-free
- Orifice Diameter: 0.25 to 0.5 inch
- Maximum Pressure: 100 psi
- Maximum Liquid Flow Rate: 90 to 4,800 GPH
- Material: Aluminum, Brass
-
Supplier: Zurn Industries LLC
Description: Zurn Model 112-F105 F Pressure Restricting Fire Hose Valve is a 2-1/2" (FNPT x Special Thread) listed standpipe valve for hose stations. It regulates pressure under FLOW conditions only. Pressure at the valve can be adjusted and set in the field while flow testing a standpipe riser.
- Valve Size: 2.5 inch
- Features: Threaded
- Media: Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: applications flow limitations are already standard (e.g. 6 l/min or 8 l/min for faucets). In addition to the constant water supply, the user saves water while keeping the accustomed comfort using washstand or shower. APPLICATIONS solenoid valves sanitary faucets instantaneous
- Maximum Pressure: 14.50377 to 145.0377 psi
- Maximum Liquid Flow Rate: 63.6 to 79.2 GPH
- Media Temperature: 194 F
- Features: Other
-
Supplier: Burger & Brown Engineering, Inc.
Description: Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube™ flowmeters, temperature and pressure gauges, Dr. Eddy® Flowmeter/Turbulent Flow Indicator, Tracer® electronic Flowmeters, and
- Orifice Diameter: 0.25 to 0.5 inch
- Maximum Pressure: 100 psi
- Maximum Liquid Flow Rate: 90 to 4,800 GPH
- Material: Aluminum, Brass
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable flow control by restricting the air exhaust
- Pressure Rating: 174 psi
- Flow (Cv): 9.5
- Media: Air, Water
- Valve Type: Control Valves
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Delta Screens
Description: Header laterals by Delta Screens promote even distribution while also avoiding flow/pressure concentrations. Each header lateral consists of a series of screen laterals connected to a central header to provide uniform flow within a vessel containing treatment media. Header laterals can
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Gemstones have high hardness, wear resistance, corrosion resistance and low friction properties. They are made of artificial gemstone materials and are inlaid with non-ferrous metals and other materials as coats.
- Media Temperature: 3,272 F
- Applications: Nozzles
- Features: Other
- Material: Sapphire
-
Supplier: Watts
Description: Series LF1170, LFL1170 Lead Free* Hot Water Temperature Control Valves are specifically designed for mixing hot and cold water on hot water supply systems. They can be used for a variety of applications to reduce the temperature of the hot water from the system, and are
- Valve Size: 0.5 to 1 inch
- Valve Type: Control Valves
- Media: Hot Water, Water
-
Supplier: Polyguard Products, Inc.
Description: polypropylene filter fabric. The fabric allows water to pass into the drain core while restricting the movement of soil particles which might clog the core. The core allows the water to flow to designated drainage exits. POLYGUARD FLOW 15-P is designed primarily for
- Thickness: 0.375 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Loose Liner / Pre-fabricated
- Features: Other, Specialty / Other
-
Supplier: PressureParts.Com
Description: Garden Hose The Essential Product for Pressure Washing. All Rubber Reinforced Hot Water (160 deg. F) Hose Reinforced hoses for flexibility & strength in all weather Assemblies complete with bend restrictor 5/8" or larger ID for full flow
-
Supplier: DigiKey
Description: One-Way Flow Restrictor, Adjustable Sub-Base Mount
- Valve Size: 0.15625 inch
- Pressure Rating: 3 to 145 psi
- Media: Air, Gas, Water
- Features: Other
-
Supplier: PressureParts.Com
Description: CA Direct Drive Cold Water Washer by MI-T-M Features: Aluminum Lightweight Frame / Corrosion Resistant 1" aluminum tube handles with new handle design for easier pulling 3/16" aluminum base plate and solid full-length axle Performance-Proven engine with Low-Oil protection Direct drive triplex
-
Supplier: PressureParts.Com
Description: CBA Belt Driven Cold Water Washer by MI-T-M Features: Aluminum Lightweight Frame / Corrosion Resistant 1" aluminum tube handles with new handle design for easier pulling 3/16" aluminum base plate and solid full-length axle Performance-Proven engine with Low-Oil protection Two-piece belt guard
-
Supplier: PressureParts.Com
Description: CBA Belt Driven Cold Water Washer by MI-T-M Features: Aluminum Lightweight Frame / Corrosion Resistant 1" aluminum tube handles with new handle design for easier pulling 3/16" aluminum base plate and solid full-length axle Performance-Proven engine with Low-Oil protection Two-piece belt guard
-
Supplier: Quarktwin Technology Ltd.
Description: One-Way Flow Restrictor, Adjustable Sub-Base Mount
- Pressure Rating: 3 to 145 psi
- Media Temperature: 14 to 140 F
- Media: Air
- Features: Other, Threaded
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Badger Meter
Description: contractors can simply attach a portable meter and hose to an idle fire hydrant for a temporary source of water. Built-In Flow Restrictor. Limits the maximum flow of water through the meter. Field Maintainable. Field replaceable handles for easy portability.
- Pipe Diameter: 3 inch
- Liquid Volumetric Flow Rate: 5 to 660 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.011025 to 1.4553 lbs/min
-
Supplier: Protect-Air-by Tri-matic AG
Description: Made of the lead-free brass material Ecobrass/Cuphin® ideal for critical application areas such as drinking water, food industry, medical industry, etc. Conforms to the DIN 50930-6/FDA/EU drinking water directives and other regulations. The use of lead-free materials is growing in
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 145.0377 to 261.06786 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Supplier: RS Components, Ltd.
Description: Polysulphone bodied flowmeters. Open collector (NPN) pulse output proportional to flow rate. Non-metallic fittings, PVDF, available for pure water or aggressive chemicals. Robust sapphire bearings. ½ Inch BSP threads on the 30 l/min model also accepts 15mm Compression fittings (brass
- Maximum Pressure: 217.55655 psi
- Features: Other
- Material: Thermoplastic
-
Supplier: Protect-Air-by Tri-matic AG
Description: The FluidReg® (water) regulator is an independent membrane regulator that can be installed in every compressed air and fluid system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be changed. This ensures that nobody can
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 10 to 18 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements.
- Power Source: 208-230 / 60 / 1, Other Power
- Application: Industrial
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
DFT® silent check valves are known around the world as the valve to use for preventing or eliminating Water Hammer problems (read more)
Browse Check Valves Datasheets for DFT Inc. -
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
without any intrusion into the product flow. Features & Benefits Flush mount sensor forms part of the chute wall Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair Sensor available (read more)
Browse Wastewater Treatment Equipment Datasheets for Arjay Engineering -
Water hammer is a relatively common problem that is often only briefly touched upon in engineering school curriculums. As a result, it is common that the cause and effect of water hammer are not (read more)
Browse Check Valves Datasheets for DFT Inc. -
Learn the Importance of Check Valve Design Flexibility When it comes to the flow of fluids or gasses in the system you are designing, a small change can make a huge difference. To help you evaluate the best solutions for your particular needs, we’ve created (read more)
Browse Check Valves Datasheets for DFT Inc. -
Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements (read more)
Browse Chillers (industrial) Datasheets for Lake Shore Cryotronics, Inc. -
, hair, soap residue, food leftovers, and even tree roots can build up over time and restrict water flow. When the water slows down or stops completely, you have two options: drain clearing or drain cleaning. Although the names are often used interchangeably, they do not mean the same thing (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
reverse flow and water hammer. Its stainless steel construction ensures a long service life. Applications include Liquids, Gases, and Steam For a detailed specification sheet, SCV® Cut Sheet click (read more)
Browse Check Valves Datasheets for DFT Inc. -
parts for corrosive environments Capacitance technology responds to all types of liquids Non-intrusive sensor design does not restrict flow Capacitance technology responds to any liquid type No moving parts Remote alarm unit mounts safely away from pipe (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Check valves are simple components used in a fluid management system that permit the flow of fluid in one direction while preventing backflow in the other. But without proper application and installation, even the most high-quality components can’t perform properly. Download this (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
An Engineer's Guide to Selecting a Flow Restrictor
A flow restrictor is any device that restricts or limits the flow of a fluid --generally a liquid or a gas. Such devices may also be referred to as flow limiters. Calibrated orifices are one example of flow restrictors. They are used in systems we encounter daily. For example, they control how fast
More Information Top
-
Household Adoption of Water-Efficient Equipment: The Role of Socio-Economic Factors, Environmental Attitudes and Policy
In this article, we study the factors driving adoption of four types of water-efficient devices: (1) water-efficient washing machines, (2) low volume or dual flush toilets, (3) water flow restrictor taps or low flow shower heads, and (4) water tanks …
-
Monitoring conservative retrofits in single family buildings
Hot water flow restrictors Storm doors added .
-
AWWA M60 - Drought Preparedness and Response
Subsequent violations are subject to fines, and if still uncorrected, installation of a water flow restrictor at the customer service connection.
-
Energy Sustainability Through Green Energy
For example, water flow restrictor reduces the water consumption and cost effective to be used before building commissioning.
-
Determinants of residential water consumption: Evidence and analysis from a 10‐country household survey
Dummy ¼ 1 for having water flow restrictor taps/low flow shower head, ¼0 if otherwise Rainwater tank .
-
Using water wisely: New, affordable, and essential water conservation practices for facility and home hemodialysis
We measured this generation rate with (1WR) and without (À WR) the inclusion of a permanent in-line 0.8 mm stainless-steel water flow restrictor fitted into the reject water line of the Gambro WRO 95TM R/O .
-
Low Income Consumer Utility Issues: A National Perspective
The appliancepackage includesup to five CFLs, hot water flow restrictors ,pipe insulation andtank wraps asapplicable, along with the replacementof existing refrigerators andfreezerswith high efficiency models.
-
Measured energy savings and economics of retrofitting existing single- family homes: An update of the BECA-B database
Measures offered included: water heating retrofits (tank wraps and water flow restrictors ), insulation for ali areas of the house, furnace replacements and retrofits (electronic igni- tion, setback thermostat, and vent damp,?,rs), storm windows and doors, blower door sealing and caulking and - .
-
Technical evaluation of the susceptibility of safety-related systems to flooding caused by the failure of non-category 1 systems for the San Onofre Nuclear Pow...
The licensee has stated that potential flooding from the failure of a condenser bellows will be mitigated by water flow restrictors in the form of sleeves being installed over the expansion joints.
-
http://www.wcponline.com/pdf/0907WaterMatters.pdf
Although product water flow rates through membranes vary with how full the storage tank is, the flow of reject water through the reject water flow restrictor does not.
Indicates content that may require registration and/or purchase.