Products/Services for Water Trap Silencers
-
Silencers and Mufflers (Industrial) - (292 companies)...separator silencers, and spark arrestors. Filter silencers consist of filters, traps, or screens for removing dust, grit, water or other impurities from the flow of gas or air. Separator silencers include components that physically separate...Type / ApplicationPortInlet Placement -
Cold Traps - (10 companies)...gases, such as vapor from water or solvents. This prevents the vapors from contaminating the vacuum pump and the airstream, which could lead to malfunctions. Cold traps most commonly collect vapor from applications involving rotating discs or vacuum...
-
Steam Traps - (229 companies)...in the trap. The operating unit within the trap, a pressure-balanced disc, or bellows, is filled with a liquid having a saturation temperature slightly below that of water. Bimetallic traps have a metal element with the proper coefficient of expansion... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Vacuum Traps, Getters, and Filters - (88 companies)...trap is a device used to trap particles by freezing them to the walls of a chamber. A liquid nitrogen cold trap is utilized to remove water, acidic, basic, solvent, contaminant rich air streams, or other items that can cause difficulty when introduced... -
Water Quality Testing Instruments - (335 companies)Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement. These instruments provide a standard tool that can be used to collect information from...
-
Water Valves - (606 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
-
Water Heaters - (410 companies)Water heaters are used to transform thermal energy from a fuel source to a stream or reservoir of water. They can be described by their fuel source or may be one of several specific types of heaters. They can be configured to operate in-line...
-
Water Filters - (326 companies)Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
-
Oil in Water Monitors - (71 companies)ISO 15680 - GC determination of [hydrocarbons] using purge-and-trap and thermal desorption. ASTM 7678 - Standard test method for TPH in water and wastewater with solvent extraction using mid-IR laser spectroscopy. Resources. EPA Analytical Method 1664...
Product News
-
Links-Japan, LLC
Eliminate Debris Traps in Ball Transfer Units Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball transfer unit and accumulate inside, potentially causing poor rotation. With conventional ball transfer units, debris and water can easily accumulate around the support-ball receiving area, creating a structural challenge. What if debris and water that enter the unit could be discharged... (read more)Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Automationdirect.com
Rotary Trapped Key Systems AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from the control switch. The released key is then inserted into the gate access module to unlock the gate. Standard and solenoid-locking control switches and associated gate sets (sold separately) are available for one to three stations and provide mechanical... (read more) -
Kuriyama of America, Inc.
Grease Bandit™ Oil Resistant Grease Trap Hose Grease Bandit TM GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high flexibility along with the use of "Cold Flex " materials for increased flexibility in sub-zero temperatures. Hose is crush resistant and the exposed ribs protect the hose and allow the hose to slide easily over... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
ABB Measurement & Analytics
Sustainable water management - water analyzers Growing need for sustainable water management drives increased demand for water analyzers. Press release | London, United Kingdom | 2024-01-17. ABB in the UK saw a 50 percent increase in the sales of the Aztec 600 water quality analyzers in 2023 as British water utilities worked to ensure more sustainable management of potable and wastewater supplies. Shifting weather patterns and the need for regulatory compliance have been key drivers in the demand for better water analysis. The popular Aztec... (read more)Browse Water Quality Testing Instruments Datasheets for ABB Measurement & Analytics -
Suzhou Ele Mfg Co., Ltd.
Water Pumps for Building Water Systems Reliable water supply systems require stable water flow, energy-efficient operation, and long-term reliability. From residential buildings to commercial facilities, municipal infrastructure, agricultural irrigation, and HVAC systems, engineers need pumping solutions that support continuous operation while reducing maintenance requirements and operating costs. ELEGRP offers a complete range of water pumps for residential and commercial water systems, designed to deliver reliable performance... (read more) -
ABB Measurement & Analytics
Digital water management helps global water crisis How can digital water management solutions help to tackle a global water crisis?. Measurement solutions for efficient water distribution and leakage management. Every drop saved is a drop gained and to this end, ABB collaborates with water utilities to minimize water losses from distribution networks through timely leak detection and repair. By implementing smart measurement technologies, ABB supports its clients with monitoring water flow in real-time and detecting leaks fast. ABB helps... (read more)Browse Water Quality Photometers and Colorimeters Datasheets for ABB Measurement & Analytics -
McCrometer, Inc.
Flow Meter Converts Ground Water to Potable Water Water Treatment Flow Meter Converts Raw Ground Water To Potable Water. Ideal For Flocculation, Sedimentation Removal and Filtering Operations. With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow Meter from McCrometer offers exceptional accuracy and ease-of-use over a wide flow range under rugged conditions that include the presence of sand and grit in converting raw ground water to potable drinking water. McCrometer's Multi-Mag Flow Meter measures liquid... (read more)Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Automationdirect.com
Spartan potable water valves Spartan potable water valves are suitable for use with potable water and a variety of liquids, oils, and inert gases; available in a 2-port, 2-position, normally closed configuration and a variety of port sizes (read more) -
Backer-Springfield
WATER HEATER Elements We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage tanks. Our elements are safety certified with the following agencies: UL File E65554 and CSA file LR48791. Our elements consist of a tubular heater formed into the correct diameter, shape, and size based... (read more)Browse Resistive Heating Elements Datasheets for Backer-Springfield -
Excelitas Technologies Corp.
NNILight Series for Water Purification The lamps of the NNILight series are a highly cost-effective way to disinfect and purify water due to its higher UVC output and lower maintenance costs. Water treatment users benefit from a significantly lower total cost of ownership compared to other low pressure lamps as a result of longer operating lifetime and decreased downtime. The result: Cleaner drinking, waste and industrial water, in agriculture, aquaculture, or food and beverage production. The Excelitas NNILight series is not only... (read more)
-
Advanced Thermal Storage for Central Receivers with Supercritical Coolants
75 bhp motor, single stage, positive displacement with liquid seal rotor Discharge with water trap silencer .
-
Proceedings of the thirteenth AEC air cleaning conference, San Francisco, California, 12--15 August 1974
The pump is a 50 psia non-coded assembly driven by a 5 hp, 1750 rpm, motor with an inlet check valve, water trap silencer , seal flow control valve, strainer and upstream pressure regulating control.
-
Energy conversion and economics for geothermal power generation at Heber, California, Valles Caldera, New Mexico, and Raft River, Idaho: case studies. Topical...
WATER TRAP SILENCER .
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
The vacuum pumps discharge t o a 140-gal water trap - silencer tank t o separate t h e seal water from the discharged gas.
-
Estimation and characterization of decontamination and decommissioning solid waste expected from the Plutonium Finishing Plant
The gas is routed out of the water trap - silencer tank up through a demister and i n t o the E-4 ventilation system ahead of the final E-4 filter bank (see Section 4.0).
Indicates content that may require registration and/or purchase.