Products/Services for Waterproof D Battery Holders
-
Battery Holders - (203 companies)...be snapped to the device. Wire leads - Batteries can also be connected to the device via wire leads. Battery cell sizes held by battery holders include: AAAA AAA N 1/3 AA 2/3 AA AA ½ A 2/3 A A 4/5 Cs Cs C ½ D 9V...Type of Battery HolderCell CapacityConnection / Mounting -
Batteries - (1829 companies)...are commonly available in a variety of sizes, including AAA, AA, C and D. 9-Volt or PP3 batteries consist of six individual 1.5 V cells within a can. They are typically used in smoke detectors, alarms, and other consumer products. Various Sizes... -
Fuse Holders - (553 companies)...include fuse block, fuse clip, panel mount, PC mount, snap mount, and in-line mount. Important environmental parameters to consider when specifying fuse holders include operating temperature. Features. Common features for fuse holders include waterproof... -
Waterproofing Membranes - (138 companies)Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures. Waterproofing...
-
D-Subminiature Connectors - (463 companies)D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way. D-subminiature or D-sub connectors... -
Cable Assemblies - (2597 companies)...about assemblies of battery cables and phone cords. The connector type may correspond to the cable table, or may instead indicate characteristics such as the shell type or number of pins. For example, USB cable assemblies consist of bundled or banded...
-
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design...
-
Terminal Blocks - (980 companies)...as needed. Fuse holders connect several fuses associated with numerous devices. When a short circuit occurs, only the wiring sections connected to the fuse holder are affected. Thermocouple blocks are used for connecting thermocouples and providing...
-
Lithium Batteries - (564 companies)Depending on the active materials used, they typically produce between 1.2 and 3 volts when fresh. Round batteries are commonly available in a variety of sizes, including AAA, AA, C and D. 9-Volt or PP3 batteries consist of six individual 1.5 V cells...
-
Rechargeable (Secondary) Batteries - (596 companies)...in a variety of sizes, including AAA, AA, C and D. 9-Volt or PP3 batteries consist of six individual 1.5 V cells within a can. They are typically used in smoke detectors, alarms, and other consumer products. Consumer batteries. Image credit: EIS...
Product News
-
Takachi Electronics Enclosure Co., Ltd.
TAKACHI's Battery Holders & Contacts Battery boxes, battery holders, and battery cases are available at TAKACHI and is available from purchase from just 1 piece. Coin cell holders for SR621, LR44, CR1220, CR1632, CR2032, CR2430, and CR2450 are available both in SMT (Surface Mount Technology ) and through-hole pin models. AA Battery holders, AAA Battery holders, D Battery holders, C Battery holders, and N Battery holders are available in lead wire, through-hole pin, and snap terminal models. 9V battery holders, CR2 battery holders (read more)Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Shenzhen Milvent Technology Co., Limited
Snap-In Waterproof Vents for Battery Pack Safety battery packs. Powertrain and gearbox enclosures. Telecom and 5G equipment enclosures. Other sealed enclosures requiring pressure equalization and explosion protection. Please contact us for the full datasheet and dimensional drawings: milvent@milvent.com. Manufacturing Capability. Shenzhen Milvent Technology Co., Ltd. was founded in 2013 and specializes in the R &D, production, and sales of waterproof and ventilation solutions, including breather plugs, pressure relief valves, ventilation cable... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Keystone Electronics Corp.
Battery Holders,Clips&Contacts for all industries contacts and accessories, molded and stamped coin cell holders, battery connectors and battery snap-ons. All are available in stand-alone and PC board configurations. Their battery holders, components and hardware will accommodate "A" * "AA" * "AAA" * "AAAA" * "N" * "C" * "D" * 18650 * CR2 * CR123A *"9 Volt" * "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone is a US based... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
Rugged/Low Profile SMT Battery Holders Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These rugged holders are ideally suited for use with consumer and industrial electronic products. Designed for both lead free solder and traditional reflow process, these devices will accept all major Battery manufacturers' Lithium batteries. Availability is in 1/2 AA Lithium batteries (Catalog #1016) and 2/3A Lithium batteries, (Catalog # 1018), AA... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Shenzhen Milvent Technology Co., Limited
Snap-In Waterproof Vents for Battery Systems In sealed systems such as battery packs, pressure buildup and environmental exposure can impact safety and reliability. Venting solutions must balance protection and pressure release. Compact Design for Space-Constrained Applications. Low-profile, small-size structure for compact device integration. Snap-in installation simplifies assembly and reduces installation time. Suitable for sealed enclosures with limited space. Waterproof and Breathable Protection. Prevents water, dust... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Keystone Electronics Corp.
Innovative Coin Cell Battery Holder New Top Loading 24mm Coin Cell Battery Holders. Breakthrough lithium coin cell holders for maximizing PC board capacity when installing high capacity 2477 & 2450 lithium coin cells in high-density applications. These top loading designs allow for minimal footprint board layouts without restricting battery access in devices. These Thru-Hole holders which are extremely rugged making them ideal for retaining the larger 2477 and 2450 cells securely in shock and vibration environments. This holder... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
New Battery Holder for 10450 Lithium-Ion Batteries Keystone 's popular plastic battery holders ' selection now includes a new Thru-Hole mountable (THM) holder to support the high energy Lithium-Ion 10450 cells as well as non-standard length AAA cells. This durable battery holder is molded from Polypropylene and specifically designed without polarity tabs which typically restrict proper connectivity of 10450 lithium cells. Spring contacts are made from Steel with Nickel Plating assuring low contact resistance and superior solder joints where... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
New Plastic Battery Holders with PCB Connectors A broad, new selection of Keystone 's popular plastic battery holders now includes the option to have holders with a PCB connector plug pre-installed to the end of 6 " wires for simplified installations. These durable battery holders are molded from Polypropylene or ABS with polarity tabs and markings to ensure proper polarity and connectivity. Spring contacts are made from steel with nickel plating. The new PC Connector Plug is made from Nylon 6/6 with UL 94V-0, flammability rating. A mating... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
Polarized, CR2 & CR123A Lithium Battery Holders A broad, new selection of polarized SMT and THM CR2 and CR123A Lithium Battery Holders has joined the Keystone Electronics roster of premium battery holders. With polarized contacts, a principal design feature, the advanced design holders accommodate all, CR2 or CR123A batteries from major manufacturers. Equipped with heat resistant Nylon housings, the entries are suited for traditional soldering and reflow processing. Surface Mount types feature Gold-plated Phosphor Bronze contacts assuring... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
18650 Lithium-Ion Battery Holders / Sleds A new series of low profile, SMT and THM Lithium-Ion holders for 18650 batteries have been released by Keystone Electronics Corp to meet increased demands for higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built and durable, these compact holders feature low profile, heat resistant Nylon housings and Gold-plated Phosphor Bronze contacts. They are ideally suited for use with many consumer and industrial electronic products. Versatile... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp.
-
A novel digital telemetry system for tracking wild animals: a field test for studying mate choice in a lekking tropical bird
Recei- ver stations were housed in a 9 · 9 · 6 cm waterproof ABS plastic enclosure and were powered by two rechargeable Imedion NiMH D -cell batteries in an external battery holder attached via a cable.
-
States > Nevada > State > Regulations > [NAC 624] 624 - Contractors
The provisions of this paragraph do not authorize a holder of a subclassification C-15a license to install conduits, inverters, batteries or electrical connections. .... ( d ) WATERPROOFING (subclassification C-15d): The application of solutions of rubber, latex, asphalt, pitch, tar and other materials to surfaces to prevent water in any form from penetrating the surfaces.
-
States > Nevada > State > Proposed Regulations > 2014 Documents > April 22‚ 2014 > Chapter 624 - Contractors
The provisions of this paragraph do not authorize a holder of a subclassification C-15a license to install conduit, inverters, batteries or electrical connections. .... ( d ) WATERPROOFING (subclassification C-15d): The application of solutions of rubber, latex, asphalt, pitch, tar and other materials to surfaces to prevent water in any form from penetrating the surfaces.
-
Honeywell Impact Multigas Monitor with Alarms from Cole-Parmer
The durable, rugged impact-resistant housing is waterproof to IP67 rating, yet small and lightweight for use .... Approval: UL and CSA Class I, Div I, Groups A, B, C, and D . .... belt clip, flow adapter, dry cell battery holder , and batteries.
-
Dialight - 606-2111-110F - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Hldr, Battery ; PP3 (6R61); 24 mm; Nylon; Glass; Panel Mount; 2; Solder Lug. .... connector comp,shell only,metal circular,str plug,q. d .,solid bkshl,size 18,olive. .... Fuse Accessories > Holders . .... FUSEHOLDER, IN-LINE, WATERPROOF , 1/4 X 1-1/4, 32 VOLT, 30 AMP .
Indicates content that may require registration and/or purchase.