-
Supplier: OMEGA Engineering, Inc.
Description: Monitor temperature applications with the DP8891 Series. The DP8891 Series offers a wide temperature range, and can be used both as a portable unit, or a wall mounted large LCD meter. The meter and probe (when connected together) offer waterproof (IP67) rating. Easy to use and ºC/ºF
- Fahrenheit Scale: -50 to 230 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -10 to 110 C
- Celsius Scale Divisions: 0.1 C
-
Digital Thermometers - 9877FDA - Taylor 9877FDA Waterproof Pocket Digital Thermometer -- GO-90025-75Supplier: Cole-Parmer
Description: • Slim Profile Makes it Fit Flat In Your Pocket • NSF listed Digital thermometer has a 1.5mm FDA recommended step-down probe. Less than six second response time. Safe-T-Guard antimicrobial case and sleeve. Auto/Off feature to conserve battery life. Field recalibratable. Accurate within
- Fahrenheit Scale: -40 to 450 F
- Celsius Scale: 250 C
-
Supplier: Cole-Parmer
Description: Thermometer has a 5" (127 mm) long stem. Features °F/°C switchable ranges, field calibratable, hold function and low battery indicator. Use ON/OFF button to conserve battery life. Comark Waterproof Pocket Thermometer with Standard Tip has an 5" long stem. Features °F/°C
- Fahrenheit Scale: -58 to 300 F
- Celsius Scale: -50 to 150 C
-
-
Supplier: Cole-Parmer
Description: stainless steel stem. • Anti-microbial plastic storage case inhibits growth of pathogens. • Waterproof. • 1.5 volt battery included. • NSF listed. Taylor 9847N Pen-Style Waterproof Digital Thermometer with Anti-Microbial Sleeve and Housing.
- Fahrenheit Scale: 0.0888888888888889 to 450 F
- Celsius Scale: -40 to 230 C
-
Supplier: Cole-Parmer
Description: Waterproof Remote Probe Thermometer features a 10-ft flexible cord, degF/degC switchable ranges, a display that updates every second, and Min/Max memory. Perfect for wet areas— case is water/shockproof and probe is impervious to acid and solvents. Supplied with suction cups, magnet,
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
-
Supplier: RS Components, Ltd.
Description: Waterproof and commercial dishwasher saf
- Celsius Scale: 200 C
-
Supplier: CHINO Works America Inc.
Description: The portable thermometer Model MF1000 is combined with a needle type sensor for measurement of internal temperature of foods or liquid temperature.The indicator and the sensor grip with anti-bacteria surface housing are washable (IP67 - waterproof and dustproof).The thermometer
- Celsius Scale: -40 to 260 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius
- Local Interface: Digital Front Panel
-
Supplier: Parco Scientific Company
Description: This digital thermometer features an easy-to-read display, a switch to change from Celsius to Fahrenheit and a button for maximum and minimum temperatures. This thermometer has a temperature range of -50ºC to 300ºC (-58ºF to 572ºF). Thermometer is waterproof and
-
Supplier: Traceable® Products
Description: Waterproof data-log thermometer with alarm Make those scribbled, hard-to-decipher records on scratch paper a thing of the past. Traceable® ten-memory data-log waterproof thermometer captures ten temperature readings, stores them in memory, and recalls them on command. No
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -20 to 200 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Traceable® Products
Description: Traceable® Waterproof Food Thermometer's membrane switches, ABS body, and stainless-steel probe make it ideal for food labs, food processing, food preparation, and brewing. Waterproof construction allows it to be used in labs, plants, wash-down areas, and the field. Unit
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: REED-Direct
Description: Easy to read LCD display Fahrenheit/Celsius switchable Display updates every 2 seconds Auto power off Complete with one 1.5V LR44 button battery and protective probe cover Waterproof construction Accuracy: ±1.0°F: 0 to 230°F; ±3.6°F: < 0°F and > 230°F Resolution: 0.1°F/°C
- Fahrenheit Scale: -40 to 450 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale Divisions: 0.1 C
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Traceable® Products
Description: Traceable® Waterproof Food Thermometer's membrane switches, ABS body, and stainless-steel probe make it ideal for food labs, food processing, food preparation, and brewing. Waterproof construction allows it to be used in labs, plants, wash-down areas, and the field. Unit
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Newark, An Avnet Company
Description: High Temp Waterproof DS18B20 Digital Temperature Sensor; Thermometer Type:-; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Traceable® Products
Description: New piercing thermometer measures the internal temperature of stored, frozen, or prepared food. Stainless-steel probe is ideal for use in soil, brewing, food processing, refrigeration, and pharmaceutical applications. Waterproof construction allows it to be used in labs, plants,
- Fahrenheit Scale: -58 to 536 F
- Celsius Scale: -50 to 280 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: CHINO Works America Inc.
Description: Model IR-TE palm-sized infrared thermometer is designed to measure the surface temperature of objects without making contact with them. The built-in laser sighting pinpoints the center of the area being measured on the target.
- Celsius Scale: -40 to 300 C
- Display / Scale Characteristics: Celsius
-
Supplier: Taylor Precision Products LP
Description: Features High precision pocket digital thermometer. 1.5mm FDA recommended probe diameter. Recalibratable. Maximum/minimum temperature recall feature. Hold feature for easy reading. Anti-microbial plastic storage case inhibits growth of pathogens. Waterproof. Auto off feature to
-
Supplier: Transcat, Inc.
Description: readings three times per second for liquids, air/gas, semi-solids HOLD allows user to freeze display for reading later Displays data in °F or °C Computer output supplied with unit Handle Probe: (range –200 to 500°C): Fast-response, waterproof, 4-wire platinum/stainless-steel probe, 0.13-inch
-
Supplier: Transcat, Inc.
Description: readings three times per second for liquids, air/gas, semi-solids HOLD allows user to freeze display for reading later Displays data in °F or °C Computer output supplied with unit Handle Probe: (range –200 to 500°C): Fast-response, waterproof, 4-wire platinum/stainless-steel probe, 0.13-inch
-
Supplier: InspectorTools
Description: "Auto-Calibration" feature Reduced tip probe provides less than six (6) second response time Probe cover with a magnet designed to attach thermometer to a vent Sealed unibody construction and RoHS-compliant IP56 waterproof and grease resistant Velcro strap included to secure
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Radwell International
Description: INFRARED NON-CONTACT THERMOMETERS, THERMOTRACE WATERPROOF INFRARED, WITH LASER, 15:1 (-40°C). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The HH370 is a waterproof, highly accurate handheld RTD temperature meter that uses the dedicated probes RTD-370-PT100 and RTD-370-PT1K. These probes have a water-resistant connection and a measurement range of -100 to 300C (-148 to 572F). The 100 Ω probe is included with the unit.
- Fahrenheit Scale: -148 to 572 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale Divisions: 0.1 C
- Digital: Battery Powered, Records Min/Max Values
-
Supplier: InspectorTools
Description: Use the Waterproof Lollipop Min/Max Thermometer to verify dishwasher temperature, ensuring that your cookware and dishes have been properly sanitized. The thermometer is completely waterproof for repeated commercial dishwasher use. It can be used where steam or
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: SensorsONE, Ltd.
Description: The 2028T portable digital thermometer is protected by a IP-67 waterproof case for use in an outside industrial environment. The LCD display has a 3 1/2 digit resolution for showing the measured temperature in degrees Celsius or Fahrenheit and also includes max/min reading
-
Supplier: Allied Electronics, Inc.
Description: These Digital Multimeters have been built for tough work environments. Both meters have IP 67 waterproof and dustproof rating. They both have an extended operating temperature range –15°C to + 55°C (5°F to 131°F) and 95% humidity. Both models have been engineered and tested to
-
Supplier: Transcat, Inc.
Description: Overview The standard for rugged The Fluke 27 II Digital Multimeter defines a the standard for operating in harsh conditions with the features and accuracy to troubleshoot most electrical problems. Both meters have IP 67 (waterproof and dustproof) rating, MSHA approvals, extended
-
Supplier: Transcat, Inc.
Description: Overview The standard for rugged The Fluke 28 II Digital Multimeter defines a the standard for operating in harsh conditions with the features and accuracy to troubleshoot most electrical problems. Both meters have IP 67 (waterproof and dustproof) rating, MSHA approvals, extended
-
Supplier: Allied Electronics, Inc.
Description: The waterproof, EM32-1B , EM32-1B-LED and EM32-4-LED are designed to be panel mounted with a 1.28" dia. cut-out. The metal bezel and rubber seal provide NEMA 4X/IP67 protection once the module is fitted into a panel and secured with the nut provided. These products are designed so no
-
Supplier: Embedded Data Systems
Description: Key Features • Automatically Wakes Up, Measures Temperature, and Stores Values in 8KB of Data-Log Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy: ±1.5°C from +110°C to +140°C, ±7°C
- Operating Temperature: 15 to 140 C
Find Suppliers by Category Top
More Information Top
-
Plant Maintenance Product | Omega Engineering's DP8891 series waterproof digital thermometer is Celsius and Fahrenheit switchable | Plant Services
Home / Products & Vendors / Products / 2011 / Omega Engineering's DP8891 series waterproof digital thermometer is Celsius and Fahrenheit switchable .
-
Effect of Trunk‐to‐Head Bathing on Physiological Responses in Newborns
Water temperature for the bath was measured with a waterproof digital thermome- ter .
-
Soil respiration patterns and controls in limestone cedar glades
Ts (mean of three measurements per quadrat) was mea- sured at 4-cm soil depth using a Taylor 9842 N water- proof digital thermometer (Taylor Inc., Oak Brook, IL, USA).
-
The Carbon Cycle of a Maritime Ancient Temperate Broadleaved Woodland at Seasonal and Annual Scales
Mean soil temperature over 0–150 mm depth ( Digital Waterproof Thermometer , Barnstead International, USA) and volumetric soil water content over 0–200 mm depth (Hydrosense meter, Campbell Scientific, Australia) were measured within 2 m of respiration collars during each total and partitioned soil CO2 …
-
Advanced Intelligent Systems
A waterproof digital thermometer (SATO, SK-1250MC II) measures internal temperature of the object.
-
Linkages between grazing history and herbivore exclusion on decomposition rates in mineral soils of subalpine grasslands
Soil moisture was measured in the top 12 cm of mineral soil using a Field-Scout TDR100 (Spectrum Technolo- gies, Plainfield, IL, USA) and soil temperature with a waterproof digital thermometer (Barnstead International, Dubuque, IA, USA) every 2 weeks between late May …
-
Characterization and partial purification of a bacteriocin‐like substance produced by thermophilic Bacillus licheniformis H1 isolated from cow manure compost
Every day the pile temperature was measured using a Model SK-250 WP Waterproof Digital Thermometer (Sato Keiryoki Meg Co., Tokyo, Japan).
-
Benthic fauna of a shallow-water gaseohydrothermal vent area in the Aegean Sea (Milos, Greece)
Temperatures were measured with a waterproof digital ther- mometer at the sediment–water interface and in 2 and 5 cm sedi- ment depth.
-
Shopping In Digital Thermometers - Big Bruin
The taylor waterproof digital thermometer is a compact pen-style themometer with a large lcd display. it has an on/off switch, a hold feature and a stainless steel stem. automatic shut-off after 10 minutes conserves battery life. it has fast response …
-
Plant Services Products
Omega Engineering's DP8891 series waterproof digital thermometer is Celsius ...
Indicates content that may require registration and/or purchase.