-
Supplier: LEMO USA, Inc.
Description: Watertight self-latching connectors with stepped inserts for alignment (of multipole version) and rugged housing for extreme working conditions. Description: • Unipole • Coaxial 50 and 75 Ω • Multipole 2 to 106 contacts • Triaxial 50 and 75 Ω • High voltage • Multi or mixed contacts with:
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: LEMO USA, Inc.
Description: The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. The T Series
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Heilind Electronics, Inc.
Description: CABLE SEAL BACKSHELL WATER-TIGHT STRAIGHT
- Connector Type: Circular / Cylindrical Connector
-
-
Supplier: Heilind Electronics, Inc.
Description: LMR-195 WATERTIGHT, BLACK PE J ACKET
- Connector Type: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: 10 pin miniture breakawat watertight con
- Number of Contacts: 10 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Fibox Enclosures
Description: The IPW AR 1210KF is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210KF includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws
- Application: Access Doors, Industrial
- Features: Fire Rated, Watertight
- Material: Plastic
-
Supplier: Fibox Enclosures
Description: The IPW AR 1614K is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1614K includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 12 stainless screws and
- Application: Access Doors, Industrial
- Features: Fire Rated, Watertight
- Material: Plastic
-
Supplier: Radwell International
Description: CONNECTOR, FEMALE, CIRCULAR, W/ SHIELDING, IP68, WATERTIGHT, 8 POSITION, 4-8 MM CABLE DIAMETER RANGE, 60 VAC. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 60 volts
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: Features: 18 mm Threaded Cylindrical Sensing Head Watertight Construction Exceeds IP67 Ratings Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models NPN or PNP Models 2 m Pre-Wired Cable Specifications: Wide Operating Voltage 10-30 VDC or 24-240 VAC Load Rating: DC Models = 100 mA Max.,
-
Supplier: Allied Electronics, Inc.
Description: Features: 18 mm Threaded Cylindrical Sensing Head Watertight Construction Exceeds IP67 Ratings Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models NPN or PNP Models 2 m Pre-Wired Cable Specifications: Wide Operating Voltage 10-30 VDC or 24-240 VAC Load Rating: DC Models = 100 mA Max.,
-
Supplier: Allied Electronics, Inc.
Description: Features: 18 mm Threaded Cylindrical Sensing Head Watertight Construction Exceeds IP67 Ratings Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models NPN or PNP Models 2 m Pre-Wired Cable Specifications: Wide Operating Voltage 10-30 VDC or 24-240 VAC Load Rating: DC Models = 100 mA Max.,
-
Supplier: Allied Electronics, Inc.
Description: Features: 18 mm Threaded Cylindrical Sensing Head Watertight Construction Exceeds IP67 Ratings Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models NPN or PNP Models 2 m Pre-Wired Cable Specifications: Wide Operating Voltage 10-30 VDC or 24-240 VAC Load Rating: DC Models = 100 mA Max.,
-
Supplier: Campbell Scientific, Inc.
Description: Campbell Scientific's CS547A conductivity sensor measures the electrical conductivity (EC), total dissolved solids, and temperature of water. The CS547A is suitable in most surface water, laboratory, and industrial applications. EC is measured with three cylindrical stainless steel electrodes
- Sensed Temperature: 32 to 122 F
- Diameter or Width Range: 1.8 inch
- Sensitive Length: 2.5 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Remke Industries
Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Remke Industries
Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Remke Industries
Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Remke Industries
Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that provides
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: LEMO USA, Inc.
Description: Watertight self-latching multipole connectors with alignment key Description: • Multipole 2 to 64 contacts • Multi or mixed contacts with: Coaxial 1 to 14 contacts Fluidic 1 to 14 contacts High voltage 1 to 21 contacts Fiber optic 1 to 14 contacts • Fiber optic Fiber optic Fiber optic Fiber
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Schaltbau GmbH
Description: solder cups are moulded watertight in the contact inserts of the receptacles, so that there is no ingress of water even when the connector is unplugged. The polarized key and keyway construction of the connector prevents the contacts from touching the insulator, thus making possible a “blind”
- Voltage Rating: 25 to 400 volts
- Current Rating: 16 to 50 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: or warning equipment such as a strobe light. The Control Panel also gives the option for the monitoring of agent cylinder pressure. Both systems provide for battery back-up in the event that the vehicle power supply should fail. All units are constructed in watertight enclosures that
-
Supplier: OMEGA Engineering, Inc.
Description: Construction: – Windings double dipped and cured in polyester insulating varnish – Anti-rust coated rotor to protect against corrosion – Double-lip shaft seals plus V-ring shaft slingers – Internal bearing retainer – Laser-etched full-fact name plates – Watertight stainless cord connector
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 0.7 to 5.9 In-lbs
- Shaft Speed: 1,725 to 3,460 rpm
- Diameter / Width: 0.86 inch
-
Supplier: Fischer Connectors, Inc.
Description: MINIATURE HIGH-SPEED DATA CONNECTIVITY Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice of three locking systems (push-pull, screw, quick-release).
- Contact Size (AWG): 18 to 30 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 to 5 amps
- Number of Contacts: 4 to 24 #
Find Suppliers by Category Top
Featured Products Top
-
When are EP Type-1 Seals The Best Option? Where axial or linear space is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Noncontact power supply for seafloor geodetic observing robot system
To prove that the system is effective, we housed the system in watertight cylinders and conducted a water tank ex- periment in which the noncontact power supply auto- matically fed power to an AUV for 3 days.
-
GUANAY-II: an autonomous underwater vehicle for vertical/horizontal sampling
Guanay-II AUV [14–16] has been designed with a double-hull structure: the internal hull is a watertight cyl- inder which contains all electronics, immersion actuator and batteries necessary for the vehicle’s operative control.
-
Drift force on a bottom-mounted slightly porous vertical cylinder fixed in regular waves
3.2.1 Watertight cylinder (e = 0) We know from Eq. 10 that .
-
Pitch and roll control using independent movable floats for small underwater robots
One side of the BG system comprises a harmonic drive motor (gear ratio 1:50) inside a watertight cylinder , a gearbox (gear ratio 1:15), and a movable float block.
-
The MARES AUV, a Modular Autonomous Robot for Environment Sampling
The vehicle hull evolves around a central watertight cylin- der , where all electronic boards are installed, with the battery packs located at the bottom to lower the center of mass.
-
R-2 Mala class
Comment: Free-flood craft with the main motor, battery, navigation pod and electronic equipment housed in separate watertight cylinders .
-
Infante
It houses the batteries, most of the buoyancy foam, the actuators for bow control surfaces, the vertical tunnel thrusters and a few watertight cylinders for vehicle core systems.
-
R-2
The spindle-shaped hull is free flooding, except for watertight cylinders which house the storage battery, propulsion unit, navigation equipment, compressed air and ballast tanks.
-
An essential solution of water entry problems and its engineering applications
Consider a watertight cylinder of length L=10 m and diameter D=0.2 m that is lowered from 0.4 m distance above .
-
R-2
The spindle-shaped hull is free flooding, except for watertight cylinders which house the storage battery, propulsion unit, navigation equipment, compressed air and ballast tanks.
Indicates content that may require registration and/or purchase.