Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FX PCB Co., Ltd.
Description: high-quality soldering of various printed circuit boards (multilayer, high thermal capacity, dense double-sided mounting), as well as good repeatability and process stability, selective soldering systems achieve reliable solder connections of pin components. WAVE
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
- PCB Type: SMT Components
-
Description: A fully up-to-date approach to implementing lead-free soldering Environmental and health concerns have led to a growing movement to eliminate lead from electronics, specifically from electronics soldering. Lead-based solder has been used for many years with a good history of use, so
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Safe and efficient recycling services to help companies meet environmental requirements while maximizing the value of their waste. Product Overview Environmental legislation specifies the importance of proper waste management and recycling techniques to reduce resource strain and improve
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Safe and efficient recycling services to help companies meet environmental requirements while maximizing the value of their waste. Product Overview We are the only soldering materials provider in North America with in-house smelting and refining capabilities. Our global organization
-
Supplier: IPC International, Inc.
Description: effects of higher soldering temperatures on reflow / wave soldering operations and requirements for post solder cleaning. Also explains why companies are making the switch to lead free processes, the characteristics of lead free solder alloys and lead free solder joint
-
Supplier: OneTech Group
Description: Manual Insertion Leaded and Lead free wave soldering Coating & potting Depaneling Technology Mechanical Assembly Pressfit Technology insertion Test tools development: Functional Testers & ICT Testers Flying Probe Testers New product Introduction Codesign X-Ray Control Certifications:
- Testing Services: Automated Optical Inspection, Functional Testing, In-circuit Testing, X-Ray Testing
- Material Acquisition: Customer Supplied, Vendor Supplied
- Manufacturing: Flexible Printed Circuit Board Assembly, Microelectronic, Chip On Board, Microelectronic, Flip Chip, Optoelectronic Assembly, Printed Circuit Board Assembly, RF / Wireless Assembly, Rigid-Flexible Printed Circuit Board Assembly, Surface Mount Assembly, System Assembly, Through Hole Assembly
- Production Capabilities: High Volume, Mid Volume, Prototype / Low Volume, Quick Turn
-
Supplier: Tempco Electric Heater Corporation
Description: We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art
- Sleeve (Sheath) Material: Aluminum, Brass
- Heater Type: Cast-In Heater, Water Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
- Features: Electric, Other
-
Supplier: Broadcom Inc.
Description: color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. The Envisium Power PLCC4 SMT LED comes with 3 colors, red, red-orange
- Peak Wavelength: 623 nm
- Forward Voltage: 2.8 to 3.4 volts
- Forward Current: 70 milliamps
- Luminous Intensity: 1,125 to 1,800 milliCandela
-
Supplier: FX PCB Co., Ltd.
Description: (SMD) (SURFACE): An automated mounting method allowing components to be placed in an SMD enclosure THE (DIP) (OUTPUT): The lead-out method of mounting components in DIP, SiP, ZiP, TO, and other packages are implemented using manual soldering technologies or on automated selective
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
-
Supplier: FX PCB Co., Ltd.
Description: and other packages is implemented using manual soldering technologies or on automated selective soldering plants. SMD + DIP (MIXED): The complex process of mounting printed circuit boards organizes an uninterrupted technological process for the production of electronic modules in which
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
-
Supplier: FX PCB Co., Ltd.
Description: through holes. Make sure each piece is inserted in the proper location. Wave soldering, Put the wave soldering machine where you placed your light PCB now. For stronger joints, the machine will use spray welding flux, preheating, soldering, and ultimately cooling.
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid. (read more)
Browse Touch Switches and Tactile Switches Datasheets for NKK Switches -
Glue pots Laminating Equipment Liquid Heat Exchangers Packaging Seal Bars Plastic Extruder Barrels Plastic Extrusion Dies Platen Heaters Silicon Wafer Processing Equipment Silk Screen Equipment Vacuum Forming Equipment Wave Solder Equipment (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation -
stable PCB labels and label materials are engineered to exceed the high temperature requirements of today’s most advanced reflow and wave solder processes. Click to download the brochure (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
position during wave soldering. These UL Recognized clips are available in Thru-Hole, Surface and Rivet mounting configurations. Keystone manufactures a broad selection of fuse clips and holders for a variety (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
line of fuse clips can be used in a variety of products and environments. These innovative fuse clips are manufactured from copper or brass and plated in tin or nickel to assure low contact resistance. Designed to mount easily and retain a stable position during wave soldering. These UL (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
/reel) Compatible with automated SMT assembly Compatible with lead-free IR reflow, wave soldering, and hand soldering (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and (read more)
Browse Keylock Switches Datasheets for NKK Switches -
of next-generation mobile, mm-Wave devices, fiber optic networks and more. • Assembly Solutions: High reliability joining / soldering material solutions for electronic assemblies used in a broad range of 5G related equipment; from wearable and handheld mobile devices to antennas and high speed infrastructure hardware. (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
), low insertion force (LIF), or through-hole soldering with round-to-flat or round-throughout format options. Direct connection to the PCB with a simple wave-solder assembly process reduces costs by eliminating the need for connectors or wire stripping. Available in a variety of pitches, circuit sizes (read more)
Browse Cable Assemblies Datasheets for DigiKey -
will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and washing. Both PC board and panel mount types are available. Choose between various mounting options with logic level to power ratings. NKK keylock (read more)
Browse Keylock Switches Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
AN102- Wave soldering and large multilayer ceramic capacitors
Wave soldering was one of first production techniques for soldering surface mount. components, including multilayer ceramic capacitors (MLCCs), to assemblies. initially,. process problems such as inadequate preheat and excessive dwell time, and inferior ceramic capacitors [e.g. small voids
-
Wave Soldering vs. Reflow Soldering in PCB: Key Differences
PCB manufacturers can choose between two primary forms of soldering - wave soldering or reflow soldering. Here are the key differences to keep in mind.
-
App Note: Guidelines for Pb-Free Soldering of Fairchild Components Based on JEDEC (R) J-STD 20D / IEC EN 61760-1:2006
This app note presents Fairchild's recommendation for a starting point for SMT and wave solder profiles.
-
Down-Selecting Low Solids Fluxes for Pb-free Selective Soldering
This paper touches on identifying favorable flux properties, down-selecting low solids fluxes for lead-free selective wave soldering, the selective soldering process itself, and testing criteria. Topics reviewed will be the flux selection, optimizing the selective soldering process by varying
-
What is the Soldering Profile for Lead Free Solder?
MOTIEN's converter is suitable for the PCB mountable operation and not suitable for Reflow / Vapor phase soldering like SMD products, the recommend is wave flow soldering.
-
Dispelling 10 Myths About Nitrogen Reflow
In this paper, we will talk about reflow in an enclosed oven, although many of these discussions may pertain to wave soldering and even vacuum soldering.
-
SMT Adhesive Dispensing (.pdf)
The adhesive dispensing process, can be defined as the process of transferring adhesive onto the PCB solder mask in a position suitable for holding the later placed components until the PCB is wave soldered. In some cases, this process is also used to hold heavy components in the second pass
-
Pin-in-Paste Application Note (.pdf)
by hand or wave methods * Reduction in manufacturing floor space * Reduction in manufacturing equipment - consequently in investment cost * Compatible with the existing processes * Use of no-clean soldering process possible * Higher reliability at PC board level due to fewer soldering processes
-
Understanding Receptacle Carriers
. The carrier assembly is placed into a corresponding group of holes on the circuit board, and the carrier holds the receptacles in position during the wave or reflow soldering cycle. The carrier is then removed after soldering, leaving behind a group of receptacles to be used as a socket for a leaded
More Information Top
-
Planning for Design of Experiments: A Case Study
The team had planned to begin with the company 's wave soldering process and intended to experiment with particular factors: flux density, preheater temperatures, solder bath temperature and conveyor speed.
-
Lead-Free Soldering
… SnAgCu with 3.0%wt Ag and composition used for lead-free wave soldering, due to cost considerations, In Japan, the tin-silver-copper alloys have been more widely used than tin-copper in wave soldering and more companies in Europe and the …
-
CR4 - Thread: PCB Warpage in Wave Soldering Machines?
We purchase wave solder pallets from a company called Stone Mountain Tool.
-
Green Electronics Design and Manufacturing: Implementing Lead-Free and RoHS-Compliant Global Products > Successful Conversion to Lead-Free Assembly
Some equipment manufacturers allow for tin/lead and lead-free pots to be rolled into the wave solder as required, and companies may elect to consider this option.
-
Six Sigma Methodologies in Ignition Coil Manufacturing Using Experimental Design - Improve Step
REFERENCES [1] Hinz, M.R. , 1995 , “An Application of Taguchi's Fractional Factorial DOE (Design of Experiments) Technique for the Hand Soldering Process at Hughes Aircraft Company 's Micro wave Division,” M.S. Thesis, California State University , Dominguez Hills, CA .
-
The size distribution and origin of elements bound to ambient particles: a case study of a Polish urban area
Identification and chemical characterization of particulate matter from wave soldering processes at a printed circuit board manufacturing company .
-
Technology and change in the Chinese electronics industry
Wave - soldered SMT was also used by one company to produce boards for video cassette recorders.
Indicates content that may require registration and/or purchase.