-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QWS, QWR and QWP series waveguide straight sections, raw waveguide and tapered transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. Straight waveguide sections are available in standard lengths as
- Operating Frequency Range: 18 to 220 GHz
- VSWR: 1.05 :1
- Profile: Circular, Rectangular
- Features: Straight Section Assemblies
-
Supplier: QuinStar Technology, Inc.
Description: narrower than a typical rectangular waveguide in the same general frequency range. Since several internal circular waveguide diameters are applicable for a given frequency, please contact QuinStar with your specific requirement. QuinStar also can supply rectangular to circular
- Operating Frequency Range: 12 to 220 GHz
- Profile: Circular
- Features: Straight Section Assemblies
-
Supplier: Advanced Technical Materials, Inc.
Description: Custom flanges, lengths and materials available
- Operating Frequency Range: 5.85 to 8.2 GHz
- EIA Waveguide Size (WR): 137
- Length or Height: 6 inch
- Material: Aluminum, Brass, Copper
-
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Operating Frequency Range: 9.84 to 15 GHz
- EIA Waveguide Size (WR): 75
- VSWR: 1.02 :1
- Length or Height: 137.79535 inch
-
Supplier: Fairview Microwave Inc.
Description: Fairview microwave waveguide section FMWRD180S001-3 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WRD-180 for side 1 and WRD-180 for side 2. This WRD-180 waveguide section
- Operating Frequency Range: 18 to 40 GHz
- Length or Height: 3 inch
- Features: Straight Section Assemblies
- Assembly Type: Straight Sections
-
Supplier: Fairview Microwave Inc.
Description: Fairview microwave waveguide section FMWRD180S001-6 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WRD-180 for side 1 and WRD-180 for side 2. This WRD-180 waveguide section
- Operating Frequency Range: 18 to 40 GHz
- Length or Height: 6 inch
- Features: Straight Section Assemblies
- Assembly Type: Straight Sections
-
Supplier: Fairview Microwave Inc.
Description: Fairview microwave waveguide section FMW22S010-3 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-22 for side 1 and WR-22 for side 2. This WR-22 waveguide section is
- Operating Frequency Range: 33 to 50 GHz
- Length or Height: 3 inch
- Features: Straight Section Assemblies
- Assembly Type: Straight Sections
-
Supplier: Fairview Microwave Inc.
Description: Fairview microwave waveguide section FMWRD650S001-6 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WRD-650 for side 1 and WRD-650 for side 2. This WRD-650 waveguide section
- Operating Frequency Range: 6.5 to 18 GHz
- Length or Height: 6 inch
- Features: Straight Section Assemblies
- Assembly Type: Straight Sections
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QWS, QWR and QWP series waveguide straight sections, raw waveguide and tapered transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. Straight waveguide sections are available in standard lengths as
- Operating Frequency Range: 18 to 220 GHz
- VSWR: 1.05 :1
- Profile: Rectangular
- Features: Straight Section Assemblies
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QTC series termination is a section of circular waveguide with an integral conical load made from a dielectric absorber material. The long precise taper allows optimum absorption of the microwave energy with minimum reflection. Each termination is fitted with a
- Operating Frequency Range: 11.6 to 150 GHz
- Profile: Circular
- Features: Straight Section Assemblies
- Assembly Type: Straight Sections
-
Supplier: AR RF/Microwave Instrumentation
Description: rigid waveguide. The Model WT (90°) is a Rigid Twist Waveguide. The Model WS is a seamless waveguide. The Model WB is E or H bend 90°. All microwave waveguides on this specification are export-classified as EAR99.
- Operating Frequency Range: 18 to 26.5 GHz
- EIA Waveguide Size (WR): 42
- Features: Straight Section Assemblies
-
Supplier: AR RF/Microwave Instrumentation
Description: rigid waveguide. The Model WT (90°) is a Rigid Twist Waveguide. The Model WS is a seamless waveguide. The Model WB is E or H bend 90°. All microwave waveguides on this specification are export-classified as EAR99.
- Operating Frequency Range: 2.5 to 7.5 GHz
- EIA Waveguide Size (WR): 250
- Features: Straight Section Assemblies
-
Description: IEC 60153-4:2022 specifies straight hollow metallic tubing of circular cross section for use as waveguides in electronic equipment. The aim of this document is to specify the hollow metallic waveguides: a) the details necessary to ensure compatibility and, as far as
-
Supplier: DigiKey
Description: WR-6 Straight Waveguide Section
-
Supplier: DigiKey
Description: WR-42 STRAIGHT WAVEGUIDE SECTION
Find Suppliers by Category Top
Featured Products Top
-
High-quality WR75 (BJ120) Waveguide to Coaxial Adapter, specifically designed to operate in the 9.84-15.0GHz frequency range (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
Professional 11.9-18GHz Ku Band WR62 BJ140 Waveguide to Coaxial Adapter, a high-reliability transition component designed to facilitate seamless signal transfer between WR62 waveguide systems and coaxial cables (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
WR90 (BJ100) X Band Waveguide to Coaxial Adapter operating 8.2-12.4GHz with industry-leading 0.2dB maximum insertion loss, low VSWR <1.15, 50Ω impedance, SMA/N female connector options. Precision machined, rugged, -55? to +85? for radar, satellite communications, 5G millimeter-wave, and (read more)
Browse RF Waveguide Components Datasheets for 5o.com -
HDX-WG7224/7661-1A Waveguide Filters are use in applications such as military and civil communication, point-to-point communication, and satellite commutation.
(read more)
Browse RF Waveguide Components Datasheets for Chengdu Filter Technology Co., Ltd. -
Maury produces waveguide components in a broad range of popular waveguide sizes. A comprehensive line of standard products is available in standard EIA WR rectangular waveguide sizes. They are generally supplied with cover flanges. Units from R through P bands are normally aluminum construction (read more)
Browse RF Waveguide Components Datasheets for Maury Microwave -
dBm is defined as power ratio in decibel (dB) referenced to one milliwatt (mW). It is an abbreviation for dB with respect to 1 mW and the "m" in dBm stands for milliwatt.
(read more)
Browse RF Waveguide Components Datasheets for A.H. Systems Inc. -
Antenna beamwidth directly impacts RF testing accuracy by controlling signal coverage and directivity. Narrower beamwidth increases antenna gain and focus, while wider beamwidth improves coverage consistency across EMC and compliance testing environments.
(read more)
Browse RF Waveguide Components Datasheets for A.H. Systems Inc. -
Did you know , Smiths Interconnect has been supporting the next phase of space exploration? The Juice project, which will send a satellite on an eight year journey to reach the icy moons of Jupiter, blasted off recently fitted with waveguide components from the Interconnect team (read more)
Browse RF Waveguide Components Datasheets for Smiths Interconnect, a Molex company -
The UIYWTCWR90A82T125SF Waveguide to Coaxial Adapter is a high-performance microwave device, designed specifically for the 8.2-12.5GHz frequency band to efficiently convert waveguide signals to coaxial signals. With its exceptional electrical performance and reliability, it is widely used (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
. Professional Ku Band (12.4–18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com
More Information Top
-
Loss Estimate for ITER ECH Transmission Line Including Multimode Propagation
The ohmic loss parameters for the waveguide straight sections and MB mirrors are listed in Table III.
-
Vector network analyzer techniques to measure WR340 waveguide windows.
• Bolt a 7-inch WR340 waveguide straight section to each transition (not to be loosened or removed during this procedure).
-
http://dspace.mit.edu/bitstream/handle/1721.1/94408/10ja066_full.pdf?sequence=1
The Ohmic loss parameters for the waveguide straight sections and miter bend mirrors are listed in Table 3.
-
Fabrication of a PTFE-filled waveguide for millimeter-wave components using SR direct etching
In this work, the trial fabrication is performed at the frequency range of Q-band (33 –50 GHz), and a waveguide straight section and a mitered bends waveguide are designed.
-
Analysis of H-plane circular bend of rectangular waveguide based on equivalent multi-transmission line network representation
Straight waveguide (!,s,z) waveguide straight section .
-
High-brightness quantum well and quantum dot tapered lasers
Gain-guided tapered section lasers (GG) include a ridge- waveguide straight section , and a gain-guided tapered section with a larger taper angle, of 4° to 6°.
-
Cryogenic system for measurements of microwave surface resistance. Application to high-Tc superconductors
The heat flowing through the waveguide was greatly re- duced by inserting, between the cavity and the micro- wave line, a waveguide straight section of low thermal conductivity, with the conducting thickness progressively reduced as shown in figure 2(b).
-
Broadband Switching Nonlinear Metamaterial
Transmission mea- surements of the slab were made by connecting 6-in waveguide straight sections followed by waveguide-to-coax adapters to the part and measuring .
-
Measurements to 320 GHz of millimetre-wave waveguide components made by high precision and economic micro-machining techniques
These properties have led to its use for the fabrication of various precision waveguide components such as rectangular waveguide straight sections , transitions and waveguide impedance steps, etc.
-
Effect of microwave radiation on Bacillus subtilis spores
A rectangular waveguide (7Æ2 · 3Æ4 cm) was con- nected to another identical adapter through a brass waveguide straight section designed to hold a glass test tube of 6 mm (outer diameter) ·4 mm (inner diameter) ·66 mm (length) for loading with …
Indicates content that may require registration and/or purchase.