-
Supplier: Newport MKS
Description: The 63360 is a 45 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. This lamp is designed for open air mounting instead of enclosed lamp housing operation.
- Lamp / Output Power: 45 watts
-
Supplier: Newport MKS
Description: The 63362 is a 1000 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. This lamp is intended for open air mounting instead of enclosed lamp housing operation.
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: The 63368 is a non-calibrated 200 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. This lamp is designed for open air mounting instead of enclosed lamp housing
- Lamp / Output Power: 200 watts
-
-
Supplier: Radwell International
Description: LED, BA9S, 24VAC/DC, WHITE, DIFF, LAMP BASE TYPE:BA9S, LED COLOUR:WHITE, BULB SIZE:10MM, POWER RATING:-, WAVELENGTH TYP:-, LUMINOUS INTENSITY:750MCD, AVERAGE BULB LIFE:100000H, SUPPLY VOLTAGE:24V, CURRENT RATING:15MA, PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Description: ISO 10650-1:2004 specifies requirements and test methods for powered polymerization activators in the blue wavelength region intended for chair-side use in polymerization of dental polymer-based materials. ISO 10650-1:2004 applies to powered tungsten-halogen lamps and
-
Supplier: Newport MKS
Description: supplied with this lamp confirming NIST-traceable standards over the 300-2400 nm wavelength calibration range. This lamp is intended for open air mounting instead of enclosed lamp housing operation. Lamp replacement is typically recommended after 100 hours of use
- Lamp / Output Power: 200 watts
-
Supplier: Ushio America, Inc.
Description: USHIO MHL Series metal halide lamps contain mercury, scandium and various other metal halogens in an inner bulb that produces a very high light output. As the high temperature of the arc discharge excites the halogenides to evaporate and separate into atoms, the metallic atoms
- Lamp Power: 1,000 to 7,500 watts
- Maximum Overall Length: 4.1338605 to 11.0629981 inch
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Shimadzu's SolidSpec-3700 Series offers the ultimate in sensitivity. Two models are available: the 3700 for standard applications and the 3700DUV for deep UV measurement to 165 nm. Large sample compartments ensure easy measurement while maintaining sample integrity while a wide variety of
- Wavelength Range: 175 to 3,300 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 0.2 nm
- Wavelength Reproducibility: 0.08 nm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: easily checked in daily inspections and when data accuracy becomes a concern. Single Monochromator UV-2600 Enables Near-Infrared Measurements By installing the ISR-2600Plus two-detector integrating sphere, the 300 nm to 1100 nm wavelength range of conventional models can be extended to 1400
- Wavelength Range: 185 to 1,400 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 0.1 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: to cover this crossover region, however, ensures high sensitivity across the entire measured wavelength range, and gives a noise level of 0.00003 Abs at 1500 nm. In addition to the main UV-3600 Plus unit, the Multi-purpose large-sample compartment and the Integrating sphere attachment also
- Wavelength Range: 185 to 3,300 nm
- Spectral Resolution: 0.1 nm
- Computer Interface Options: Application Software Included, Computer Interface
- Light Source: Deuterium Discharge Lamp, Tungsten-Halogen Lamp
-
Supplier: Biochrom, Ltd.
Description: manipulation. Resolution has the power to work in the way you want and includes modules for fixed wavelength, wavelength scanning, kinetics and quantitation measurements plus a validation routine for checking instrument performance. Data export options include Microsoft Word and Excel
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 1 nm
- Wavelength Accuracy: 0.3 nm
- Wavelength Reproducibility: 0.1 nm
-
Supplier: StellarNet, Inc.
Description: The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or
- Wavelength Range: 220 to 350 nm
- Spectral Resolution: 0.13 nm
- Wavelength Accuracy: 0.03 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Ushio America, Inc.
Description: The USHIO graphic art lamps are ideal for drying ink for graphic arts and silkscreen presses when printing on surfaces such as paper or textiles. With short and medium wavelengths, with wattages ranging from 375W to 6000W and the flexibility to customize lamps, USHIO’s graphic
- Heating Capacity: 0.375 to 6 kW
- AC Voltage Required: 115 to 570 volts
- Watts: 0.375 to 6 kW
- Features: Electric, Other
-
Supplier: Biochrom, Ltd.
Description: Ideal for research and method development laboratories requiring a high performance in a regulated environment with multiple users. PC controlled instrument with powerful Resolution software that is both intuitive and easy to use and enables custom method development Features Custom calculation
- Wavelength Range: 190 to 1,100 nm
- Wavelength Accuracy: 0.3 nm
- Wavelength Reproducibility: 0.1 nm
- Stray Light: 0.025 %
-
Supplier: ASTM International
Description: sunlight cannot be employed to measure the total ultraviolet irradiance of a fluorescent ultraviolet lamp. 1.3 Calibrations performed using this test method may be against natural sunlight, Xenon-arc burners, metal halide burners, tungsten and tungsten-halogen lamps, fluorescent
-
Supplier: Biochrom, Ltd.
Description: Ideal for research and method development laboratories in a regulated environment requiring a high performance and with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 1 nm
- Wavelength Accuracy: 0.3 nm
- Wavelength Reproducibility: 0.1 nm
-
Supplier: Biochrom, Ltd.
Description: Ideal for research and method development laboratories requiring a high performance in a regulated environment with multiple users. Stand alone instrument has a compact footprint saving bench space. Icon driven intuitive software is easy to use and enables custom method development and access
- Wavelength Range: 190 to 1,100 nm
- Wavelength Accuracy: 0.3 nm
- Wavelength Reproducibility: 0.1 nm
- Stray Light: 0.025 %
-
Supplier: Hach
Description: high speed wavelength scanning across the UV and Visible Spectrum, and comes with over 250 pre-programmed methods, which include the most common testing methods used today. With optional accessories allowing for high volume testing via a carousel sample changer, and increased accuracy with a
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 1 nm
- Wavelength Reproducibility: 0.1 nm
-
Supplier: ASTM International
Description: irradiance standards consist mainly of tungsten halogen lamps with coiled filaments enclosed in a quartz envelope, though other types of lamps are used. Standards can be obtained with calibration values covering all or part of the wavelength range from 200 to 4500 nm. 1.5
-
Supplier: Qioptiq
Description: State-of-the-art LED technology makes this product a professional, efficient, environmentally-friendly and, above all, economical alternative to conventional halogen lamp systems with a glass fiber gooseneck. The light output can be continuously adjusted. All products in the Qioptiq SL
- Lifetime: 5,000 to 50,000 hours
- Wavelength: 365 to 405 nm
- Maximum Voltage: 24 volts
- Illuminator Output: 3 watts
-
Supplier: Qioptiq
Description: State-of-the-art LED technology makes this product a professional, efficient, environmentally-friendly and, above all, economical alternative to conventional halogen lamp systems with a glass fiber gooseneck. The light output can be continuously adjusted. All products in the Qioptiq SL
- Lifetime: 5,000 to 50,000 hours
- Wavelength: 365 to 405 nm
- Maximum Voltage: 24 volts
- Illuminator Output: 3 watts
-
Supplier: Arcoptix S.A
Description: extended range InGaAs detector which is sensitive in the NIR range from 900 to 2500 nm. Both Spectrometers are connected to a 5 cm integration sphere. The sample is illuminated with perfectly diffuse light thanks to the integrating sphere including a high power halogen lamp. The
- Spectral / Wavelength Range: 360 to 2,500 nm
- Operating Temperature: 50 to 104 F
- Remote Interface: Application Software Included
- Display: None
-
Description: hazard potential of desk-top luminaires incorporating tungsten halogen lamps. In CIE Technical Collection 1993
Find Suppliers by Category Top
More Information Top
-
Photosynthetic Performance and Pigment Composition of Leaves from two Tropical Species is Determined by Light Quality
With the reinforcement of R/FR wavelengths ( halo- gen lamps ), the increases in pigment contents were even high- er, especially in the treatment with VIALOX lamps.
-
Efficient One-Pot Microwave-Assisted Hydrothermal Synthesis of Nitrogen-Doped TiO2 for Hydrogen Production by Photocatalytic Water Splitting
The photocatalytic H2 evolution of water splitting was carried out in a reactor equipped with a 500 W halogen lamp ( wavelength range from 400 to 800 nm, kmax = 630 nm) or a 400 W medium pressure halide lamp (Phil- lips HPA400…
-
Microwave hydrothermal synthesis and photodegradation activities for ciprofloxacin under visible light of InVO4 nanocrystals
The photochemical reactor was irradiated with a 150 W tungsten halogen lamps ( wavelength range: 360– 760 nm), which was located with a distance of 8 cm at one side of the containing solution.
-
Spectroscopic study of poly(3-alkylthiophenes) electrochemically synthesized in different conditions
The UV–Vis reflectance spectra of the films were obtained using an Ocean Optics S2000 model fiber optic spec- trometer to capture the reflection from the sample of a polychromatic beam of light from a tungsten- halogen lamp ( wavelength range 400–950 nm).
-
Zinc coproporphyrin I derived from meconium has an antitumor effect associated with singlet oxygen generation.
The tumors were irradiated with a filtered halogen lamp ( wavelength : 580 nm) at 100 J/cm(2) 20 min after administration.
-
Transmission resonance in a composite plasmonic structure
After a slight focalization, the white x- or y-polarized light from a 50 W halogen lamp ( wavelength ranging from 400 nm to 1800 nm) impinges normally onto the sample.
-
Optical properties of adenocarcinoma and squamous cell carcinoma of the gastroesophageal junction
wavelength range 300 to 400 nm and a Wolfram halogen lamp wavelength 400 to 1140 nm , and conducted into the sample space via spherical mirrors and monochromators.
-
Zinc Coproporphyrin I Derived from Meconium Has an Antitumor Effect Associated with Singlet Oxygen Generation - Abstract - Fetal Diagnosis and Therapy 2013, Vo...
The tumors were irradiated with a filtered halogen lamp ( wavelength : 580 nm) at 100 J/cm2 20 min after administration.
-
Microwave characterization of optically sensitive polymer and application to a tunable antenna
An Agilent Vector Network Analyzer (VNA) and a broadband halogen lamp ( wavelength of about 600 nm to 1500 nm) were used for the reflection measurement.
-
Epoxy/BaTiO 3 Light‐Cured Composites as Organic Capacitors
The hybrid system is cured by using camphorquinone and a iodonium salt through a free‐radical promoted cationic polymerization using a long‐ wavelength tungsten halogen lamp .
Indicates content that may require registration and/or purchase.