-
Supplier: Precipart
Description: Metal Injection Molding is a practical alternative to traditional production processes such as machining, press sintering and lost-wax casting. Benefits of Metal Injection Molding Highest degree of design freedom for complex shapes and geometries Functional
- Services Offered: Assembly Services, Clean Room Molding, Design Assistance, Heat Treating / Stress Relieving, High Volume Production, Just-In-Time Capability, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Polishing / Buffing, Powder Metal (P/M) Services, Prototype, Tool / Mold Making
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tungsten-Copper Alloy
- Features: Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
-
Supplier: ARBURG
Description: Want to work efficiently and use your injection moulding machine in a variety of ways? Our hydraulic ALLROUNDER S machines can be precisely adapted to your task.
- Clamping Force: 449.6 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: Husky Technologies™
Description: Our new HyPET®6e platform sets new standards in sustainable molding with unprecedented machine, mold, and auxiliary integration - delivering superior rPET capability and part quality, increased energy efficiency, and the industry's highest output.
- Machine Type: Injection Molding
-
-
Supplier: ARBURG
Description: Our ALLROUNDERs from the ALLDRIVE series with clamping forces from 350 to 5000 kN meet the highest demands for precision and efficiency with ease. They not only save space, but also energy.
- Clamping Force: 224.8 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: ARBURG
Description: Multi-component injection moulding requires space, flexibility and convenience. The ALLROUNDER MORE machines with clamping forces from 1600 to 2000 kN combine all of this – with modularity, intuitiveness and efficiency.
- Clamping Force: 179.84 tons
- Actuation: Electric
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 224.8 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 393 tons
- Stroke: 26.6 inch
- Daylight / Opening: 58.1 inch
- Shot Size: 1.9 to 4.80625 lbs
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has
- Clamping Force: 55 tons
- Stroke: 9.84 inch
- Daylight / Opening: 23.62 inch
- Shot Size: 0.04875 to 0.121875 lbs
-
Supplier: Milacron LLC
Description: MM hydraulic injection molding machines can be configured for various applications by combining a large range of clamp and injection units with a selection of optional pumping packages. Realize the benefits of configuring a machine that is perfectly suited to your
- Clamping Force: 725 tons
- Stroke: 71.9 inch
- Daylight / Opening: 81.7 inch
- Shot Size: 2.875 to 14.375 lbs
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 50 tons
- Stroke: 13 inch
- Daylight / Opening: 19 inch
- Shot Size: 0.045625 to 0.3775 lbs
Find Suppliers by Category Top
Featured Products Top
-
, versatility, ease of use and physical strength. Applications include: Casting materials & applications Wax for candles and use in the lost wax process for bronze casting Polyurethane for mirror and picture frames, architectural mouldings (read more)
Browse Datasheets for CHT USA Inc. -
Keytronic injection presses mold parts in many different materials and colors. All parts are consistent in appearance, color and performance, guaranteed to produce superior quality and repeatability. Molding Machines - Single (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
The GESTICA control system brings machine technology and intelligent software together to make injection molding more intuitive, reliable and efficient. Developed and manufactured by ARBURG, GESTICA provides intuitive operation, integrates robotic (read more)
Browse Manufacturing Execution System Software (MES) Datasheets for ARBURG -
Choose our hydraulic injection molding machines if you want to use a wide range of injection moulding processes, reliably and with precise reproducibility. Individual Your requirements decide – and we individually assemble the right ALLROUNDER for you. From a modular system (read more)
Browse Molding Machines Datasheets for ARBURG -
ARBURG provides tailored injection molding solutions for the evolving mobility industry, supporting the production of interior, exterior, engine-compartment and e (read more)
Browse Molding Machines Datasheets for ARBURG -
The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the (read more)
Browse Molding Machines Datasheets for APSX, LLC -
. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil & Gas industry, we have the know (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
in electric injection molding. We developed TREND with one clear goal- put our customers’ needs first. The result is a completely reimagined machine platform that combines proven ARBURG quality with simplified operation, faster setup, and easier (read more)
Browse Molding Machines Datasheets for ARBURG -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
, sometimes a designated brand material is required by customers in injection molding production. In this stage, RPWORLD could support your tooling and injection molding production. RPWORLD engineering experts provide in-depth DFM analysis before mass production to optimize part (read more)
Browse Plastic Molding Services Datasheets for RPWORLD
More Information Top
-
http://ajbasweb.com/old/ajbas/2009/2979-2988.pdf
Lead time comparison studies for blade wax pattern production using rapid technologies (MJM technology and silicone rubber molding) and conventional wax injection molding v ia machined aluminum tool were conducted and the res u lts tab u lated in Tables (2).
-
Isostatic and pseudoisostatic compaction
A wax model, oversized by the amount of shrinkage during consolidation, is injection molded or machined from wax blocks in the case of small quantities.
-
ZASMHBA0001556
A wax pattern is produced either by machining (usually experimental quantities) from wax billets or by wax injection molding in precision- machined tooling.
-
Utility-Fuzzy-Taguchi based hybrid approach in investment casting process
So, the molten wax blend was injected into the mould using a vacuum wax injection machine , at constant injection process parameters.
-
Diffusion Solidification
• Place the core in an injection molding machine and form the wax pattern around it.
-
Fastcast: Integration and application of rapid prototyping and computational simulation to investment casting
These patterns, typically produced in injection molding machines , aremade from wax specifically formulated for this use.
-
http://theses.ucalgary.ca/bitstream/11023/179/2/ucalgary_2012_khalilian_sina.pdf
99 Figure 4.13 Injection moulding Inserts, machined on machining wax ...................................
-
Novel chemistry and processing of ceramics
The injection moulding trials were carried out using by a commercially available low pressure injection moulding machine designed to operate with wax -based feedstocks at pressures below 0.7 MPa9 and adapted for moulding of aqueous suspensions.
-
Rapid tooling for functional prototyping of metal mold processes: Literature review on cast tooling
These patterns, typically produced in injection molding machines , are made from wax specificallyformulated for this use.
-
tank mixer - offers from tank mixer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : molding machine , casting machine, wax injection machine, fine casting ] .
Indicates content that may require registration and/or purchase.