-
Supplier: Small Quantity Boxes, Inc.
Description: 24' x 1500' Waxed Kraft Paper
-
Supplier: TransPak
Description: Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
- Features: Specialty / Other
-
Supplier: TransPak
Description: Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
- Features: Specialty / Other
-
-
Supplier: TransPak
Description: Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
- Features: Specialty / Other
-
Supplier: TransPak
Description: Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
- Features: Specialty / Other
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR SURFACE WAX ON WAXED PAPER OR PAPERBOARD
-
Supplier: Accuris
Description: Method for the determination of the wax content of waxed paper and board
-
Supplier: Accuris
Description: PAPER, WRAPPING, WAXED
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the weight of wax on the surface of waxed paper. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR PETROLEUM WAX IN PAPER
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the weight of wax on the surface of waxed paper. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 This standard does not purport to address all of the safety
-
Supplier: ASTM International
Description: 1.1 This test method determines quantitatively the total amount of petroleum wax in wax-impregnated papers, including papers referred to as "dry waxed" or simply "waxed" papers, and paper products made from such papers. 1.2 This test method is not
-
Supplier: ASTM International
Description: 1.1 This test method determines quantitatively the total amount of petroleum wax in wax-impregnated papers, including papers referred to as "dry waxed" or simply "waxed" papers, and paper products made from such papers. 1.2 This test method is not
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Georgia-Pacific Corporation
Description: Heavyweight deli paper with generous dry wax stays folded, absorbs liquids, and keeps food fresh. Features & Benefits: » Heavy weight deli paper with generous dry wax. » Stays folded, absorbs liquids, keeps food fresh. » Wet strength added. » Compliant with FDA
- Paper and Paperboard: Packaging / Barrier Papers
-
Supplier: Georgia-Pacific Corporation
Description: All purpose 18# deli paper with generous dry wax stays folded, absorbs liquids, and keeps food fresh Features & Benefits: » 18# deli paper with generous dry wax » Stays folded, absorbs liquids, keeps food fresh » Wet strength added - Holds up in moist conditions without
- Paper and Paperboard: Packaging / Barrier Papers
-
Supplier: IDENTCO International
Description: IDENTCO’s TTRR-A is a resin/wax formulation recommended for printing on paper and matte materials and designed for indoor use. It has precise sensitivity for high-speed printing with the assurance of consistent print quality and optimal clarity. When printed on the recommended IDENTCO
- Features: Identification / Marking, Other
- Form: Ink, Thermal Transfer Ribbons and Foils
- Coating Material: Resin Base / Polymer Binder
-
Supplier: Georgia-Pacific Corporation
Description: Value weight, dry waxed, deli paper for food handling needs stays folded, absorbs liquids, and keeps food fresh. Features & Benefits: » Dry waxed deli paper » Absorbs excess grease and oil while acting as a sanitary barrier for food » Stays folded, absorbs liquids, keeps food fresh »
- Paper and Paperboard: Packaging / Barrier Papers
-
Supplier: Tork
Description: Tork Heavy-Duty Paper Wiper is our toughest multipurpose paper wiper. It absorbs both oil and water efficiently, features high durability and remains strong even when wet. It can be used in the Tork Floor and Wall Stand dispensers, designed for safety, efficiency and reliability. The
- Width / OD: 15.5 inch
- Overall Length: 15.5 inch
- Industry Applications: Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: Tork
Description: Tork Industrial Paper Wipers are a multipurpose paper based wiper that is ideal for janitorial and industrial wiping tasks and hand wiping. This cloth can be used in the Tork Folded Wiper/Cloth Dispenser that protects the refills from dirt and offers one-at-a time dispensing to reduce
- Width / OD: 13.375 inch
- Overall Length: 21.375 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free), Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: Tork
Description: Tork Industrial Paper Wipers are a multipurpose wipers that are ideal for janitorial and industrial wiping tasks and hand wiping. This folded wiper comes in our portable self-dispensing Handy box, which protects the wipers and allows you to easily transport the wipers to the work site.
- Width / OD: 9.25 inch
- Overall Length: 13.25 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free), Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: Labelmatch
Description: 5" x 1345' (127mm x 410m) Black Wax Resin Thermal Transfer Ribbons Part: 18104993 | MFG #: 18104993 This premium wax/resin formulation is designed to print on a wide variety of receiving materials, including coated and uncoated paper labels and tags, varnished label stock, and
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
-
Supplier: Labelmatch
Description: 3.15" x 984' (80mm x 300m) Black Wax Resin Thermal Transfer Ribbons Part: 18104045 | MFG #: 18104045 This premium wax/resin formulation is designed to print on a wide variety of receiving materials, including coated and uncoated paper labels and tags, varnished label stock, and
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
-
Marking Materials - 3.27" x 1345' (83mm x 410m) Black Wax Resin Thermal Transfer Ribbons -- 18104977Supplier: Labelmatch
Description: 3.27" x 1345' (83mm x 410m) Black Wax Resin Thermal Transfer Ribbons Part: 18104977 | MFG #: 18104977 This premium wax/resin formulation is designed to print on a wide variety of receiving materials, including coated and uncoated paper labels and tags, varnished label stock, and
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
-
Supplier: Tork
Description: Tork Industrial Paper Wipers are a multipurpose wipers that are ideal for janitorial and industrial wiping tasks and hand wiping. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers and allows you to easily transport the wipers to the work site.
- Width / OD: 18.5 inch
- Overall Length: 23.875 inch
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free), Degreasing (Oil, Tar, Waxes)
- Features: Disinfecting / Sanitizing
-
Supplier: Labelmatch
Description: 3.5" x 1476' (89mm x 450m) Black Wax Resin Thermal Transfer Ribbons Part: 18104328 | MFG #: 18104328 This premium wax/resin formulation is designed to print on a wide variety of receiving materials, including coated and uncoated paper labels and tags, varnished label stock, and
- Features: Identification / Marking
- Form: Ink, Transfer Tape
- Coating Material: Resin Base / Polymer Binder
-
Supplier: SAE International
Description: In an automotive cooling circuit, the wax melting process determines the net and time history of the energy transfer between the engine and its environment. A numerical process that gives insight into the mixing process outside the wax chamber, the wax melting process inside the
-
-
Supplier: AENOR
Description: Paper. Tearing with waxes test
-
Description: ISO 8254-3:2004 specifies a method for measuring the specular gloss of paper and board at an angle of 20° to the normal to the paper surface. It is applicable chiefly to highly glossy surfaces, such as cast-coated, lacquered, highly varnished or waxed papers and high-gloss ink
-
Supplier: CSA Group
Description: ISO 8254-3:2016 specifies a method for measuring the specular gloss of paper and board at an angle of 20° to the normal to the paper surface. It is applicable chiefly to highly glossy surfaces, such as cast-coated, lacquered, highly varnished or waxed papers and high-gloss ink
-
Supplier: Flexovit USA, Inc.
Description: Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C20 Combination Combination cloth and paper backing. For removing wax, paint and mastic.
- Outer Diameter (OD): 17 inch
- Grit Size: 20 # or Microns
- Disc / Backing Type: Cloth Disc, Combination Backing, Paper Disc
- Applications & Materials Abraded: Material Removal / Roughing (Coarse Grits)
-
Supplier: IDENTCO International
Description: IDENTCO®’s packaging and shipping labels are made of thermal transfer printable paper and available in 22 sizes and configurations. We recommend the TTR™ Series wax ribbons for use with paper labels.
-
Supplier: Datamax-O'Neil
Description: Datamax O'Neil Printer Supplies offers a full line of ribbon in numerous sizes, colors and ink formulations for a wide range of applications. Thermal Transfer Ribbons With wax, wax/resin and resin thermal transfer ribbons available to fit Datamax-O'Neil printers, we have the solution
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: OEM / Industrial
- Features: Other
- Coating Material: Resin Base / Polymer Binder
-
Supplier: Image Supply, Inc.
Description: Screen-Bak inter-woven polyester knit backing with abrasive grain on both sides. Open mesh for load resistance. Rinse and reuse for longer sanding life. Tends to cut more aggressively than paper or cloth. Also available silicon carbide. Use for removing old finishes and wax, final
Find Suppliers by Category Top
Conduct Research Top
-
Acceleration measurement optimization: Mounting considerations and sensor mass effect
of applications. However, there is a small detail that is commonly overlooked, and that is the proper mounting of very sensitive accelerometers. Mounting options include direct stud mounting, wax mounting, magnetic mounting and a variety of options in-between. Although these options are diverse
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
More Information Top
-
Handbook of Paper and Pulp Chemicals
Uses: Cosmetics and pharmaceuticals (creams, lotions, ointments, salves); candles; shoe, floor, and leather polishes; antifouling paints; wood polishes/ filler; incandescent gas mantles; paper sizing; waxed paper ; lubricants; wax figures; elec. insulation; impregnating/preserving agent; crayons; per- fume pastes; pomades; rubber mixtures; waterproofing textiles …
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Wax for adhesives, cosmetics (salve/lotion base), PVC fencing/ decking/siding, fruit/veg. coatings, canning jars, waxed paper pkg., floor polishes, leather treatment, thread lubrication; mold release agent in tires, rubber; water repellent in wood preservation .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: Paraffin wax CAS 8002-74-2; EINECS/ELINCS 232-315-6 Uses: Wax for adhesives, cosmetics (salve/lotion base), PVC fencing/ decking/siding, fruit/veg. coatings, canning jars, waxed paper pkg., floor polishes, leather treatment, thread lubrication; mold release agent in tires, rubber; water …
-
Handbook of Textile Processing Chemicals
Uses: Cosmetics and pharmaceuticals (creams, lotions, ointments, salves); candles; shoe, floor, and leather polishes; antifouling paints; wood polishes/ filler; incandescent gas mantles; paper sizing; waxed paper ; lubricants; wax figures; elec. insulation; impregnating/preserving agent; crayons; per- fume pastes; pomades; rubber mixtures; waterproofing textiles …
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Chem. Descrip.: Paraffin wax CAS 8002-74-2; EINECS/ELINCS 232-315-6 Uses: Wax for adhesives, cosmetics (salve/lotion base), PVC fencing/ decking/siding, fruit/veg. coatings, canning jars, waxed paper pkg., floor polishes, leather treatment, thread lubrication; mold release agent in tires, rubber; water …
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Wax for adhesives, cosmetics (salve/lotion base), PVC fencing/ decking/siding, fruit/veg. coatings, canning jars, waxed paper pkg., floor polishes, leather treatment, thread lubrication; mold release agent in tires, rubber; water repellent in wood preservation .
-
Handbook of Lubricants
… com/] Chem. Descrip.: Ceresin CAS 8001-75-0; EINECS/ELINCS 232-290-1 Uses: Cosmetics and pharmaceuticals (creams, lotions, ointments, salves); candles; shoe, floor, and leather polishes; antifouling paints; wood polishes/ filler; incandescent gas mantles; paper sizing; waxed paper ; lubricants; wax figures; elec …
-
Handbook of Food Packaging Chemicals and Materials
Uses: Wax for saturation/impregnation, candle emulsions, waterproofing, adhesives, PVC fencing/decking/pipe/siding, fruit/veg. coatings, waxed paper pkg., cosmetic salves/lotions, floor polishes, leather treatment, thread lubrication; mold release agent in tires, rubber; water repellent in wood preservation; process aid in mixing of rubber and plastic …
-
Commercial Waxes
Whereas certain waxes are used alone, as paraffin wax in waxed papers , other uses require com- binations of different waxes, resins, etc., to obtain a desired result.
-
Handbook of Green Chemicals
Chem. Descrip.: Paraffin wax CAS 8002-74-2; EINECS/ELINCS 232-315-6 Uses: Wax for adhesives, cosmetics (salve/lotion base), PVC fencing/decking/siding, fruit/veg. coatings, canning jars, waxed paper pkg., floor polishes, leather treatment, thread lubrication; mold release agent in tires, rubber; water repellent …
Indicates content that may require registration and/or purchase.