-
Supplier: Montalvo Corporation
Description: solenoid valves. Contains an emergency stop valve that switches from regulated pressure to line pressure during emergency stops of power failures. Analog Readout Gauge Easy Installation & Operation Compatible with applications utilizing Load Cells or a Dancer Complete Pneumatic
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: Type 3511 offers solenoid valve technology with forward flow equivalent to standard industrial electronic regulators or I/P transducers. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. Regulators feature dual solenoid
- Valve Type: Pressure Relief Valves
-
Supplier: Zurn Industries LLC
Description: outperforms and outlasts solenoid operated models, flush after flush. Compatible with commercial water closet urinal flush valves, ZERK-W2 provides plumbSMART™ wireless monitoring technology that tracks data around set parameters for usage, water consumption, and preventative
-
Supplier: Acromag, Inc.
Description: interface analog output signals. Each unit provides 16 high-level analog current outputs to control various industrial devices. Typical applications include driving indica-tors, display devices, and chart recorders. The outputs can also control variable speed drives, solenoid valves,
- Resolution: 16 bits
- Outputs: Current Output
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: Weber Screwdriving Systems, Inc.
Description: bit can be externally instructed to self-advance its automatic bit stroke device and install fastener while detecting whether the depth was achieved or not. When the start signal is given (usually through a PLC control system to a solenoid valve), the pusher bit advances forward out of
- Configuration: Drive Only
- Feeder Type: Pneumatic
-
Supplier: Weber Screwdriving Systems, Inc.
Description: independently of each other for ultimate flexibility, which will also allow the device to advance forward, install a fastener while detecting the depth was achieved by both slides. When the start signal is given usually through a PLC control system to a pair of solenoid valves activate
- Torque Range: 0.221238938053097 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.0787402 to 0.9448824 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Weber Screwdriving Systems, Inc.
Description: PLC control system to a solenoid valve the vacuum bit advances forward out of the jaws to expose the bit and fastener . This proven design can get into access location normally unachievable by conventional means, and allows fasteners to be installed down into deep recesses. Only the
- Torque Range: 0.221238938053097 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.25590565 to 0.9448824 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Weber Screwdriving Systems, Inc.
Description: for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self-advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given usually through a PLC control system to a solenoid
- Torque Range: 0.221238938053097 to 22.1238938053097 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.25590565 to 0.787402 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Caterpillar Oil & Gas
Description: indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed governor
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed governor Monitoring for
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC Separate electronic speed governor Monitoring for
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: indicator Exhaust gas temperature indicator Control Manual control on engine, including: control panel with start /stop key, speed setting device, mechanical shutdown device, change over of control functions from engine to remote control Starting solenoid valve on engine, 24 V DC
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Conduct Research Top
-
Interphex Booth Previews
the collection chamber of conventional housings, and incorporates a specially machined, angled cartridge plate that allows for complete drainage. High Flow, Inert Valve Options , offers a wide range of fluid-control options. Its new Scientific Series 8296/8396 valves are two- and three-way solenoids for use
More Information Top
-
News feed
cleanroom conditions at Webber Solenoid Valves ’ factory in Bristol.
-
Fluid power | News | The Engineer
This represents a good fit with Norgren's existing solenoid valve capabilities, complementing the larger sizes offered by its established Webber , Buschjost and KIP ranges (22mm to 30mm and larger).
-
Company news
Tel: (01) 546 2188 THERMAL REFRIGERATION LTD are now distributing a new range of solenoid valves manufactured in West Germany by valve specialist A.U.K. Muller specially designed to transmit and control the flow of air, hot and cold water, oil … Tel: (0329) 283425 D A WEBBER LTD have developeda Polar Module to be fitted to General Motors …
-
Devices for automatic potentiometric titration
… left the signal is applied to the control grid of V3,biasing this valve to cut-off … Compression type electrically controlled burette tap a, Perspex box containing solenoids ; b, glass T-piece; c, polyvinyl chloride tubing, outer diameter, 4 mm; inner diameter, 2 mm; d, slow and fast glass capillaryjets; e, Perspex bridge; f, Webber solenoid type S.A …
-
The role of carbon dioxide and oxygen in determining chlorophyll fluorescence quenching during leaf development
… not appear until later stages (i.e. distal regions) (Miranda et al. 1981 ; Webber et al. 1984a). Flow rates of N z, O z and CO2 were regulated with thermal mass-flow controllers (Tylan Inc., Carson, Cal., USA) in conjunction with simple solenoid (on-off) gas valves .
-
words (guiwords.zip)
… sold solder soldered soldier soldiering soldierly soldiers sole solely solemn solemnity solemnly solemnness solenoid soles solicit solicitation … … valor Valparaiso valuable valuables valuably valuation valuations value valued valuer valuers values valuing valve valves vampire van … … weather weathercock weathercocks weathered Weatherford weathering weathers weave weaver weaves weaving web Webb Webber webs Webster Websterville …
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
Minimum structure magnetic energy storage solenoids with a toroidal insert; T-MAG Mar 85 1044-1047 Hilal … A comparison of GMR multilayer and spin- valve sensors for vector field sensing; T-MAG Sep 00 … … 339 Hinteregger, H.F., A.E. E. Rogers, R.J. Cappallo, J.C. Webber , W.T. Petrachenko …
-
The Devewpment of the Humidity Control Module at Field Museum
The water level in the auxiliary reservoir is controlled by an electric valve consisting of a float valve and a solenoid . Conditions in this exhibit area differ from those in the Webber Resource Center dis- cussed above.
-
RIA Superconducting Drift Tube Linac R & D
… be achieved with a buffer tank (a Dewar was used for this purpose) and a control valve . A test cryomodule containing one quarter-wave resonator, one half-wave resonator, one solenoid , and one quadruple … … of the 2003 Par- ticle Accelerator Conference, Joe Chew, Peter Lucas, and Sara Webber , Editors, IEEE Publishing …
-
CR4 - Thread: Hydraulic Pump Question
Check also the monifold seal and solenoid valves if available in the system. I don't know what part of ther world your in but Webber Hydraulics do a whole range …
Indicates content that may require registration and/or purchase.