-
Supplier: Garage Equipment Supply
Description: 360º for greater maneuverability and easier movement. Simple one hand operation for raising and lowering the lift. Offset column gives access to lug nuts and allows unobstructed viewing of work area. Features air regulator, water filter and lubricator for maintenance free pneumatic operation.
- Type: Vehicle / Service Lift
-
Supplier: Industrial Magnetics, Inc.
Description: market with IMI's pre-engineered, certified and ready-to-weld lifting lugs. Composed of A36 carbon steel and available in 6 standard sizes, these padeyes are rated for 1/2 ton up to 6-1/2 tons and come with a reamed hole to fit a shackle pin/bolt(sold separately) at +/- .001". The
-
Description: steelmounting lug integral with the one-piece welded frame Heavy welded steel frame Powerful drive motor Enclosed oil-bath lubricated drive train Dual brake reliability. Compact design Maximum hook coverage within an existing facility, reducing or eliminating the need for costly
-
-
Supplier: Gullco International Limited
Description: This insulated 200 lb. capacity Flux Holding Oven is generally located in the storage area and is used to keep the flux in its dry state or to dry out flux that has picked up moisture. It is complete with lifting lugs, and hinged loading lid, thermometer and a flux heating system
- Features: Specialty / Other
-
Supplier: Loren Cook Company
Description: lifting lugs, located under the top cap, provide for safe, fast and efficient lifting of the unit to a rooftop. One piece fan base, which includes a high-efficiency inlet venturi and continuously welded curb cap corners, insures weathertight conditions. One piece spun
- Air Flow Rate: 279 to 28,806 SCFM
- Maximum Diameter (Fan or Blower Wheel): 10 to 49 inch
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: SSI Fabricated
Description: configurations available. Stainless steel perforated screens are standard Cover lifting lug standard on sizes 10" and larger
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Description: Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or
-
Description: Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or
-
Supplier: CSA Group
Description: cylinders for liquefied, dissolved or compressed gases. It excludes protection devices for cylinders with a water capacity of 5 l or less and cylinders whereby the protection device is fixed by means of lugs welded or brazed to the cylinder, or is welded or brazed directly to
-
Description: cylinders for liquefied, dissolved or compressed gases. It excludes protection devices for cylinders with a water capacity of 5 l or less and cylinders whereby the protection device is fixed by means of lugs welded or brazed to the cylinder, or is welded or brazed directly to
-
Supplier: David Round
Description: The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under bridge cranes
- Load Capacity: 30,000 lbs
- Maximum Lift Speed: 13 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: Eaton Cooper Power Systems
Description: bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Loren Cook Company
Description: weather protection for the motor and drive components while maintaining easy, tool free access for inspection and maintenance. Standard lifting lugs, located under the top cap, provide for safe, fast and efficient lifting of the unit to a rooftop. One piece fan base, which
- Air Flow Rate: 4,300 to 11,000 SCFM
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Eaton Cooper Power Systems
Description: Tank bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4) Stainless steel grounding pads (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum
- Maximum Primary Voltage Rating: 2,400 to 43,800 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: ASME
Description: This Standard establishes performance requirements for electric chain hoists for vertical lifting service involving material handling of freely suspended (unguided) loads using load chain of the roller or welded link types with one of the following types of suspension: (1) lug;
-
Supplier: ASME Standards and Certification
Description: This Standard establishes performance requirements for electric chain hoists for vertical lifting service involving material handling of freely suspended (unguided) loads using load chain of the roller or welded link types with one of the following types of suspension: (1) lug;
-
Supplier: Eaton Cooper Power Systems
Description: tap changer, externally operable Sidewall-mounted high-voltage porcelain bushings Sidewall-mounted low-voltage molded epoxy bushings with NEMA spades Tank bases designed for skidding or rolling in any direction Extra-heavy, welded-in-place lifting lugs and jack pads (4)
- Maximum Primary Voltage Rating: 5,000 to 35,000 volts
- Maximum Secondary Voltage Rating: 120 to 15,000 volts
- Power Rating (VA): 0.01 VA
- Output Type: AC
-
Supplier: ISC Sales, Inc.
Description: with stainless auto shutoff valve Lifting Lugs 2 year manufacturer’s warranty
- Volume Capacity: 17,200 to 77,076 gallons
- Diameter / Width: 0 to 192 inch
- Height: 279.6 to 523.2 inch
- Type: Chemical Tank
-
Supplier: Eaton Cooper Power Systems
Description: low-voltage compartments (15, 25 kV) 200 A (HTN) bushing wells (15, 25, 35 kV) 200 A Integral bushings (dead-front) Cooper electrical-grade wet-process porcelain bushings (live-front) Lifting lugs (4) Stainless steel ground pads (45-500 kVA) Stainless steel NEMA 2-hole ground pads
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: ASME
Description: roller or welded link types with one of the following types of suspension: (1) lug; (2) hook or clevis; (3) trolley. HST-5 contains an appendix which replaces the requirements of MIL-H-24591, Hoists, Chain, Pneumatic, Low Headroom, Trolley Type and, in conjunction with ASME HST-6-1999,
-
Supplier: ASME Standards and Certification
Description: roller or welded link types with one of the following types of suspension: (1) lug; (2) hook or clevis; (3) trolley. HST-5 contains an appendix which replaces the requirements of MIL-H-24591, Hoists, Chain, Pneumatic, Low Headroom, Trolley Type and, in conjunction with ASME HST-6-1999,
-
Supplier: Loren Cook Company
Description: operation. All sizes are provided with lifting lugs for ease of handling. The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required. Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for a
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Workbenches and Workstations (Industrial) - 5,000 LB. CAPACITY KENNEDY SERIES WORKBENCHES -- HKN3048Supplier: C & C Lift Truck, Inc.
Description: tested to easily hold over 6,600 lbs. and are offered in Blue, White, Gray, Black or Beige frame color without any additional cost - please specify color. The 2" square tubular legs have ¼" thick steel plates welded into their center for maximum strength (see photo). Pick any work surface
- Length: 48 inch
- Width: 30 inch
-
Supplier: Genisco Filter
Description: dB minimum shielding effectiveness, 14 kHz to 18 GHz, minimum. Front cover allows access to filters and terminal standoffs, with Pre-wired standoffs, lugs and lifting ears included. Custom Packaging: To ensure your filters are received in the best condition possible, we customize our
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Hartzell Air Movement
Description: Ventilator features: Heavy-duty industrial construction Access door standard on all units Cast aluminum airfoil propellers Totally enclosed, fan-cooled, foot-mounted, T-frame motors are standard Lifting lugs are a standard feature for ease of handling and installation Industrial-grade,
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
and reliable dual braking. Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
Design welded lifting lugs that can be left in place .
-
CR4 - Thread: Lifting Lugs Specification
The frame is to be capable of lifting by overhead crane via slings so I want to weld lifting lugs at each corner.
-
Closed Feedwater Heaters for Power Generation: A Working Guide > Feedwater Autopsies
Weld lifting lugs to the shell that are adequate to hold the FWH's weight if not already installed.
-
Conceptual design study of the hylife lithium fall laser fusion chamber. FY 1979 annual report
Weld lifting lugs to upper head 8.
-
Recent Developments in the Zincor Cell House
The new cathode design consists of a 6061 extruded-alloy header bar with welded lifting lugs and a high contact area, forged contact.
-
The Role of Electron Beam and Friction Welding in The Fabrication of Offshore Technology Structure
process will be determinedby welding lifting lugs onto submerged .
-
MIG, TIG, Stick, And Oxy/Fuel Welding - Page 84
Welding lifting lugs .
-
preheating the work in stick welding
Example of the last case: welding lifting lugs to a locomotive.
-
preheating the work in stick welding [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
Example of the last case: welding lifting lugs to a locomotive.
-
MIG, TIG, Stick, And Oxy/Fuel Welding - Page 13
Welding lifting lugs .
Indicates content that may require registration and/or purchase.