Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume
- Airflow: 750 SCFM
- Applications: Abrasives, Fine Powders, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Description: The Donaldson Torit Weld Bench combines a robust, #7 gauge work surface with high-efficiency Ultra-Web® FR fume filter cartridges. The Weld Bench utilizes four Ultra-Web fume cartridges with highest filtration efficiency of 99.999% on 0.5 µm particles.
- Airflow: 2,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table, Source Collector / Portable
- Process: Dry
-
Description: Trunk® 2000 (T-2000) Source Collector The Donaldson T-2000 source collection system is designed to handle one or two welding stations using Flex-Trunk arms and recirculate clean air back to the workplace. It is designed for overhead mounting and is equipped with automatic pulse
- Airflow: 890 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Process: Dry
-
-
Supplier: Clean Air Industries
Description: Is Your Fume Extractor All Bark and No Bite? Introducing the Fume Dog Portable Weld Fume Extractor – a 1,200 CFM portable fume extractor for TIG, MIG, and Stick welding. Unlike others, this dog doesn’t just bark – it clears the air like a loyal shop companion.
- Airflow: 1,200 SCFM
- Applications: Welding Fumes
-
Description: maneuverability that engages positively when positioned. It is available in either: bench or overhead mounting configuration, a choice of 4", 6" and 8"diameter and extends up to 14' long. The Ex-Arm is the standard weld fume extraction arm on all Donaldson Torit fumes collector
- Airflow: 350 to 1,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Collector Type: Source Collector / Portable
-
Supplier: Filtrabox by PAT Technology
Description: Portable Laser Welding Extractor with 99.999% @ 0.3 micron HEPA filtration (standard) and high efficiency prefiltration to capture the ultrafine particles generated by laser welding. Extracts, filters and recirculates clean air into the workspace. Includes 10 foot long, 8” diameter
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
-
Supplier: Clean Air Industries
Description: Is Your Fume Extractor All Bark and No Bite? Upgrade to a system that delivers. Introducing the Fume Dog Bulldog Wall-Mounted Welding Fume Extractor with Filter, engineered for effective fume control in MIG, TIG, or Stick welding applications operating up to
- Airflow: 1,200 SCFM
- Applications: Welding Fumes
-
Supplier: Clean Air Industries
Description: Is Your Fume Extractor All Bark and No Bite? Upgrade to a system that delivers. Introducing the Fume Dog Bulldog Wall-Mounted Welding Fume Extractor with Exhaust, engineered for effective fume control in MIG, TIG, or Stick welding applications operating up
- Airflow: 1,200 SCFM
- Applications: Welding Fumes
-
Supplier: Clean Air Industries
Description: Weld Fume Extraction with Mobility The Clean Air Industries P1200 Portable Weld Fume Extractor has best in class draw distance and filter life with it’s unique filter cleaner. Performance: With 1,200 CFM and an 8″ diameter fume arm, the Clean Air Industries P1200 Portable Weld
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech’s FRED™ Mini-Vac is a high vacuum, low volume extractor designed for the capture of welding fumes. The Mini-Vac is portable and a perfect choice for construction sites and maintenance facilities. The unit provides a clean, safe working environment and helps companies
- Efficiency: 99.9 %
- Filter Cleaning: Automatic Shaking (Vibrating)
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
-
Supplier: Sentry Air Systems, Inc.
Description: Typical Uses: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe welding Production welding Clean room welding Occasional stick welding Spot welding Brazing
- Airflow: 950 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Portable Welding Fume Extractor provides a simple and highly efficient respiratory engineering control for a variety of welding applications, including MIG welding, TIG welding, maintenance welding, production welding, clean room
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe welding Production welding Clean room welding Occasional stick welding Spot welding Brazing
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Typical Uses: MIG welding fumes TIG welding fumes Maintenance welding Stainless steel pipe
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 µm
- Features: HEPA / ULPA Filters
-
Supplier: Metcal
Description: risks associated with solder fumes, and take appropriate precautionary measures. Solder fume extraction is a simple way to manage the risks to employees and your organization. The VFX–1000 Fume Extraction unit is Metcal's next-generation under-the-bench fume extraction
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Metcal
Description: The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations. Features and Benefits: High performance extraction directly from the tip of any iron Easy extraction network configuration for up to 8 benches Complete
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Industrial Air Filtration, Inc.
Description: Fume extractors are important because they help protect the health of employees. Many industries use these extractors to eliminate harmful particles from jobs such as welding, soldering, and other applications where noxious smoke is produced. How does fume extraction work?
- Collector Type: Stationary
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The 4-stage filter pack and 6’ long self-supporting extractor arm included with this system make it especially effective for welding and powder mixing applications. Included With Product Multi-Stage Filtration: Spark-Trap Baffle Filter Pleated Filter Mini-Pleat Filter Disposable Pleated
- Airflow: 500 SCFM
- Efficiency: 60 %
- Collector Type: Source Collector / Portable
-
Supplier: Diversi-Tech, Inc.
Description: The compact FRED™ JR is designed for minimum power consumption and simple maintenance. The unit is portable and can capture contaminants at source. The pickup arm is self-supporting and captures pollutants before they reach the workers' breathing zone. The system provides cleaner, healthier working
- Efficiency: 99.97 %
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 1,200 SCFM
- Collector Type: Source Collector / Portable
-
Supplier: United Air Specialists, Inc.
Description: The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where
- Airflow: 1,000 SCFM
- Applications: Coolant / Oil Mist, General Cleaning, Toxic Media, Welding Fumes
- Process: Dry
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: United Air Specialists, Inc.
Description: The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine
- Airflow: 750 to 1,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table, Source Collector / Portable
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' (SL) Horizontal Cartridge Collector is designed for industrial powders, assorted metal working and spraying applications, and sub-micron dust applications. It utilizes the patented supersonic nozzle cleaning system, internal inlet air baffle, and patented
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Supplier: Micro Air
Description: Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in
- Airflow: 6,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Applications: Coolant / Oil Mist, Welding Fumes
- Process: Dry
-
Supplier: United Air Specialists, Inc.
Description: SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection
- Efficiency: 99.9 %
- Airflow: 2,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Applications: Fine Powders, General Cleaning, Welding Fumes
-
Supplier: Micro Air
Description: Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in
- Airflow: 150 to 200 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Features: HEPA / ULPA Filters
-
Supplier: United Air Specialists, Inc.
Description: The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine
- Airflow: 750 to 1,500 SCFM
- Applications: Abrasives, Fine Powders, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: Micro Air
Description: Micro Air® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Fine Powders, General Cleaning, Welding Fumes
- Filter Cleaning: Pulse-jet
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Low Pressure (LP) Vertical Cartridge Collector is economically designed for low volume and low static pressure (less than 10" SP). The LP employs the patented supersonic nozzle-based cleaning system, a generously sized access door, and filter removal using a
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Micro Air
Description: Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in
- Efficiency: 99.98 %
- Airflow: 800 SCFM
- Separation / Filtration System: Cartridge-type Units
- Applications: Coolant / Oil Mist, Welding Fumes
-
Supplier: Nex Flow Air Products Corp.
Description: hose up to 25 feet (8 meters) and connected to a compressed air line, it will remove up to several hundred cubic feet of air while using only a minimal amount of compressed air, taking with it welding fumes, soldering fumes, particulate from local grinding operations, smoke and
- Airflow: 20 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: General Cleaning
-
Supplier: Filter 1 Clean Air Consultants
Description: Streamlined for Efficiency In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft
- Airflow: 3,000 SCFM
- Collector Type: Downdraft Table
- Process: Dry
- Features: Dust Collection System, Fume / Smoke Collector, HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: Ultimate Solution for Welding Training With its powerful capture velocity and edge-to-edge backdraft inlet, the Filter 1 Weldtron 2000 effectively removes welding smoke and fume, providing protection and comfort for students and instructors in the training lab. In addition, the
- Airflow: 2,000 SCFM
- Collector Type: Collection Booth
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: PACE
Description: The Arm-Evac 50 is a unique, portable, cost-effective, bench-top fume extractor that provides wide area fume extraction or highly efficient source capture at two points using the optional arm attachment (8886-0055-P1). The Arm-Evac 50 features operator adjustable airflow, quiet
- Airflow: 89.42616 SCFM
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Metcal
Description: The BVX-203 is a two operator, Pre-Deep Bed-HEPA-Gas volume extraction system designed to be used adjacent to the workbenches. Features and Benefits : Two station design for dynamic fume extraction New brushless motor, quiet operation Complete portability, placed under or next to the
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
Find Suppliers by Category Top
Featured Products Top
-
Breathe cleaner air in your welding shop with Fume Dog® welding fume extraction systems from Clean Air Industries. In this webinar, marketing expert Lance Campo joins Fume Dog product specialists Jesse Calvert and Jeremy Hardy to break down the full lineup of American-made welding fume (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Case Study: Clean Air Industries supported the Partnerships in Industry and Education (PIE) Innovation Center with a welding fume control solution for their second-floor lab. The Solution: A (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Fume Dog® Wall-Mounted Fume Extractors capture hazardous welding fumes directly at the source, preventing toxic fumes and smoke from entering the welder’s breathing zone. Designed for fixed workstations and welding booths, these compact wall-mounted systems provide efficient fume (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Eliminate harmful welding fumes and smoke at the source with the Clean Air Industries P1200 Portable Weld Fume Extractor, featuring best in-class draw distance and (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
The Clean Air Liberty Weld Cell Collector Series delivers a compact solution for robotic weld cells without compromising performance. ? Compact footprint ? EVO smart controls with maintenance alerts (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
In a world increasingly dominated by technology and digital learning, the importance of hands-on experiences cannot be overstated. And when it comes to vocational skills, welding is undoubtedly one of the most valuable and versatile. That’s where (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
unique requirements of your workspace. With 4, 6, or 8 cartridge options supporting 3000 to 6000 CFM of airflow, the Amtech Environmental Booth Modules (EBMs) form the core of the booth’s filtration mechanism. They capture welding smoke and fumes (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Clean Air. Lower Costs. Zero Compromise. Clean Air Industries' Liberty Ambient Air Cleaning Tower – the smart, space-saving solution engineered to eliminate fugitive welding fumes, smoke, and dust, so your team can focus on what they (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Designed for the safe capture of airborne mist generated from emulsions such as water-based coolants (approximately 95% water / 5% oil), the ZeroMist Series of Oil Mist Collectors protects workers and sensitive electronic equipment within your (read more)
Browse Mist Collectors Datasheets for Clean Air Industries
Conduct Research Top
-
Clean Air Solution Report-40,000 CFM Welding Smoke/Fume
Isaacson Steel, a large structural steel fabricator located in Berlin, New Hampshire, experienced a fire in an existing cartridge dust collector. Aquest Corp., Micro Air's distributor in the area, received a telephone call requesting design. engineering support, a site visit and a "fast track
-
Clean Air Solution Report-Robotic Welding
A large Tier 1 automotive supplier approached the local Micro Air distributor, Slade Associates, about a very large dust and fume control project at one of their stamping facilities in Ohio. The customer had 120 Robotic Welders and additional material conveying lines, producing finished goods from
More Information Top
-
Capture Efficiency of Integral Fume Extraction Torches for GMA Welding — Part 2
When welding fume collector was not operated, the fume concentra- tion was 2.33 mg/m3 and when operated it went down .
-
States > Ohio > State > Regulations > 4101 - Department of Commerce > 2 - Board of Building Standards: Ohio Mechanical Code > [OAC 4101:2-5] 005 - Exhaust Syst...
Collectors such as "Point of Use" collectors, close extraction weld fume collectors , spray finishing booths, stationary grinding tables, sanding booths, and integrated or machine-mounted collectors shall be permitted to be installed indoors provided the installation is in accordance with the fire …
-
States > Ohio > State > Proposed Regulations > 2006 Documents > November 13, 2006 > [2006 OH Proposed oh-20061113-0024-0002170] 4101-2-1-01 - Ohio Basic Buildi...
Collectors such as "Point of Use" collectors, close extraction weld fume collectors , spray finishing booths, stationary grinding tables, sanding booths, and integrated or machine-mounted collectors shall be permitted to be installed indoors provided the installation is in accordance with the "International …
-
States > Ohio > State > Proposed Regulations > 2007 Documents > July 9, 2007 > [2007 OH Proposed oh-20070709-0015-0001530] 4101:2-5-01 - Exhaust Systems
Collectors such as "Point of Use" collectors, close extraction weld fume collectors , spray finishing booths, stationary grinding tables, sanding booths, and integrated or machine-mounted collectors shall be permitted to be installed indoors provided the installation is in accordance with the "International …
-
Case Study: Long-Term Maintenance Savings at Atlas Mfg. Using Ultra-Web Cartridge Filters
▪ Weld Fume Collectors .
-
Case Study: LaFarge upgrades Dust Collectors using the Donaldson® Torit® Dalamatic® Insertable
▪ Weld Fume Collectors .
-
Ensuring Effective Dust Collection in Challenging Environments
▪ Weld Fume Collectors .
Indicates content that may require registration and/or purchase.