-
Supplier: ESAB Welding and Cutting Products
Description: technology and software provide reliability and outstanding welding performance. Features Equipped with V/A digital meter with hold feature Creep start – gradual feed of wire for ultimate starts Adjustable wire feed speed Adjustable burnback timer – gives correct
- Duty Cycle: 25 to 1 %
- Output Current Range: 11 to 3 amps
- Equipment Type: Complete System, Power Source / Station
- Process Capability: MIG (GMAW), Welding Equipment
-
Supplier: Gullco International Limited
Description: standard v-groove track The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Gullco International Limited
Description: standard v-groove track The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
-
Supplier: TEGAM, Inc.
Description: High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where the
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: TEGAM, Inc.
Description: High Speed Milli-ohmmeter HI/GO/LOW Outputs The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your preset voltage and wire feed speed. During welding, actual voltage is
- Duty Cycle: 40 %
- Output Current Range: 30 to 300 amps
- Output Voltage Range: 26 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Diamond Core Technology - Delivers a forgiving arc MAXTRAC® cast aluminum industrial wire drive - Features dual driven rolls Digital meters - For set up, meters display your preset voltage and wire feed speed. During welding, actual voltage is
- Duty Cycle: 40 %
- Output Current Range: 30 to 300 amps
- Output Voltage Range: 26 volts
- Output Power Capability: DC Output
-
Supplier: RobotWorx
Description: medium-size products at medium to high volumes. AWIV-4000 models also feature the NX100 controller with menu-driven arc welding application software, integrated welding package, high-speed positioner with three servo motor drives, operator interface, and total safety
- Robot Type: Robot System
-
Supplier: RobotWorx
Description: wire-to-weld solutions for high-volume, high-performance welding applications. ArcWorld V models feature the NX100 controller with menu-driven arc welding application software, integrated welding package, high-speed "ferris wheel" type positioner with three servo
- Robot Type: Robot System
-
Supplier: Evident Scientific
Description: The OmniScan® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy
- Features: Aircraft / Military Inspection, Debonding / Bond Integrity, General Corrosion Detection, Inclusions, Material Condition, Programmable / Digital Control Unit, Subsurface Crack Detection, Surface Cracks / Abrasion, Tube / Pipeline Defects, Weld / Joint Inspection, Wire Rope / Cable Tester
- Instrument Type: Conductivity / Resistivity, Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Amphenol Cables on Demand
Description: are fully compliance-tested at maximum 12.0 Gbps wire lane speeds (48.0 Gbps total) prior to shipment; ensuring 100% compatibility with the latest SAS 3.0 specifications. This 4x HD Mini-SAS cable features universal keyed SFF-8644 pull to release lanyard connectors that are fully
- Cable Length: 32.808416666666666 ft
- Operating Temperature: 70 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: are fully compliance-tested at maximum 12.0 Gbps wire lane speeds (48.0 Gbps total) prior to shipment; ensuring 100% compatibility with the latest SAS 3.0 specifications. This 4x HD Mini-SAS cable features universal keyed SFF-8644 pull to release lanyard connectors that are fully
- Cable Length: 16.404208333333333 ft
- Operating Temperature: 70 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: compliance-tested at maximum 12.0 Gbps wire lane speeds (48.0 Gbps total) prior to shipment; ensuring 100% compatibility with the latest SAS 3.0 specifications. This 4x HD Mini-SAS cable features universal keyed SFF-8644 pull to release lanyard connectors that are fully compatible with
- Cable Length: 6.561683333333334 ft
- Operating Temperature: 70 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: compliance-tested at maximum 12.0 Gbps wire lane speeds (48.0 Gbps total) prior to shipment; ensuring 100% compatibility with the latest SAS 3.0 specifications. This 4x HD Mini-SAS cable features universal keyed SFF-8644 pull to release lanyard connectors that are fully compatible with
- Cable Length: 9.842525 ft
- Operating Temperature: 70 C
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
Find Suppliers by Category Top
Featured Products Top
-
. Continuous Cutting for Large Workpieces This machine utilizes endless diamond wire technology, enabling uninterrupted high-speed (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
High-precision diamond wire cutting machine for large graphite, ceramics, and carbon materials, featuring dual cutting systems and intelligent remote diagnostics for efficient, reliable operations. Optimize Large (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SHG250-130 is a big-size diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
and reliable dual braking. Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Unlock peak performance with the new Certified High Speed HDMI® Cable with Ethernet from PIC Wire & Cable, the first of its kind in the aerospace market. With HDMI® technology, H1926-HS delivers stunning 4K video resolutions beyond 1080p, providing unmatched depth, detail (read more)
Browse HDMI Cables Datasheets for PIC Wire & Cable -
interface, please review the data sheet for the specific sensor to determine measurement rates. The maximum data clock rate for SPI is 1 MHz; I2C is 400 kHz, however, actual measurement speed is determined by the measurement settings. The sensor can be fully powered using the SPI/I2C interface (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
. It is perfect for high-speed motion and high-speed rotation. There is the right ball spline for an endless number of automated operations: Robotics, inspection, spinning, loading, coating, wire winding, grinding, indexing, die setting, transferring, conveyance, molding, drafting, measuring (read more)
Browse Ball Slides Datasheets for NB Corporation of America -
hydraulic system response speed and ensuring operational efficiency Stable Pressure Bearing Guarantee: 16.5MPa working pressure + 66MPa burst pressure, double-layer steel wire braided reinforcement structure, combined with synthetic rubber inner and outer layers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
requirements of today’s state-of-the-art electronic devices. Top-quality components, including right-sized film capacitors and chokes with highly permeable cores, together with a steel housing, which is completely closed and spot-welded at the bottom, are critical design aspects of the (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Practice knowledge welding technique
Welding position Drahtelektro- dendurch- blade working voltage welding current wire feed speed protective gas number of plies .
-
Laser Hybrid Welding and Laser Brazing at Audi And VW
The process was finally optimised for a weld- ing speed of 4.2 meters per minute, for a wire feed speed of 6.5 meters per minute and a laser power of 2.9 kilowatt.
-
Shopping In Other - Big Bruin
• Digital meters - For set up, meters display your present voltage and wire feed speed ; during welding , actual voltage is displayed.
-
Shopping In Other - Big Bruin
• Digital meters - For set up, meters display your present voltage and wire feed speed ; during welding , actual voltage is displayed.
-
Lincoln vs Miller
… guys like you and I who need to know that we are putting the proper amount of power into a weld for the given material … … an amp and volt meter is the only way to go on a wire speed tracking machine.
Indicates content that may require registration and/or purchase.