-
Supplier: RainWise, Inc.
Description: Wet Bulb / Dry Bulb Temperature Sensor The RainWise Wet Bulb/Dry Bulb Thermometer consists of two calibrated temperature sensors in a fan aspirated housing. Both of the sensors are exposed to the aspirated air. One of them is encased in
- Operating Temperature: -40 to 149 F
- Form Factor: Sensor / Probe
- Variables Measured: Temperature
-
Supplier: REED-Direct
Description: Non-mercury red spirit filled thermometers Range: -10 to 130°F (-5 to 50°C) Plastic molded case Plastic reservoir Dimensions: 4" x 10"
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
- Variables Measured: Relative Humidity
-
Supplier: Traceable® Products
Description: Traceable® Monitor shows current, minimum, and maximum displays and includes a settable high/low alarm for all four readings (dew-point, wet-bulb, humidity, temperature). Alarm may be set in 0.1 increments, it sounds for one minute and red LED flashes until readings return to non-alarm
- Relative Humidity Range: 1 to 99 %
- Relative Humidity Accuracy: 4 %
- Dew Point Range: -40 to 158 F
- Dew Point Accuracy: 1 F
-
-
Supplier: Cole-Parmer
Description: • Datalogger stores100 records that can easily be recalled on meter display • User programmable datalogging sampling rate from 15 to 60 minutes in 5 minute increments • Water and Dust resistant construction, Low battery indicator Portable Hygro-Thermometer with Wet Bulb and Dew
- Operating Temperature: 41 to 122 F
- Form Factor: Meter / Indicator
-
Supplier: ASTM International
Description: determination of the relative humidity of most standard atmospheres and test atmospheres. 1.1.3 This test method is also applicable when the temperature of the wet bulb only is required. In this case, the instrument comprises a wet-bulb thermometer only. 1.1.4
-
Supplier: KOBOLD Instruments, Inc.
Description: thermometers for industrial applications. The TNS is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Stem Length: 2.5 to 10 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Less then 30 seconds of RH response time Water vapor in GPP Dual backlit display Simultaneous display of: Humidity/Temperature Humidity/Dew Point Humidity/Wet Bulb Slim design with rubberized side grips Data Hold and Min/Max functions Each Unit Includes Carrying case
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: measured reliably and quickly by the multifunction thermometer. In addition, the dew point and wet bulb temperature is calculated and displayed by the multifunction thermometer. In addition, any type K thermocouple can be connected to the multifunction thermometer
- Sensed Temperature Range: -148 to 2,501.6 F
- # of Inputs / Channels: 1 #
- Features: Battery Powered
- Local Interface: Digital Front Panel
-
Supplier: Delta Controls Ltd.
Description: steel AISI 316 L Capillary: Stainless steel AISI 316 L 1, 2, 3 and 4m (std.); up to 25m (optional) Bulb: 8 or 12mm diameter Window: Glass for dry execution Safety glass for liquid filled executions Dial: White aluminium with black markings Process connection: See annex table and
- Celsius Scale: 0 to 600 C
- Display / Scale Characteristics: Celsius
- Configuration/ Features: Designed for use with Thermowell
- Application Type: Food service / Sanitary, Industrial, Other Special Purpose
-
Supplier: Transcat, Inc.
Description: Product Highlights Extech Model # EA25 Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the
-
Supplier: Cole-Parmer
Description: • Calculate relative humidity with wet and dry bulb temperatures Mason hygrometer features two red spirit filled thermometers contained within a sturdy plastic case. Included chart converts wet and dry bulb temperatures to humidity values. Dual
- Form Factor: Meter / Indicator
-
Supplier: NOSHOK, Inc.
Description: indication Ranges available from -40° to 60 °F/C through 50° to 400 °F/C 2, 2-1/2, 3-1/2, 4, and 4-1/2 inch sizes Brass or stainless steel case Dry or liquid filled - optional fill fluids include glycerine, glycerine-H2OD and silicone Bottom, back or lower back connected Mounting Options:
- Fahrenheit Scale: 30 to 350 F
- Dial Diameter: 2.5 inch
- Stem Length: 2.625 to 4.5 inch
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: REED-Direct
Description: download readings SPECIFICATIONS: Function Range Resolution Accuracy Humidity: 0 to 100% RH 0.1%_RH ±3% RH Air Temp.: -4 to 122°F/ 0.1°F/°C ±1°F/0.6°C -20 to 50°C Dew Point: -98 to 122°F/ 0.1°F/°C ±3% -68 to 50°C Wet Bulb: -5 to 122°F/ 0.1°F/°C ±3% -21 to 50°C IR_Temp.: -40 to 932°F/
- Features: Battery Powered
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
-
Supplier: InspectorTools
Description: Dual display of RH, Temperature, Dew Point and Wet Bulb Large LCD displays any two parameters simultaneously Data Hold, Relative, Min/Max Programmable power off timer Datalogging function stores up to 99 manual readings for display recall or up to 15,000 readings for PC download
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument 9v Battery Instructions Carrying case Highest 2% RH accuracy with Grains Per Pound (GPP) Display Less than 30 seconds of RH response time Water vapor in GPP Dual backlit display Simultaneous display of: Humidity/Temperature Humidity/Dew Point
-
Supplier: InspectorTools
Description: Dual display of RH, Temperature, Dew Point and Wet Bulb Large LCD displays any two parameters simultaneously Data Hold, Relative, Min/Max Programmable power off timer Features Compact and rugged design features large display and bargraph Display any two parameters (Temperature and
-
Supplier: Tradeport Electronics Group
Description: Temperature Range: -189°C to 660°C. Resistance at 0°C (Rtp): 25 Ohms +/- 0.5Ohm. Reproducibility: +/-0.001°C. Basic Accuracy: +/-0.001°C. Self heating: 0.002°C to 0.003°C with 1mA and the thermometer bulb immersed in unstirred water. Case Size: 67 x 16 x 7 cm. Calibration: Suitable for
- Display: Digital Readouts
- Mounting Options: Portable or Hand Held
-
Supplier: Cole-Parmer
Description: • Monitor relative humidity, temperature, wet bulb, and dew point • IR thermometer allows quick non-contact surface temperature measurements • Meter can be calibrated in the field using optional salt standards Thermohygrometer simultaneously displays relative humidity, surface
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
-
Supplier: OMEGA Engineering, Inc.
Description: temperature compensation for dew point, wet-bulb and thermocouple measurements; the ability to hold readings and display maximum and minimum readings; and an automatic power off function that extends battery life. Because it is microprocessor-based, the RHXL3SD can make full use of the
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable, Front Panel and Display, Hand-held / Remote Programmer
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • Combines the functions of a humidity meter, type K thermometer, and infrared gun in to one meter • USB interface with Windows
compatible software • 2% Relative Humidity accuracy Measure humidity, dew point, wet bulb, and temperature (non-contact/IR, air and type K probe), - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -14 to 100 F
- Display: Digital Readouts
-
Supplier: Seedburo Equipment Company
Description: The Mason Hygrometer has easy reading thermometers for wet and dry bulb temperatures. Thermometers have a dual temperature range of -10 to 120°F and 10 to 50°C and are mounted on a durable plastic housing for convenient wall mounting. Unit includes humidity tables
-
Supplier: Parco Scientific Company
Description: A standard hygrometer using the wet bulb and dry bulb method to determine air humidity. Two red liquid-filled thermometers are secured to the plastic scale plates. Water is supplied to the wet bulb thermometer by a siphon reservoir. Black
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: OMEGA Engineering, Inc.
Description: in the medical field. The one-piece, high impact design eliminates cable and probe failures and provides durability unmatched in any optical measuring instrument. A psychrometer kit is included to allow measurements of wet and dry bulb temperatures. It also offers a dial
- Celsius Scale: -46 to 288 C
- Spectral Range: 2 to 20 microns
- Additional Output Options: "Output" is a switch or alarm signal
- Configuration/ Features: Automatic Emissivity Adjustment
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable, handheld meter allows for quick and easy detection of environmental
- Height: 225 inch
- Weight: 200 lbs
- Operating Temperature: 0 to 40 F
- Features: Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable, handheld meter allows for quick and easy detection of environmental
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: 32 to 104 F
- Features: Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: speed), volume flow, air temperature, dew point temperature and wet-bulb temperature. This combination anemometer-hygrometer-thermometer features a 10 cm / 3.9" Ø fan impeller, easy-to-read backlit LCD, and functions such as display hold, average value, maximum value, minimum
- Relative Humidity Range: 0.1 to 99.9 %
- Relative Humidity Accuracy: 3 to 5 %
- Dew Point Range: 23 to 139.82 F
- Operating Temperature: 32 to 122 F
-
Supplier: Transcat, Inc.
Description: Measurement depth to 0.75" (22mm) below the surface Digital LCD readout with backilighting feature and tri color LED bargraph Model RH490 Precision Hygro-Thermometer Measures Temperature, Humidity, Dew Point, Wet Bulb, and Mixing Ratio in GPP (grains per pound/grains per
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Shortridge Instruments, Inc.
Description: entry of 64 temperature points would require about two minutes. The insertion probes used with the MultiTemp may be used in any liquid or gas compatible with stainless steel. Typical uses include: wet or dry bulb air temperatures; thermometer wells; “Pete’s” plugs; or
- Features: Detachable Probe(s)
- Display: None - No Display
- Mounting Options: Portable or Hand Held
-
Supplier: KOBOLD Instruments, Inc.
Description: sensing. A digital display, built-in transmission capability, and optional set-point switches, cover all aspects of indication and control. The DTM is designed as a direct replacement for gas or liquid bulb thermometers. Constructed for industrial use, these meters feature 316-Ti SS
- Sensed Temperature Range: -30 to 750 F
- Fahrenheit Display Range: -30 to 750 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: InspectorTools
Description: 199°F (-30 to 100°C) Wet Bulb: 32 to 176°F (0 to 80°C) Absolute Humidity: 0 to 1120GPP (0 to 160g/kg) Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are
-
Supplier: ValueTronics International, Inc.
Description: the industry, featuring stability to ±0.05°C. This dry-well is only four inches high and six inches wide, achieves temperatures as low as –10°C, includes a NIST-traceable calibration, and is stable to ±0.05°C. The Model 9102S is excellent for dial gauges, digital thermometers,
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
Find Suppliers by Category Top
More Information Top
-
A comparative study on per capita waste generation according to a waste collecting system in Korea
The air can contain water vapor depending on both tem- perature and pressure; this can be described with specific hu- midity (ω) by calculating and relative humidity by measuring with a wet/dry bulb thermometer .
-
Sustainable Practices in Surface and Subsurface Micro Irrigation
Maximum/minimum and wet /dry bulb thermometers were used to measure temperature and relative humidity daily.
-
Edge Chipping Resistance of Alumina/Zirconia Laminates
Relative humidi- ties were measured with a sling psychrometer ( wet/dry bulb thermometers ) and ranged from 35% to 55%.
-
Effect of two types of training on sweat composition
The room air temperature and humidity was measured before each test, using a wet/dry bulb thermometer .
-
Oxidation of low concentrations of hydrogen sulfide by air on a fixed activated carbon bed
The inlet air relative humidity was determined by means of wet/dry bulb thermometers .
-
Subchronic inhalation toxicity of 3.5‐μm diameter carbon fibers in rats
Temperature and RH were moni- tored whenever animals were in the chambers, using a wet/dry bulb thermometer placed in the chamber exhaust.
-
Federal Register > Wednesday, August 31, 2011 > [76 FR 54294] Review of National Ambient Air Quality Standards for Carbon Monoxide
Measure relative humidity by means of a dew-point indicator, calibrated electrolytic or piezo electric hygrometer, or wet/dry bulb thermometer .
-
Federal Register > Friday, February 11, 2011 > [76 FR 8158] National Ambient Air Quality Standards for Carbon Monoxide
Measure relative humidity by means of a dew-point indicator, calibrated electrolytic or piezo electric hygrometer, or wet/dry bulb thermometer .
-
Federal Register > Tuesday, June 22, 2010 > [75 FR 35520] Primary National Ambient Air Quality Standard for Sulfur Dioxide
Measure relative humidity by means of a dew-point indicator, calibrated electrolytic or piezo electric hygrometer, or wet/dry bulb thermometer .
-
Federal Register > Tuesday, December 8, 2009 > [74 FR 64810] Primary National Ambient Air Quality Standard for Sulfur Dioxide
Measure relative humidity by means of a dew-point indicator, calibrated electrolytic or piezo electric hygrometer, or wet/dry bulb thermometer .
Indicates content that may require registration and/or purchase.