Products/Services for Wicc Current Transformer

  • Current Sense Transformers-Image
    Current Sense Transformers - (124 companies)
    Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications. Current...
    Encapsulated Transformers
    Package Type
    Packing Method
  •  
    Transformers - (2124 companies)
    ...applications for signal isolation and impedance matching. Current sense transformers detect and measure current. Some of these products are designed to precisely measure current in instrumentation applications, while others are used in switch-mode...
  • Current Transformers-Image
    Current Transformers - (401 companies)
    Current transformers are used to step down current in a very predictable fashion with respect to current and phase. They are generally used as inputs to current instruments. Current transformers measure power flow and provide electrical inputs...
  • Power Transformers-Image
    Power Transformers - (1033 companies)
    ...to potentially remote locations, they generate high voltages to transmit the current to these areas. Multiple power transformers must be incorporated into to the system in order to gradually step down the voltage for safe residential use. Transformers may...
  • Instrument Transformers-Image
    Instrument Transformers - (374 companies)
    Instrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications. There are two basic types...
  •  
    RF Transformers - (127 companies)
    DC current. DCR. operating temperature. The operating frequency is the frequency range for which the transformer will meet all guaranteed specifications. Three dB bandwidth is the frequency range for over which the insertion loss is less than 3 dB...
  •  
    Signal Transformers - (436 companies)
    ...step-down, isolating, or impedance matching component in electronic devices. Power transformers, which carry current, are generally not suited for use as signal transformers and vice versa. Signal transformers are used in typical electronics applications...
  •  
    Electronic Transformers - (38 companies)
    ...of the load to the PFN, they maximize power-transfer efficiency. Rectifier transformers produce a DC voltage or current and are used to drive a diode or thyristor. RF transformers are used for impedance matching over the RF spectrum. Switch mode...
  •  
    Distribution Transformers - (93 companies)
    Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system. Distribution transformers are pole-type transformers that supply...
  •  
    Transformer Winding Services - (152 companies)
    ...buck boost transformers, control transformers, current transformers, distribution transformers, ferroresonant transformers, filament transformers, flyback transformers, high frequency transformers, isolation transformers, laminated transformers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire