-
Supplier: TelephoneStuff.com
Description: The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 7/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit up to 7/8" (22mm) thick flanges - 1/4"-20 rod & 3/8"-16 bolt (650 lbs. capacity)
-
Supplier: TelephoneStuff.com
Description: The Wide Mouth Beam Clamps permit quick attachment to beam flanges up to 1 5/8" thickness without drilling or welding. Features: - Heavy duty steel beam clamp to fit flanges from 5/8" (16 mm) to 1-5/8" (41 mm) thick - Threaded to allow quick
-
Supplier: TelephoneStuff.com
Description: The Reversible Beam Clamps permit attachment of threaded rod (up to 5/8"-11) to top or bottom flanges (up to 3/4" thick). Features: - Reversible for attachment to top or bottom flange - Locknut and hardened cup point set screw to provide secure grip on tapered sections -
-
-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 1.574804 inch
- Clamping Force: 6,613.86 lbs
- Clamp Width: 0 to 1.574804 inch
- Features: Other
-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 0.9842525 inch
- Clamping Force: 3,306.93 lbs
- Clamp Width: 0 to 0.9842525 inch
- Features: Other
-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 0.9842525 inch
- Clamping Force: 1,653.465 lbs
- Clamp Width: 0 to 0.9842525 inch
- Features: Other
-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 1.574804 inch
- Clamping Force: 9,920.79 lbs
- Clamp Width: 0 to 1.574804 inch
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: Reversible beam clamps with 3/4" jaw opening and 3/8-16 threaded holes are used when 3/8-16 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length
- Capacity / Opening: 0.75 inch
- Clamping Force: 250 to 500 lbs
- Clamping Size Range: 0.75 inch
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: Reversible beam clamps with 3/4" jaw opening and 1/2-13 threaded holes are used when 1/2-13 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length
- Capacity / Opening: 0.75 inch
- Clamping Force: 250 to 500 lbs
- Clamping Size Range: 0.75 inch
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: Reversible beam clamps with 3/4" jaw opening and 1/4-20 threaded holes are used when 1/4-20 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length
- Capacity / Opening: 0.75 inch
- Clamping Force: 100 to 250 lbs
- Clamping Size Range: 0.75 inch
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: Reversible beam clamps with 7/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length
- Capacity / Opening: 0.875 inch
- Clamping Force: 400 to 750 lbs
- Clamping Size Range: 0.875 inch
- Features: Other
-
Supplier: Kee Safety Inc.
Description: FLOORFIX HT has been developed following customer feedback to provide a clamp with increased functionality to suit a wider range of applications. Floorfix HT is designed to clamp flooring plate to supporting steel from the topside only without the need for time consuming on-site
- Capacity / Opening: 0.125 to 0.5 inch
- Clamping Size Range: 0.125 to 0.5 inch
- Features: Manual, Specialty / Other Clamp
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: For attachment of strut inside wide flange column or beams. Features: - Easy to install, as both parts clip to strut during installation - Quick to install as tightening of only one bolt is required - Electrogalvanized finish - Box of 100 pairs - 100 lbs load capacity when used
- Features: Specialty / Other Clamp
-
Supplier: Hy-Safe Technology
Description: The Vertical Versa Clamp is constructed from all stainless steel. It easily locks in place anywhere on the beam flange, and holds its position. It is a 5,000 pound rated anchorage point. It is available in sizes fitting vertical beams from 4" to 26" wide, and 1
-
Description: Coffing CTA Models feature are available in plain and geared models. Its enhanced design can be modified to fit a wide range of beam sizes and styles. The CTA is designed to provide easy operation and superior performance in industrial lifting applications. Additional features and
-
Description: directly to load pins. Trolley easily conforms to any beam flange within range of adjustment. For larger flange width, please consult factory. Wrap-around side plates - Lugs provide additional security for operator and act as bumpers to protect wheels. Dual tread wheels fit any
-
Supplier: Wiper Master, Inc.
Description: Standard SecuraSpan stanchion fits beam flange widths up to 12" wide and up to 2 1/4" thick. Installation is simple, fast and efficient with single clamp anchor on the stanchions base. 60'. Meets or exceeds all applicable industry standards including OSHA and ANSI.
- Type: Lifeline Systems
-
Supplier: Wiper Master, Inc.
Description: Standard SecuraSpan stanchion fits beam flange widths up to 12" wide and up to 2 1/4" thick. Installation is simple, fast and efficient with single clamp anchor on the stanchions base. 60'. Meets or exceeds all applicable industry standards including OSHA and ANSI.
- Type: Lifeline Systems
-
Description: roller bearings and heavy steel side plates and can be adjusted to fit a variety of beam sizes The compact design and short wheelbase make these units ideal for close quarters and curved tracks All Zephyr Army Type Hoists are available for wide flange beams, patented
-
Description: roller bearings and heavy steel side plates and can be adjusted to fit a variety of beam sizes The compact design and short wheelbase make these units ideal for close quarters and curved tracks All Zephyr Army Type Hoists are available for wide flange beams, patented
Find Suppliers by Category Top
Featured Products Top
-
NEW CP150-SERIES FLANGED MODULE AND ACCESSORIES IMAO Fixtureworks expands its Modular Pull Clamping System line to include a new 100 mm diameter size. The new CP150-20100 flanged (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Douglas Electrical Components manufactures hermetic electrical feedthroughs using CF (ConFlat®) flanges to provide reliable vacuum sealing for demanding applications. CF flanges use a clamping mechanism that compresses a copper gasket between the chamber wall and the feedthrough, creating a (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
strong clamping force, minimizing shaft slippage and ensuring stable operation under dynamic loads. Enhanced Torque Transmission (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
closing 1/2" to 3" Line size ASME 150 and 300 316 Stainless Steel Construction Raised Face Flanged ends Inconel X-750 spring Electron beam welded body Meets B16.34 Horizontal or vertical installation Body (read more)
Browse Check Valves Datasheets for DFT Inc. -
Pin Accessories Quick release ball lock pin accessories include components such as wire rope lanyard assemblies, flanged receptacles, and end caps (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the machine’s shaft by an elastomer drive ring. The HA seal’s stainless steel adjusting clamp squeezes the elastomer ring against the shaft, causing it to lengthen axially against the rotating seal faces to provide effective seal face loading. The sliding seal face is also (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
HTP and HTG Clevis Trolleys are compatible with nearly any Columbus McKinnon hoist brand or model, so you’re free to use whatever manual or powered hoist you have or need. Trolleys with a capacity of 5 tons or less have A & B models adjustable to fit a wide range of beam widths and (read more)
Browse Overhead Trolleys Datasheets for Columbus McKinnon Corporation -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
CR4 - Thread: Clamp Design for Suspending Tube Steel
The reason for the slot/holes is we have to make one clamp that fits on 4 different Wide Flange beams - W14 and W16 and two different weights.
-
An Experimental Evaluation of Conductor Aeolian Fatigue Damage Mitigation by Amplitude Reduction
Test conductors were suspended between two fabricated steel boxes that were clamped to a 42 foot long W36 x 270 wide flange beam anchored to the floor.
-
A New Method for Fast and Economical Connection of Large-Diameter Pipe
wide flange beam , 40 feet long; jack loads were applied through saddles clamped to the test joint whose ends were supported by saddles clamped to the pipe and pinned to the test fixture by clevis brackets.
-
DBI-SALA Introduces Their New Power Tagline Unit
The mounting brackets clamp onto existing structures, including beam flanges and trusses up to 457mm wide .
-
Steel Bridge Erection Practices
However, a 15-ton beam clamp can only grip the flange edge, if the flange is 12 in. wide .
-
ICPP tank farm closure study. Volume 2: Engineering design files
As shown above, clamp attachments can be made to fit any type of pile including sheet piles, wood piles, concrete piles, H- Beams , Wide Flange Beams, flat steel plates and plastic sheet piles.
Indicates content that may require registration and/or purchase.