Products/Services for Wild M5 Microscopes
-
Microscopes - (724 companies)Microscopes are instruments that produce a magnified image of a small object. They are used in many scientific and industrial applications. Some common applications for microscopes include manufacturing inspection and high-technology quality control...ApplicationGradeMicroscope Type -
Biological Microscopes - (149 companies)Biological microscopes are used to study organisms and their vital processes. Microscopes used in this field range widely, from relatively simple optical microscopes to very advanced imaging systems used in cell research, forensic medicine... -
Metallurgical Microscopes - (100 companies)Metallurgical microscopes are used for metallurgical inspection including metals, ceramics, and other materials. Metallurgical microscopes are used for metallurgical inspection, including metals, ceramics, and other materials. A microscope... -
Measuring Microscopes - (101 companies)Measuring microscopes are used by toolmakers for measuring the properties of tools. These microscopes are often used for dimensional measurement with lower magnifying powers to allow for brighter, sharper images combined with a wide field of view... -
Specialty Microscopes - (214 companies)Specialty microscopes are designed for specific applications such as metallurgy or gemology. They use specialized techniques or technologies such as acoustics to produce magnification. How to Select Specialty Microscopes. Biological microscope... -
Microscope Stages - (74 companies)Microscope stages are platforms where specimens are placed for observation with a microscope. They are often equipped with a mechanical device which holds the specimen slide in place, but allows the back-and-forth and side-to-side movement...
-
Electron Microscopes - (65 companies)Electron microscopes use a focused beam of electrons instead of light to "image " the specimen and gain information as to its structure and composition. Electron microscopes use a focused beam of electrons instead of light to "image" the specimen...
-
Microscope Lenses and Objectives - (81 companies)Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy. Microscope lenses and microscope objectives include eyepieces...
-
Optical and Light Microscopes - (267 companies)Optical and light microscopes use the visible or near-visible portion of the electromagnetic spectrum to magnify images of objects. There are two basic types of devices. Stereo microscopes use two light paths for three-dimensional (3D) viewing...
-
Digital and Video Microscopes - (219 companies)Digital and video microscopes are instruments that use digital technology to magnify images of objects. They include built-in cameras and a series of high-powered lenses that provide superior image quality and resolution. Digital and video...
Product News
-
SCHURTER Inc
Robust clip for 10.3 mm fuses with M5 mounting SCHURTER high-performance series fuse clip, CSO for 10.3 mm diameter fuses, now includes an M5 screw and rivet mounting option in addition to M3, and versions for solder or through-hole mounting. The fuse clip series is known for excellent material properties suitable for applications with voltages up to 1500 VAC/VDC and currents up to 32 A. The CSO series is characterized by a strong clamping force due to the use of a special copper alloy. The clamping effect results in minimal power... (read more)Browse Fuse Holders Datasheets for SCHURTER Inc -
Harbory Filtration
M5–F8 Pocket Filter Media | Harbory Filtration and compatible with standard pocket filter frames and header systems. Key Features. Medium Efficiency Range -- M5, M6, F7, F8 (EN 779) / MERV 9 -14. High Dust-Holding Capacity -- Progressive fiber structure extends filter life. Low Initial Pressure Drop -- Energy-efficient airflow for HVAC systems. Synthetic Media -- 100% polypropylene or polyester, non-toxic and odorless. Moisture Resistant -- Stable performance in humid conditions. Self-Supporting -- Suitable for pocket filter construction without... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Links-Japan, LLC
Vibration Control for Optical Microscopes Vibration Isolation Table. Vibration Control for Optical Microscopes and Precision Balances. Using NonBuren, with its excellent vibration damping and shock absorption, we 've achieved a level of vibration control that goes beyond conventional rubber. NonBuren can be placed directly under devices like optical microscopes and precision balances, and it's ready to use right away to reduce external vibrations. This vibration isolation table is maintenance-free and highly cost-effective. It can also... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Harbory Filtration
XBM Bag Air Filter Media: M5 to F9 Grades High Dust Loading Medium Bag Air Filter Media (XBM) is a specialized air filtration material designed for medium-efficiency bag filters, offering extended service life and reduced maintenance frequency in demanding industrial ventilation environments. Product Overview. The XBM series is manufactured by Harbory Filtration using 100% non-toxic, odorless polypropylene with a multi-layer media structure. This design creates a larger dust-holding capacity compared to standard medium-efficiency bag... (read more)Browse Filter Media Datasheets for Harbory Filtration -
JEOL USA, Inc.
JEOL USA Transmission Electron Microscopes EOL is a world leader in the development and manufacture of leading edge, high performance, high stability Transmission Electron Microscopes (TEM). JEOL introduced its first TEM over 70 years ago and has been developing and producing TEMs designed for life sciences and material sciences ever since. Many of the world 's laboratories utilize JEOL TEM/STEMs to further their research efforts. Learn more about JEOL 's more than 70 years of leadership in electron microscopy. JEOL 's innovations... (read more)Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
Radiant Vision Systems
Microscope Lens for Tiny Lights & Display Features Specially-designed lens option for high-resolution imaging of small light source and display features. The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels. The lens attaches directly to a ProMetric (R) Imaging Colorimeter or Photometer, available in a range of resolutions. Utilized with Radiant ProMetric or TrueTest TM Software, the Microscope Lens provides a compact... (read more) -
Avantier Inc.
High Resolution Custom Microscope Objective Lenses Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a rotating nosepiece or turret. In the case of an infinity-corrected objective lens, the magnification is calculated by dividing the reference focal length by the objective 's focal length. Types of Objective... (read more)Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
BlockMaster Electronics, Inc.
High-Power Rugged PCB Mount Screw Terminals BlockMaster 's 25 to 150 amp PCB screw terminals are suitable for today 's requirements of high current termination on printed circuit boards. PCB, 25 - 150 amps. Straight or Right Angle. Available with or without screws (M4, M5, M6, M8). RoHS compliant. Applications: Electric Vehicles, Solar Power, Inverters, Battery Chargers, Automotive, Off Road, Forklifts, Buses, Motor Controls. Learn More (read more)Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Locon Sensor Systems, Inc.
Inductive Proximity Sensors 3,4,5 mm Contrinex Inductive Proximity Sensors. Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm. LOCON your reliable choice for high quality inductive sensors. Cylindrical Housings Our range of proximity switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC. Please visit www.locon.net... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Renishaw
Simplify Raman Analysis Without Compromise inVia Raman Microscope from Renishaw. Renishaw's inVia Raman microscopes are high-sensitivity systems with integrated research grade microscopes, enabling high resolution confocal measurements. Unparalleled flexibilty and sensitivity. You choose the functionality and level of automation that you need and add to it as your requirements change. Whichever configuration of inVia Raman microscope you choose, you will have the most flexible and sensitive Raman system on the market. Discover... (read more)Browse Raman Spectrometers Datasheets for Renishaw
-
Reevaluation of the caudal skeleton of actinopterygian fishes: I. Lepisosteus and Amia
A. Lateral view (chordacentra omitted; cartilage of arcualia ex- tends further around the notochord than shown in fig- ure, but it cannot be observedby Wild M5 microscope ).
-
Morphology and evolution of the ectethmoid‐mandibular articulation in the meliphagidae (Aves)
All illustrations were drawn directly from specimens with the aid of a drawing tube (camera lucida) attached to a Wild M5 microscope or with a slide projector.
-
A new Stenothoe species (Crustacea: Amphipoda: Stenothoidae) living on Boloceropsis platei (Anthozoa: Actiniaria) from Chilean Patagonia
Pencil drawings were done using a Wild M5 microscope with camera lucida; the transfer or ‘‘inking’’ was done using the program Adobe Illustrator.
-
Parametrization of the solvent action on modern artists' paint systems
The swelling power of the solvents was documented with a Wild M5 micro- scope using sequential imaging.
-
Antagonistic effects of biological invasion and temperature change on body size of island ectotherms
…because of substantial sexual size dimorphism in the group (Chown & Smith, 1993) and measured from the ante- rior margin of the eyes to the posterior edge of the elytra using either one of two Wild M5 microscopes (Wild, Heerb- rugg, Switzerland…
-
Comparative morphology and development of inflorescence adnation in rattan palms
Shoot apices and young lateral buds were either unstained or stained with acid fuchsin and then photographed through a Wild M5 microscope or a Wild M20 microscope fitted with a Reichert dipping cone objective lens (Sattler, 1968).
-
Glacidorbidae (Glacidorbacea: Basommatophora), a new family and superfamily of operculate freshwater gastropods
A Wild M5 microscope with Leitz 25 x eyepieces was used and measurements taken using a Leitz eyepiece micrometer.
-
A hybrid zone between Chorthippus parallelus parallelus and Chorthippus parallelus erythropus (Orthoptera: Acrididae): morphological and electrophoretic charac...
Morphology: Morphological measurements were made on adults from the field collections using a Nachet NS50 microscope with graduated eyepiece and also on specimens in the collection of the British Museum (Natural History) using a Wild M5 microscope .
-
The ichneumonid genus Pseudanomalon (Hymenoptera)
Drawings of larger features were made using a Wild M5 microscope with camera lucida attachment; those of genitalia were made using a Watson ‘Bactil’ in conjunction with a squared eyepiece.
-
Gene expression patterns underlying proximal–distal skeletal segmentation in late‐stage zebrafish, Danio rerio
After hybridization, slides were ex- amined using Zeiss Axioplan2 and Wild M5 microscopes .
Indicates content that may require registration and/or purchase.