-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 50 ft/min
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up to 100
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 35 ft/min
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test
- Load Capacity: 1,000 lbs
- Line Diameter: 0.1875 inch
- Line Length: 140 ft
- Type: Hand
-
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test
- Load Capacity: 1,000 lbs
- Line Diameter: 0.1875 inch
- Line Length: 140 ft
- Type: Hand
-
Supplier: Demag Cranes & Components
Description: Classification: M3 – M8 FEM Lifting capacity: up to 360 kW Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2 Designed and equipped for transport Safe and reliable operation: Rope drum brake Regenerative brake Second hoist brake: disc or double-jaw design Safety
- Load Capacity: 0 to 900,000 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: David Round
Description: Used under power to pull trailers and mobile homes through production, the Traction/Cart-Pulling Winch is also available in push-pull and traction style designs. Free-spooling drum for quick manual payout Variable speed air lever controls Sealed gearing provides years of reliable
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: David Round
Description: Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position Rotary limit switch
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Certex UK
Description: Piston Air Motor Positive starting torque Infinitely variable speeds with precision spotting control Superior reliability in harsh environments Brake Systems manual drum brake standard Optional auto drum brake and /or auto disc available Fully enclosed automatic
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: Piston Air Motor Positive starting torque Infinitely variable speeds with precision spotting control Superior reliability in harsh environments Brake Systems manual drum brake standard Optional auto drum brake and /or auto disc available Fully enclosed automatic
- Load Capacity: 8,818.48 lbs
-
Supplier: Lantec
Description: Product Specifications Pulling Capacity: 127,400 lbs/57,788 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES 115V
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Mounting: Base/Lug Mount
-
Supplier: Demag Cranes & Components
Description: TROLLEY DESIGNS READY FOR INSTALLATION MPW (Multi Purpose Winch) open winch trolleys are precisely designed to meet the customer's specific requirements. MPW open winch trolleys feature: Modular design Few connection interfaces (drum, gearbox, motor and brake form
- Load Capacity: 5 to 450 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: TWG Canada Consolidated, Inc.
Description: Pullmaster Recovery winches are ideal for pulling and recovering heavy equipment and vehicles. Pullmaster offers four winch models specifically designed for heavy duty recovery operations. Pulling capacities from 11,021 to 15,492 lbs (49.0 to 68.6 kN) Hydraulic or manual free spool feature
- Load Capacity: 0 to 11,020 lbs
- Line Diameter: 0.625 inch
- Line Length: 3,058 ft
- Maximum Loaded Line Speed: 73 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: Pullmaster Recovery winches are ideal for pulling and recovering heavy equipment and vehicles. Pullmaster offers four winch models specifically designed for heavy duty recovery operations. Pulling capacities from 11,021 to 15,492 lbs (49.0 to 68.6 kN) Hydraulic or manual free spool feature
- Load Capacity: 0 to 15,429 lbs
- Line Diameter: 0.625 inch
- Line Length: 278 ft
- Maximum Loaded Line Speed: 45.99999999999999 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal
- Load Capacity: 85,000 lbs
- Type: Hydraulic
-
Supplier: MY-TE Products, Inc.
Description: loads weighing up to 8,000 lbs. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Rugged construction Low voltage 10′ pendant control High-capacity cable drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads available.
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Certex UK
Description: steel motor cover Drum pressure roller Band brakes (manual or failsafe automatic) Manual disengaging clutch Alternative speeds Alternative supply voltages Drum guards Spooling gears Grooved drums Marine / offshore coating systems Available control options Control box IP
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: MY-TE Products, Inc.
Description: elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist. APPLICATIONS Ideal for in-plant or field use, the AC36B is your heavy-duty powerhouse,
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: SAE International
Description: hydraulic flow control valve or similar device may be used in the brake system to control a load when lowering under power. A clutch to release the drum for "free-spooling" may be provided and will be designed not to disengage itself under load. A drag brake may be provided to
-
Supplier: SAE International
Description: hydraulic flow control valve or similar device may be used in the brake system to control a load when lowering under power. A clutch to release the drum for "free-spooling" may be provided and will be designed not to disengage itself under load. A drag brake may be provided to
-
Supplier: Eaton Hydraulics Group
Description: like construction equipment, marine winches, metalworking machinery and more. Features Element design provides excellent slip clutch and tension brake service when used with an air-agitating, ventilated drum Torque capacities up to 221,000 lb•in (24,950 N•m) Available in three standard
- Torque Rating: 18,416.6666666667 Ft-lbs
- Features: Drum, Slip Clutch / Disengagement Torque Limiter
- Engagement: Friction
- Application: Industrial / General Purpose
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the winch lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The winch lift includes a bidirectional brake for safe lowering and raising the
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the Electric lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The winch lift includes a bidirectional brake for safe lowering and raising the
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Demag Cranes & Components
Description: capacities up to 100 tons hook path up to 341 ft. numerous rope drum designs available: one, two, four, six and eight grooves limit positions reliably monitored by precision limit switches that are directly driven by the drum proven contactor control for reliable operation in arduous
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: National Oilwell Varco
Description: and three friction surfaces, giving 366 square inches of friction surface. Easy to get on and off the rods Drums are mounted on a floating, non-rotating sleeve. Bearings are built with exact alignment, eliminating chatter There are no adjustments on Gill Catheads, but spacers are available
- Features: Holding Brake
-
Supplier: MY-TE Products, Inc.
Description: FEATURES Worm & worm gear drive for positive load holding Improved dynamic braking and brake motor Single-phase motor Grooved drums for 1/4″ cable Low-voltage pendant control Many available options
- Load Capacity: 20,000 lbs
- Line Diameter: 0.25 inch
- Maximum Loaded Line Speed: 37 ft/min
- Type: Electric
-
Supplier: Mile-X Equipment, Inc.
Description: rollers which allow easy rotation of wheels for alignment with bolt pattern. 7-1/2" of side-to-side lift arm adjustment eliminates the trial and error method of aligning the rim's lug holes with the wheel drum. A 1500 pound capacity heavy duty winch with 5 to 1 gear ratio provides ease
Find Suppliers by Category Top
More Information Top
-
The Omission of Human Engineering in the Design of Offshore Equipment and Facilities: How Come?
Fig. 5-Accessible winch drum brake handwheel.
-
Station Keeping In Deep Water: An Alternative To Dynamic Positioning
The brake is spring set and air released and works in concert with the traction winch drum brakes .
-
Countries > Canada > National > Regulations > Canada Shipping Act > [CANADA Reg C.R.C.-1431] C.R.C., c.1431 - Hull Construction Regulations
(a) an effective winch drum brake that can be applied and released by hand without the use of a bar; and .
Indicates content that may require registration and/or purchase.