Products/Services for Window Air Conditioner HEPA Filters
-
HEPA Filters and ULPA Filters - (158 companies)High efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are air filters designed to trap a vast majority of very small particulate contaminants from an air stream. HEPA Basics  ...ConstructionFrame / AssemblyPleated -
Air Conditioners - (657 companies)...condense the refrigerant from gas to liquid. A fan pushes warm air out the exhaust. Image credit: ASHRAE. Types of Air Conditioners. In addition to the familiar window-mounted air conditioners, several newer options are well-suited to spaces where... -
Air Filters (industrial) - (933 companies)HEPA/ULPA Filters Selection Guide. Applications. Air filters can be used in any application requiring the use of clean air. Devices and locations that use air filters include cars, gas turbines, air conditioners, industrial and commercial buildings... -
Air Handlers - (344 companies)...of a blower, a heat exchange medium for heat or air conditioning, and housing. An air handler unit is the main component of an air conditioning system. An air-handler unit includes: various dampers. air filter. heating and cooling coils. fan. Dampers... -
Filtration Equipment - (1217 companies)...particle decreases from bottom to top of the bed. This granular bed forms the filter media. Sand filters are clarifying equipment used, although a cake may form on the surface. They are used almost exclusively for water conditioning. Vacuum Filtration... -
Fans and Blowers (industrial) - (1542 companies)...in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial buildings where air conditioning is not feasible or is too costly...
-
Vacuum Cleaners - (330 companies)...of the most efficient filters are the HEPA and ULPA filters. High efficiency particulate air (HEPA) filters are replaceable, extended-media, dry-type filters in a rigid frame. They have a minimum particle collective efficiency of 99.97 percent for a 0.3...
-
Enclosure Air Conditioners - (157 companies)...dust, and rain. In terms of outdoor use, IP 54 is nominally equivalent to the NEMA 3 rating. Features. Enclosure air conditioners are available with a variety of special features. Electrical or electronic filters - Filters on the incoming power line...
-
Windows - (608 companies)Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method. Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means...
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
Product News
-
Harbory Filtration
HEPA Glass Fiber Filter Media | Harbory Filtration Temperature. Up to 250 C. Filtration Efficiency. >=99.95% @ MPPS (H13) to >=99.99995% (U17). Binder Type. Acrylic or Melamine Resin. Standard Roll Width. 1.0 - 2.0 m. Compliance. EN 1822, ISO 16890, ISO 9001. Applications. Harbory Filtration 's glass fiber air filter media is widely used in: Cleanrooms -- Semiconductor, electronics, and pharmaceutical cleanroom HEPA/ULPA filters. Pharmaceutical & Biotechnology -- Aseptic processing, sterile filling, and biological safety cabinets. Hospitals & Healthcare... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Envirco
Portable HEPA Air Cleaner with Optional UV-C Data Sheet. IsoClean (R) CM. The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments... (read more)Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
Air Innovations LLC
Clean Room Air Conditioning (Cleanroom Systems) Clean Room Air Conditioning Systems Accomplish the Following: Eliminate open drive or belt-driven parts that could other otherwise produce particles and contaminate the air stream. Ensure the use of non-out-gassing sealants. Incorporate high static blowers to overcome HEPA filter losses. Create smaller footprints to save valuable floor space. Provide the ability to dehumidify environment. Precisely control temperature and humidity... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC -
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Envirco
Isolation-Ready Portable HEPA Filtration a negative pressure isolation room for possible use with patients known or suspected of having TB, SARS or other infectious diseases. As a recirculating unit, the IsoClean (R) 's powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99%... (read more)Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Envirco
Portable HEPA Unit for Isolation Rooms a negative pressure isolation room for possible use with patients known or suspected of having TB, SARS or other infectious diseases. As a recirculating unit, the IsoClean (R) 's powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99%... (read more)Browse Medical Equipment and Supplies Datasheets for Envirco -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Envirco
Portable, self-contained HEPA filtration system a negative pressure isolation room for possible use with patients known or suspected of having TB, SARS or other infectious diseases. As a recirculating unit, the IsoClean (R) 's powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99%... (read more)Browse Air Filters (industrial) Datasheets for Envirco -
Durovac Industrial Vacuums
PowerLift Series OSHA-Approved HEPA Vacuums it through the air. Equipped with HEPA filters, our vacuums safely remove built-up silica dust that may have collected in hard-to-reach areas around your facility. This significantly reduces the risk of health concerns for your employees, and lowers the chances of an explosion or dust fire that can be caused by a spark igniting silica in the air. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
-
Global Climate Changes, Natural Disasters, and Travel Health Risks
…near volcanic activity; evacuate early and immediately by specified routes when ordered by local authorities; evacuate by automobile with windows closed and air conditioners on full fan and … available, a large particulate– filtering mask (N-95 or HEPA -rated masks) to filter…
-
Federal Register > Thursday, September 12, 2013 > [78 FR 56274] Occupational Exposure to Respirable Crystalline Silica
…to ensure they work properly; ensuring that seals around windows , power line entries, and … tightly sealed; ensuring that air conditioners are designed so that … first through a pre- filter (those with an American … and then through a HEPA filter; and ensuring that…
-
Particulate matter concentrations in residences: an intervention study evaluating stand‐alone filters and air conditioners
Abstract This study, a randomized controlled trial, evaluated the effectiveness of free‐standing air filters and window air conditioners (ACs) in 126 low‐income households of children with asthma. .... Households were randomized into a control group, a group receiving a free‐standing HEPA filter placed in the…
-
Particulate matter concentrations in residences: an intervention study evaluating stand-alone filters and air conditioners.
This study, a randomized controlled trial, evaluated the effectiveness of free-standing air filters and window air conditioners (ACs) in 126 low-income households of children with asthma. .... Households were randomized into a control group, a group receiving a free-standing HEPA filter placed in…
Indicates content that may require registration and/or purchase.