Products/Services for Wire Bonder Voice Coil

  •  
    Electrical Coil Winding Machines - (61 companies)
    ...in a variety of wire winding, wire welding, and wire bonding applications. Some electrical coil winding machines are used in automated coil winding and assembly, magnet wire winding, transformer winding, or motor winding applications. Other coil winding...
  • Magnet Wire-Image
    Magnet Wire - (56 companies)
    ...headphones. speakers. computer hard drives. voice coils. potentiometers. transformers. current sensors. In terms of applications, magnet wire is used mainly in motors, transformers, and other electromagnetic equipment. Some products are used to help...
  • Voice Coil Actuators and Motors-Image
    Voice Coil Actuators and Motors - (29 companies)
    Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning. Voice coil actuators...
  •  
    Semiconductor Wire and Wedge Bonders - (20 companies)
    Semiconductor wire and wedge bonders include tools for die bonding and wire bonding. Theyare used to attach and interconnect a semiconductor die or IC chip to a package or substrate. Die bonding tools include bonding capillaries, bonding wedges, EFO...
  • Motor Coils-Image
    Motor Coils - (26 companies)
    ...of number of slots, iron diameter, iron length, number of single coils per slot, turns per coil, wire arrangement per single coil, and wire sizes. Applications. Motor coils are used in a variety of applications and industries. Field coils are series...
  •  
    Coil Heaters - (141 companies)
    Coil heaters and cable heaters contain a layered heating element. Resistance wire elements, such as a nickel-chromium alloy, produce heat. The element is electrically insulated to prevent faulting. A sleeve, sheath, or jacket material then encases...
  •  
    Metal Coil Winding and Unwinding Equipment - (121 companies)
    Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications. Metal coil winding and metal coil unwinding...
  •  
    Coiled Cords and Cables - (105 companies)
    How to Select Coiled Cords and Cables. Coiled cords and cables have a spring-like form that allows them to stretch and bend with minimal stress on the wire. They can be extended to a length several times greater than their at-rest length, but return...
  •  
    Wire Manufacturing Services - (122 companies)
    How to Select Wire Manufacturing Services. Wire manufacturing services draw, coil, roll, spool, finish and heat-treat wire and raw wire stock. They may also perform secondary services such as braiding, bonding, cabling, cutting, insulating, printing...
  •  
    Inductors, Coils, and Chokes - (1114 companies)
    ...and store energy in the form of a magnetic field. In their simplest form, inductors consist of a wire loop or coil. The inductance is directly proportional to the number of turns in the coil. Inductance also depends on the radius of the coil and on the type...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
New England Wire Technologies Corporation
New England Wire Technologies Corporation
New England Wire Technologies Corporation
New England Wire Technologies Corporation