-
Supplier: RS Components, Ltd.
Description: Bernstein 2-164 Wire Brush
- Features: Abrasive Filament, Metal Wire, Specialty / Other
- Brush Filament / Fill Material: Brass / Bronze, Specialty Blend / Other
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Flexovit USA, Inc.
Description: Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.020 - For general purpose cleaning and deburring. Crimped - Offers softer brushing. Ideal for surface blending, cleaning
- Outer Diameter (OD): 1 inch
- Shank / Bore Diameter: 0.25 inch
- Rotary Speed: 20,000 rpm
- Brush Type / Shape: End Brush
-
Supplier: Tanis Incorporated
Description: side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass filament is
- Outer Diameter (OD): 4 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 0.34375 inch
- Trim Length: 1.5 inch
-
-
Supplier: Tanis Incorporated
Description: Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon
- Outer Diameter (OD): 1.5 inch
- Width: 0.25 inch
- Trim Length: 0.375 inch
- Rotary Speed: 20,000 rpm
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: For all of your cleaning, deburring and surface finishing needs, Brush Research Manufacturing provides a number of wheel brushes. We offer quality crimped wire wheel brushes for standard applications, as well heavy and super duty applications. All of our wire wheel brushes
-
Supplier: Walter Surface Technologies
Description: Compatible with cotton wheels and polishing pastes Compatible with wire brush and Line-Mate™ drums Compatible with non-woven abrasives, plugs and cones Compatible with snagging wheels Dynamax™ variable speed control
- Rotary Speed: 1,600 to 4,800 rpm
- Power: 1.74228650037367 to 2.01033057735423 HP
- Current: 6.5 to 11.8 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
-
Supplier: DME Company
Description: For light cleaning and polishing - For Metal Finishing, Plating and General Industrial Applications. Carved wood handles.
- Applications: Dry, Polishing / Lapping (Extra Fine Grits / Filaments)
- Features: Metal Wire, Specialty / Other, Wood
- Product / Material Worked: Metalworking
- Mounting: None / Handheld
-
Supplier: DME Company
Description: The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high
- Outer Diameter (OD): 0.25 to 1.25 inch
- Applications: Cleaning / Surface Preparation, Dry, Polishing / Lapping (Extra Fine Grits / Filaments)
- Features: Metal, Metal Wire, Specialty / Other
- Product / Material Worked: Metalworking
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's
- Shank / Bore Diameter: 0.75 inch
- Width: 8 inch
- Length: 8 inch
- Trim Length: 2.5 inch
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's
- Shank / Bore Diameter: 0.7 inch
- Width: 2.95 inch
- Length: 2.95 inch
- Trim Length: 1 inch
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's
- Shank / Bore Diameter: 0.55 inch
- Width: 2.45 inch
- Length: 2.5 inch
- Trim Length: 0.75 inch
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.
- Outer Diameter (OD): 8 inch
- Width: 1 inch
- Trim Length: 2.1875 inch
- Rotary Speed: 6,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.
- Outer Diameter (OD): 12 inch
- Width: 0.75 inch
- Trim Length: 3.1875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.
- Outer Diameter (OD): 8 inch
- Width: 0.875 inch
- Trim Length: 2.1875 inch
- Rotary Speed: 6,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Isotemp® All Purpose® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable shafts.
- Outer Diameter (OD): 8 inch
- Width: 1 inch
- Trim Length: 2.1875 inch
- Rotary Speed: 6,000 rpm
-
Supplier: Cocker-Weber Brush Company
Description: Disk BrushesDisk brushes are used when the brushing action is more effectively applied to a flat surface in a circular manner. They are used for activities as diverse as finishing, cleaning, moving materials, polishing and applying pressure. The rotation of a disk brush creates
-
Supplier: Cocker-Weber Brush Company
Description: Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A
-
Supplier: Eraser Company, Inc.
Description: The Model RT2S fine wire stripper will strip most film type insulations including Formvar, ML, enamel, varnish, isonel, etc. from fine wires. Multiple wires may be stripped in one operation. The conical brushes rotate at high speed to generate frictional heat which softens the
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Flexovit USA, Inc.
Description: Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Non-abrasive Ideal for cleaning and polishing.
- Length: 9 inch
- Width: 6 inch
- Features: Block / Pad, None / Handheld
- Product / Material Worked: Metalworking, Plastics / Composites
-
Supplier: Cocker-Weber Brush Company
Description: Description 10 row x 20 tuft 3" cylinder .005" stainless steel wire fill 6" diameter trim for industrial cleaning and polishing
-
Supplier: Eraser Company, Inc.
Description: The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished and Brushed Aluminum Product Name: Mini-Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
- Light Fixture Wattage: 100 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum/Polished Chrome Weight: 4.4 Product Name: One Light Pendant UPC: 845094016830 Category: Mini Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 126
- Light Fixture Wattage: 20 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Generation Brands
Description: ETCHED GLASS (BOWL) MATERIAL BRUSHED STEEL/POLISHED NICKEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 12-1/2 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAVITY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Ceiling Fixtures
- Lamp Type: Incandescent
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Brushed Aluminum/Polished Chrome Weight: 5.72 Product Name: Four Light Pendant UPC: 845094000976 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire:
- Light Fixture Wattage: 20 watts
- Features: Other
- Application: Residential
-
Supplier: Walter Surface Technologies
Description: FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life No backing pad
- Outer Diameter (OD): 4.5 to 5 inch
- Bore / Shank Diameter: 0.625 inch
- Applications & Materials Abraded: Dry Grinding, Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
- Features: Specialty / Other
-
Supplier: CS UNITEC
Description: pre-polishing to a uniform clean finish, and it is effective at descaling and removing oxidation, scratches, rust, burrs and paint. It replaces a wire brush, abrasive paper and grinding rubbers and is self cleaning, with a special mixture that prevents glazing and loading. The
- Outer Diameter (OD): 4.5 inch
- Grit Size: 280 # or Microns
- Applications & Materials Abraded: Dry Grinding, Metals / Metalworking
- Disc / Backing Type: Foam / Sponge
-
Supplier: UL Standards & Engagement
Description: grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels (see Figure 106) with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - polishing
-
Supplier: DEPRAG, Inc.
Description: metal cutting. The robust grinders may be used with grinding-tips or carbide burrs to fabricate plastics and metals in foundries - in the tool- and die making industry or in the precision fabrication industry. These grinders are well-suited for the deburring and polishing of welding seems and
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: CSA Group
Description: diameter not exceeding 310 mm and a thickness not exceeding 55 mm; wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; polishing wheels with a diameter not exceeding 310 mm; and with a peripheral speed of any accessory between 10 m/s and 50 m/s. NOTE
Find Suppliers by Category Top
Featured Products Top
-
maintain minimum leakage. The brush pack is composed of thousands of finely packed 2.8 to 5.6 mil diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and side plates are typically (read more)
Browse Brush Seals Datasheets for Technetics Group -
ways, such as brushed, polished, or matte. This versatility makes stainless steel popular in many industries where aesthetics and design are important, such as the medical and architectural sectors. This flexibility also seamlessly integrates stainless steel components into existing equipment and (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc.