Products/Services for Wire Rope Vibration Damping Mounts
-
Vibration Isolators and Machine Mounts - (439 companies)...electromechanical equipment, inspection benches, appliances, office machines and transportation equipment. Standards. A-A-52486 - Mount, shipping container, resilient: shock and vibration damping. ISO 13971 - This International standard describes... -
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide... -
Wire Rope and Mechanical Cable - (396 companies)Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications. Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical... -
Wire Rope Fittings and Cable Fittings - (248 companies)Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used... -
Vibration Sensors - (253 companies)Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration... -
Gloveboxes and Isolators - (113 companies)Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
-
Vibration Measurement Instruments and Vibration Analyzers - (358 companies)Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer...
-
Grommets - (327 companies)Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square or rectangular.
-
Vibration Transmitters - (42 companies)Vibration transmitters provide electrical outputs that are proportional to vibration inputs. They are used during predictive maintenance in order to reduce unexpected machine failure. Image credit: Meggit Sensing Systems / Wilcoxon Research...
-
Cordage, Rope, and Webbing - (377 companies)Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length. Image Credit: Daburn Electronics & Cable | Mid-Mountain Materials, Inc. | BRIM Electronics, Inc. Cordage, rope...
Product News
-
Isotech, Inc.
Wire Rope Isolators: Resolve Shock & Vibration application. By selecting wire rope with the proper characteristics - wire diameter, number of strands, cable length, cable twist or lay, and the number of cables per section, we have created isolators that provide superior equipment protection. Ideally, passive isolation systems require no maintenance, use little space, and keep functioning under varying temperatures and in corrosive environments. Features/Benefits: Rugged, metal construction. Low frequency, highly damped vibration isolation. Excellent... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Shock & Vibration Mounting Solutions: IBC Cert. to operate more quietly and efficiently. Isotech offers a complete line of vibration mounts and isolators for shock and vibration for all applications. Mounts include: Spring. Elastomer. Neoprene. Wire Rope. Pad-Type... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Eliminate Vibrations and Enhance Efficiency environments. Maintenance-Free: Passive isolation systems that require no upkeep. Space-Saving Designs: Ideal for applications with limited space. Types of Vibration Isolators: Wire Rope Isolators: Provide low-frequency, highly damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy HVAC... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Enidine Inc.
Wire Rope Isolator Vibration Isolation Technology Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire Rope Isolators are environmentally stable, high-performance shock and vibration isolators that are unaffected by temperature extremes, chemicals, oils, ozone and abrasives. Featuring a patented crimping pattern, versatile mounting options... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Links-Japan, LLC
Vibration-Damping Paint / Spray Damping Material NonBuren Coat - Vibration-Damping Paint / Spray-Type Damping Material. Paint-Type Damping Material Mixed with Base Agent and Hardener. NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Columbus McKinnon Corporation
SH Wire Rope Hoist The SH wire rope hoist programme is used around the world in many different applications. Compact, strong, particularly maintenance-friendly and an ideal when it comes to combining quality, flexibility and performance. The module system enables almost unlimited combinations of the components. Coming in five sizes with 26 S.W.L. variants, the SH series covers the safe working load range from 500 kg to 25,000 kg. The new SH 6080 wire rope hoist extends the versatile SH wire rope hoist range... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Certex UK
Wire Rope Sling hook is positioned over the loads centre of gravity to prevent swinging when the load is being raised. Correct signals, according to the recognised code, should be given to the crane driver. The signals must be given by the person responsible for the lift and nobody else. Keep wire rope slings away from welding and flame cutting operations. The Law requires that all lifting equipment must be examined by a competent person at regular intervals. This includes wire rope slings. (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Columbus McKinnon Corporation
Heavy Duty Electric Wire Rope Hoists throughout for a long lasting hoist drive train. Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system. Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life. Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life. Heavy welded steel frame ensures precise fit for long hoisting machinery life. Magnetek frequency control... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Chengdu Leno Machinery Co., Ltd.
Star Couplings: Custom Fit, Vibration Damping for varying torque and damping characteristics. Hub Materials: Aluminum for lightweight applications, steel for high-torque requirements, stainless steel for corrosive environments. Application Fit. Pumps & Compressors: Smooth operation with vibration isolation extends equipment life. Conveyor Systems: Reliable power transmission with minimal maintenance. High-Speed Machinery: Balanced designs maintain performance at elevated speeds. Heavy-Duty Equipment: Set-screw hubs provide secure connection... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Cooner Wire Company
Maximize Longevity With Flexible Wire Rope Now Cooner Wire 's flexible wire rope achieves maximum flexibility and a long flex life by using the highest amount of stranded wire equal to the circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company
-
Dynamic Modeling of Stacked, Multi-Plate Flexible Systems
In addition, the proper design of vibration isolators can also be used to reduce the energy transmitted to the critical structure from a base excitation using flexible, damping ele- ments such as rubber mounts or wire rope isolators [5].
-
CR4 - Thread: Vibration
…hose so that the pump/motor can float and not vibrate the piping, and mounting the subframes either with viscoelastic urethane vibration mounts or use wound wire rope vibration mounts to the main skid … process of the correct damping mount). regular rubber is…
-
An analytical study on the static vertical stiffness of wire rope isolators
Elliptical leaf spring shock and vibration mounts with enhanced damping and energy dissipation capabilities us- ing lead spring, Shock and Vibration , 2015 (2015). .... [5] T. M. Loyd, Damping phenomena in a wire rope vibration isolation system, Doctor of Philosophy, Aerospace Engi- neering, Auburn University (1989).
-
OPTIROB 2013
In this paper, based exclusively on measurements, is presented a study about the vibration behavior of wire rope isolators (WRI) used in a specific application of vibration attenuation of the exhaust line. .... The analysis results will help us find out which one of these mounting methods highlights best the isolators' vibration damping properties.
-
Development of Proof-of-Concept Units for the Advanced Medium-Sized Mobile Power Sources (AMMPS) Program
• The engine, alternator, and other hardware mount selection is a compromise between being soft enough to isolate vibration and stiff enough to attenuate shock loads without excessive displacement. .... • Wire rope mounts are a reasonable replacement for rubber mounts to reduce the possibility of material deterioration experienced in the past. .... • Damping in wire rope mounts is comparable to rubber.
-
Vibration Isolation Design for the Micro-X Rocket Payload
In June 2012, the outer-most vibration isolation was performed by Barry Control Dampers, the next stage .... After this series of tests, the Barry Control dampers (rubber damping mechanisms) were swapped for a set of wire rope isolators. .... shown to be inefficient in the lab, finally stabilization was added to the Kevlar mounts (design C).
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…tech wipes; corrugated cardboard boxes; paperboard boxes; cardboard boxes; labels; paper gaskets; paper catalogs; paper documents; user manuals; paper instruction sheets; paperback books; hardcover books; photocopies; engineering drawings; wiring schematics; plastic decals; business … felt wicks; paper insulation; ropes ; safety nets; polypropylene nets … locking wires; locking wire steel wires; steel wires; carbon steel sheets; round bars; mounting angles; steel angles .... strips; aluminum powder, flakes, pipes and angles; mute aluminum panels; aluminum plates and base plates; damping sheets; electric marker tape; aluminum doors, door assemblies, roof panels … castings; cylinder jackets; air intake manifolds; diesel engine orifices; rotators; vibration dampers; oil pans; pipe…
-
The integration and engineering of the ATLAS SemiConductor Tracker Barrel
This “inner shipping container” was then mounted on springs inside a second box, which was steel framed .... The springs were wire rope isolators, which were selected to provide both vibration isolation and high damping , which is essential to prevent oscillations.
-
Interferometer Design And Data Handling In A High-Vibration Environment Part I: Interferometer Design
An additional step taken to isolate the entire interferometer from aircraft vibration is to suspend the instrument from four points by Aeroflex Corp. shock mounts . .... These mounts are small helical coils of wire rope that have integral attachment plates built onto them. .... They can be purchased with a variety of damping factors to suit the needs of a user…
-
CASS•E : CRANFIELD ASTROBIOLOGICAL STRATOSPHERIC SAMPLING EXPERIMENT
The experiment is mounted into the gondola of the BEXUS balloon platform. .... The experi- ment rests on four compact wire rope springs which provide low shock absorption and good vibration damping from the vibrations experienced during the transport phase after landing.
Indicates content that may require registration and/or purchase.