-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Other Transformer Types / Applications: Constant Current Transformer
-
Supplier: Anaren, Inc.
Description: Welcome to our Xinger®-brand Balun Transformers product line. Our Xinger®-brand balun transformers provide impedance transformation -- and convert balanced impedance to balanced impedance and visa versa. Xinger-brand baluns have a low profile, offer a compact footprint, and offer
- Operating Frequency Range: 700,000,000 to 2,700,000,000 Hz
- Power Rating: 1 watts
- Operating Temperature: -55 to 85 C
- Insertion Loss: 0.9 dB
-
Supplier: Taylor Dynamometer, Inc.
Description: mounted in the dyno) features the following: 2 strain gauge inputs 4 frequency inputs 8 analog inputs 2 analog outputs (4-20ma) 4 thermocouple inputs 8 digital out & 8 digital in Bluetooth or WifFi Wireless Communication IGBT or FET Drive Serial RS-232, 485 AC Monitor Current
- Form Factor: Desktop / Stand Alone / Tower
-
-
Supplier: Sonel Test
Description: Measure HV switches and transformers with one device Versatile and multifunctional micrometer Sonel MMR-6700 - a single device for HV circuit breaker and transformer measurements. It is distinguished by a modern design and advanced solutions enabling measurements of resistive objects
- Features: Other
- Output Interface: USB
-
Supplier: Transcat, Inc.
Description: problems are solved. Locate the problem immediately Thermal imaging multimeters are a first-line troubleshooting tool for electrical equipment that can check hot spots of high-voltage equipment and transformers, detect heating of fuses, wires, insulators, connectors, splices and switches.
-
Supplier: Sonel Test
Description: 1000 V, interoperability with voltage transducers. Currents L1, L2, L3, N (four measurement inputs) – average, minimum, maximum and instant values, current measurement within the range up to 6 kA (depending on applied current clamp), interoperability with current
- Features: Other
- Phase: Single-Phase
-
Supplier: Opto 22
Description: also connect directly to electrical circuits using current transformers (CTs) with a 0.333 VAC secondary. The Sensor includes an easy-to-use utility program for setting up communication on your network, configuring the monitored devices, and entering the connection information needed
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Display type: LED Display
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Hospital Grade 700VA UPS System offer medical-grade UPS protection with built-in Line-interactive Voltage Regulation, Intelligent Monitoring and Unattended Shutdown capability with less than 300 microamps leakage current for the UPS and all connected equipment. Built-in Isolation
- Volt-Amp Rating: 0.7 kVA
- Technology: Line-Interactive
-
Supplier: Sonel Test
Description: measurement of earthing system when the auxiliary probes cannot be used Earth resistivity – Wenner method Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Measurement of leakage current
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Sonel Test
Description: Wenner method Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Measurement of leakage current Additional features Measurement of resistance of auxiliary electrodes RS and RH Measurement of
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Infineon Technologies AG
Description: upgrades Summary of Features 1EDN family: The new reference in ruggedness and low power dissipation -10V robustness of control and enable inputs provides crucial safety margin when driving pulse transformers 5A reverse output current robustness eliminates the need for Schottky
- Peak Output Current: 4 amps
- Supply Voltage: 4.2 to 20 volts
- Propagation Delay: 19 ns
- Driver Type: Low-side Gate Driver
Find Suppliers by Category Top
Featured Products Top
-
electrical current was being transmitted through the air by a pair of metal sheets. His audience was amazed and bewildered. Today, companies in China, Japan and the U.S. are developing new technologies to bring some of Tesla’s wireless over transmission ideas to reality. Global Energy (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Optimizing wireless performance of current metering and consumption control in commercial buildings
In this paper we will address the short comings of traditional smart meters with the implementation and optimization of wireless current transformer metering to control power consumption in commercial buildings.
-
Concept and experimental evaluation of a novel DC- 100MHz wireless oscilloscope
Between the measurements of the current transformer and the wireless scope with shunt basically no difference can be visualized.
-
Sensors and Microsystems
A Wireless Energy Consumption Monitor with current transformer connected to a PC through a Bluetooth module has been realized.
-
CR4 - Thread: Interfacing of Analog Ammeter with 8051 mc
Recived current vallue will be transmited through wireless . so it required current transformer interfacing with microcontroller. if anyone knows please help me providing circuit diagram.
-
Research on On-Line High-Voltage Switch Contact Temperature Rise Monitoring System Based on WSN
High-Voltage Switch Contacts, Magnetic Saturation, Small Current Transformer , Temperature Rise, Wireless Sensor Network (WSN) .
-
Hearing problems treated with hearing aids and cochlear implants
The connection is wireless , based on current induction and transformer principles.
-
Real-time temperature monitoring system for High Voltage Switchgear based on infrared wireless transmission
In order to overcome the above problems, the current transformer is designed and the infrared wireless transmission is adopted.
-
Lambda functions for dipole applications
A transformer of the high frequency currents usedin wireless telegraphy has been called a jigger, hence, also it seems natural to call these currents 'jigs'.
-
CR4 - Thread: Meet Nikola Tesla
For a bit of history on the almost forgotten Nikola Tesla, inventor of the induction motor, alternating- current power transmission, Tesla coil transformer , wireless communication, radio, fluorescent lights, and more, follow Larry Berardinis' blog series on the Machine Design Website.
-
Implementation of automatic gas monitoring in a domestic energy management system
Existing energy distribution and management systems focus at measurement of power consumption using a current transformer sensor, as well as domestic wireless /wired networking technologies such as ZigBee [4], [5], Infrared [6], and power line communication [7].
Indicates content that may require registration and/or purchase.