Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: Wireless magnetic flow meter is a water level flow meter that uses a high-performance lithium battery power supply system and wireless transmission technology. It can be mainly used for direct drinking water supply systems, beverage processing plants, sewage
- Operating Temperature: -13 to 122 F
- Process Media Type: Liquid
- Features: Velocity Meter
-
Supplier: Radwell International
Description: WIRELESS COMPACT CONDITIONING ORIFICE PLATE FLOW METER, UP TO 200:1 (14:1 FLOW TURNDOWN), 2000 PSI, 50-300MM, 316 SST. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Daniel Measurement and Control Inc.
Description: such as filters, flow strainers, supports, grounding or isolation against vibrations Smart wireless THUM adapter allows wireless access to flow meter diagnostics without the need for any additional wiring Integrated smart MeterLink diagnostics allow operators
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
Supplier: Holykell Technology Company Limited
Description: HRF600-S radar flow meter is developed based on PCR radar measurement technology. The flowmeter is made of a water level sensor, a water velocity sensor and supports wireless transmission function. The radar frequency of water level sensor can be 60GHz or 80GHz. It can not only
- Operating Temperature: -31 to 158 F
- Process Media Type: Liquid
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater treatment
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: McCrometer, Inc.
Description: The FL900 Flow Logger provides a reliable solution for portable open channel monitoring. Designed for safety and ease of use, it features plug-and-play sensor connectivity, long battery life, and wireless data retrieval for I&I and CSO studies.
- Number of Inputs: 16 inputs
- Operating Temperature: 0.4 to 140 F
- Features: Alarm
- Computer Interface: Application Software Included, Serial
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF1000 series handheld air velocity/temperature meter measures and displays air velocity and air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements, one measures air temperature and the
- Air Velocity Range: 0 to 5,000 SFPM
- Accuracy: 0.5 to 1.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Measurement Type: Air Velocity
-
Supplier: Hach
Description: The Hach FL900 Series Flow Logger revolutionizes remote, open channel flow monitoring by providing rugged and reliable innovative solutions for any sewer flow measurement challenge. From pairing with the industry-leading non-contact FLO-DAR AV Sensor to utilizing wireless
- Process Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: version for additional functionality, network, and consumption performance (profiling). An optional built-in IIoT Wireless Communication Module is available for remote reading of comprehensive measurement data covered by a LTE-M or NB-IoT. Measurement data, configuration, and the built-in
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 158 F
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
-
Supplier: Spire Metering Technology
Description: 280W-R ultrasonic water meter is the latest innovation from Spire Metering. It is specially designed for domestic water metering applications where conventional water meters fail due to harsh environment, solids in water, high maintenance, magnetic vandalization or incapable of leakage
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: XFCG5 provides an upgraded path to new digital technologies and protocols such as MQTT and secured wireless connection (WiFi-Access Point or Bluetooth). This generation of flow computers and RTUs also offers a low-power, highly-reliable microprocessor-based unit with a Linux operating
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: -40 to 140 F
- Outputs: Analog Current, Frequency / Pulse
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco WirelessHART TM TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a
- Pipe Diameter: 4.0551203 to 6.3779562 inch
- Media Temperature Range: 32 to 462.2 F
- Operating Temperature: 32 to 462.2 F
- Operating Pressure: 43.51131 to 464.12064 psi
-
Supplier: McCrometer, Inc.
Description: Upgrade your propeller meter with the FlowCom Digital Register. This battery-powered electronic display provides real-time flow rate and totalization, featuring 4-20mA and pulse outputs for remote data logging.
- Process Media Type: Liquid
-
Supplier: TSI Incorporated
Description: The AirPro® Velocity Meter AP500 is a rugged, compact, configurable and high performing component of the AirPro® Solutions platform. It is used in conjunction with AirPro® Mobile Application Software, plug- and- play measurement probes and user-defined feature sets. It includes a barometric
- Measurement Type: Air Velocity
-
Supplier: Piezo-Metrics
Description: Measurement Range: Pulse count 0 to 61,439 Signal Input: Contact Input / Voltage Input Input Frequency: 0 to 3.5 kHz Attached Cable: Input Cable (PIC-3150) For use with Voltmeters, Flow Meters and Passage Counters Our flagship RTR-500 series has a solution for just about everyone. It
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Data Acquisition: Datalogger / Recorder
- Features: Other Input
-
Supplier: Piezo-Metrics
Description: Measurement Range: Pulse count 0 to 61,439 Signal Input: Contact Input / Voltage Input Input Frequency: 0 to 3.5 kHz Attached Cable: Input Cable (PIC-3150) For use with Voltmeters, Flow Meters and Passage Counters Our flagship RTR-500 series has a solution for just about everyone. It
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Data Acquisition: Datalogger / Recorder
- Features: Other Input
-
Supplier: Sonel Test
Description: multifunctional meter The largest touch screen on the market (7”) – remarkable ergonomics and ease of use Removable microSD memory card – easy increase of memory capacity Li-Ion battery – longer operation of the meter Three-phase power recorder – advanced power quality diagnostics Real
- Features: Other
- Output Interface: USB
-
Supplier: Hoffer Flow Controls, Inc.
Description: Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the HIT-4U is configurable
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Frequency / Pulse
- Display Types: Digital
-
Supplier: Cole-Parmer
Description: controls direction, speed, and multiple pumps. This wireless control lets you monitor what is going on in your experiment/analysis without having to hover around the connected equipment, making more efficient use of your time. Although the pumps are optimized for use in low-flow
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: controls direction, speed, and multiple pumps. This wireless control lets you monitor what is going on in your experiment/analysis without having to hover around the connected equipment, making more efficient use of your time. Although the pumps are optimized for use in low-flow
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: controls direction, speed, and multiple pumps. This wireless control lets you monitor what is going on in your experiment/analysis without having to hover around the connected equipment, making more efficient use of your time. Although the pumps are optimized for use in low-flow
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: controls direction, speed, and multiple pumps. This wireless control lets you monitor what is going on in your experiment/analysis without having to hover around the connected equipment, making more efficient use of your time. Although the pumps are optimized for use in low-flow
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Radwell International
Description: WIRELESS MONITOR, 305M, 10-30VDC; NO. OF DIGITS / ALPHA:-; METER FUNCTION:-; METER RANGE:-; DIGIT HEIGHT:-; PANEL CUTOUT HEIGHT:31.75MM; PANEL CUTOUT WIDTH:53.84MM; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:30VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Connect Enterprise, Inc.
Description: North America, Europe and Asia. The DCE CM-900 has a RS232 Interface and supports the popular AT command set normally associated with modems. The DCE CM-900 is used by OEM customers in following areas Packet Data Radio SCADA and Telemetry System Remote Gas / Water / Electric Meter Reading
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: CDL900 Packet Data Radio SCADA and Telemetry System Remote Gas/ Water/ Electric Meter Readings Factory Automation System Vending Machines The DCE CDL900 uses non-volatile memory to store the configuration. Therefore, the CDL900 does not require configuration startup. The requirements to
- Data Rate: 0.0000003 to 0.000057600000000000004 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: ABB Measurement & Analytics
Description: The WellTell-IO client is a quick and easy way of connecting remote I/O signals to an RTU or flow computer. It acts like a wired Totalflow system – but without the cabling, trenching, and environmental impact; eliminating the lightning path prevents damage to connected equipment. WellTell
- Application: General Lab and Industrial
- User Interface: Hand-held / Remote Programmer
- Data Acquisition: I/O Module
- Form Factor: Panel / Chassis Mount
-
Supplier: Sonel Test
Description: on the nature of the measured object and the measurement conditions, thus increasing the measurement capabilities and application areas of the device. The meter's functionality is complemented by a modern, easy-to-read interface, a range of communication interfaces, wireless
- Features: Other
- Output Interface: USB
-
Supplier: Badger Meter
Description: integral assembly and remote assembly. Accept Low Level Pickup Signals. Produce Amplified Pulse Output. Cox SCAs were primarily designed to maintain signal integrity when greater transmission distance is required from the flow meter pickup. Additionally, they can provide an added layer
- Operating Temperature: -40 to 220 F
-
Supplier: Airmar Technology Corporation
Description: sensors to report, alert and filter data through user programmed parameters. Diesel Flow Meter data via SmartBoat’s exclusive single and dual chamber (differential) models. These CAN based DFM sensors are easily connected to the ASM and configured using SmartFlex View. Fuel flow
- Features: Serial Data Converter, Serial Hub
-
Supplier: Agilent Technologies - Vacuum Products
Description: automatically optimizes pump performance according to system needs. High compression ratios for light gases & capability to manage high gas flow enabling operation in low base pressure and high throughput applications with DN200 or 250 Hydrocarbon free for clean vacuum system Remote
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 1,027.6568015953203 to 1,525.5936023683105 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
Find Suppliers by Category Top
Featured Products Top
-
Maintaining proper tire pressure is essential for safe operations while minimizing unscheduled maintenance and extending tire life. Crane SmartStem® technology is a passive, wireless means to reliably monitor aircraft tire pressure. SmartStem helps ensure safety and reduces (read more)
Browse Flow Meters Datasheets for Crane Aerospace & Electronics -
The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Designed for the FL900 and FL1500 Flow Loggers, the US9000 delivers continuous level measurement without contacting the flow stream and minimizes sensor fouling when used in conjunction with flumes or weirs or as a redundant-level sensor alongside an area/velocity flow meter (read more)
Browse Level Sensors Datasheets for McCrometer, Inc. -
Transmission, for instance, focuses on high-power wireless energy transmission over long distances. The company uses an antenna, an “energy transmitter,” that creates a sphere 20 to 30 meters in diameter for wireless charging of drones. The company claims power transfers can range from 500 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Improve Flow Meter Flexibility and Simplify Maintenance By Combining Wired and Wireless Technologies
concerns for adoption in critical production process measurement and control applications, including flow. The industrial landscape, however, is changing as availability of wireless control systems, networking products and field devices increase and as industry standards become a reality. Some market
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Cloud-Based Apps Transforming Grain Storage
long lasting. IMPROVE OPERATIONAL EFFICIENCY. BY AUTOMATING GRAIN BIN INVENTORY. Combining Cloud-based software applications and adBin Level Data flows from the sensor through a Gateway to the Software. Grain monitoring on phone or PC. 64. COVER STORY. MILLER / july 2021. vanced level sensor
More Information Top
-
Improve Flow Meter Flexibility and Simplify Maintenance By Combining Wired and Wireless Technologies
Fig 1—ST50 Wireless Flow Meter .
-
http://thescipub.com/pdf/10.3844/ajeassp.2009.754.758
Approach: To collect data, critical quality of service and carry out analysis, wireless flow meter reading system is designed, tested and implemented.
-
Wireless Communication with a Microprocessor Based Ultrasonic Meter for Flow Measurements | Science Publications
Approach: To collect data, critical quality of service and carry out analysis, wireless flow meter reading system is designed, tested and implemented.
-
Final Scientific Report - Wireless and Sensing Solutions Advancing Industrial Efficiency
Fuel gas consumption can be improved by installing a wireless flow meter on a column off-gas vent and, as additional fuel gas is available, the base-load of fuel oil consumed in a dual-fired furnace can be automatically adjusted.
-
Materials Engineering for Advanced Technologies (ICMEAT 2012)
Its hardware pieces include control console, electrical parameter module, GPRS module, micro-power wireless load transducer, micro-power wireless pressure transducer, micro-power wireless pulse counter, micro-power wireless flow meter and position sensor.
-
Pervasive Computing
An accurate and direct approach would be to install small, wireless flow meters at each hot and cold fixture inlet (e.g., a sink would require two flow meters).
-
Optimize HVAC and Process System Efficiency by Matching Your Plant and Processes To The Right Flow Measurement Technology
Wireless Flow Meters .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23520/Larson_washington_0250E_12034.pdf?sequence=1&isAllowed=y
An accurate and direct approach would be to install small, wireless flow meters at each hot and cold fixture inlet (e.g., a sink would require two flow meters).
-
Inspecting system of heat transmission coefficient of building envelop based on Zigbee technology
The whole system hardware consists of wireless temperature sensor nodes, wireless heat flow meter nodes, inspecting server, data route and.control platform.
-
ST50 And ST75 Mass Flow Meters With Wireless Remote Access - Fluid Components International
ST50 And ST75 Mass Flow Meters With Wireless Remote Access .
Indicates content that may require registration and/or purchase.