-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-440W provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via a wireless
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: steute
Description: Features/Options Thermoplastic console ideal for integration of steute Wireless High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Hinged stainless steel protective bracket
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 25 volts
- Maximum DC Voltage: 60 volts
- Configuration: Normally Open (NO)
-
Supplier: steute
Description: Features/Options High mechanical stability Thermoplastic console ideal for integration of steute Wireless Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 25 volts
- Maximum DC Voltage: 60 volts
- Configuration: Normally Open (NO)
-
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-410W is a wireless interface to 16 optically isolated inputs and 16 Reed relay outputs. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well suited to low current devices. Inputs and outputs are grouped into four-bit segments
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
-
Supplier: steute
Description: Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 25 volts
- Maximum DC Voltage: 60 volts
- Configuration: Normally Open (NO)
-
Supplier: steute
Description: Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 25 volts
- Maximum DC Voltage: 60 volts
- Configuration: Normally Open (NO)
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs over a wireless network with the SeaI/O-420W. Inputs can range from 5-30VDC, while the Form C relays provide switch closures up to 60VDC @ 2A. Inputs and outputs are grouped into four-bit segments that each
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-462W wireless to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Using the included shielded cables (Item# CA237), connect up to four
-
Supplier: ValueTronics International, Inc.
Description: relays. A number of modules have cold junction compensation, temperature references for thermocouple temperature monitoring of devices during environmental testing, and HALT and HASS accelerated life testing. Even switch signals from wireless devices with RF modules having a maximum switching
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
when wearing gloves. Their IP67 protection rating ensures durability against dust, water, and harsh conditions. The rugged outdoor switches feature wear-free reed contacts, specially designed for low switching currents, offering a long service life thanks to a magnetic actuation principle (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc.
More Information Top
-
Healthcare application of Smart Home user's behavior prediction
The hardware used for the test homes included only 6 to 9 wireless passive infrared (PIR) motion sensors as well as wireless magnetic reed switches installed on doors.
-
An intelligent monitoring system of soft ground stratified settlement
Probe head consists of reed switch , wireless transmitting module and battery supply set.
-
CR4 - Thread: How to Build a Miniature Door Detection System
You could do this with a pair of wireless / wired reed switch , one fixed on the door and the other on the door frame aligned one above the other.
-
Autonomic Computing and Ambient Assisted Living - Extended Abstract
The sensors used within this experiment were wireless binary sensors with reed switch technology to facilitate triggering (Figure 1).
-
Structural Health Monitoring and Integrity Management
The bolt fastening monitoring sensor consists of a reed switch , a Df wireless data module with 315 Mhz operation frequency, and encoders PT2262.
-
CMOS IC Design for Wireless Medical and Health Care
SW_Sel signal is used to choose the wireless power switch or the dry reed switch for the capsule • 2.5 V LDO regulator: to provide power supply to the wireless transceiver, the analog part of the image sensor, and the digital…
-
Activity recognition in the home setting using simple and ubiquitous sensors
Even though both the MITes Toolkit [17] and the PlaceLab offer different modes of sensors, only the object usage wireless MITes and PlaceLab wired reed switches were used.
-
Having fun with a cordless mouse
A cordless mouse with an added reed switch is used as a wireless data logger to record every time the wheel of a trolley completes a revolution.
-
A frequency reconfigurable patch antenna with reed switches
“Implementation of reconfigurable patch antennas using reed switches ,” IEEE Antennas Wireless Propagat.
-
A Reconfigurable Microstrip Antenna With Radiation Pattern Selectivity and Polarization Diversity
[10] C. Wu, T. Wang, A. Ren, and D. G. Michelson, “Implementation of reconfigurable patch antennas using reed switches ,” IEEE Antennas Wireless Propag.
Indicates content that may require registration and/or purchase.