-
Supplier: LORD MicroStrain Sensing Systems
Description: measurements with full temperature compensation and bending cancellation Rugged ABS housing designed for remote, long-term installation on cylindrical shafts Wireless data transmission allows installation on rotating components without a slip ring Standard and custom diameters
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant HS-1RJ series Radio Frequency High Speed Rotary Joint, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring, Product Description High
-
Supplier: TelephoneStuff.com
Description: DECT 6.0 PLUS Expandable Digital Cordless Phone with Answering System and 4 Handsets. Features: - Dect 6.0 PLUS: Extended phone range and improved transmission quality. - Wireless-Network Friendly: Works in 1.9GHz frequency so that it doesn't interfere with common wireless devices,such
- Phone Type: Telephone
-
-
Supplier: TelephoneStuff.com
Description: Expandable Digital Cordless Phone with Answering System and 3 Handsets. Digital Cordless Phone Features: - Dect 6.0 PLUS: Extended phone range and improved transmission quality - Talking Caller ID: Uses text-to-speech technology to announce Caller ID information in between rings - Intelligent
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: busy signal if they call you again - Silent Mode - you can program each handset to ring or not at your discretion - for example, before you go to sleep, set the bedside handset to Silent Mode so that it won't ring for the duration of your slumber - In the meantime, the handset in
- Phone Type: Telephone
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: frequency for transmission signal and datas, also support 1~2 channel DC~50GHz RF signals, communications, combine with power or other types of signal of slip ring is available, gas/liquid mixing transmission medium. Feature Specially designed for radio frequency signal transmission,
-
Supplier: L-com, Inc.
Description: swing the door out of the way. This fastener is self-retained in the plastic to avoid misplacement. Carefully loosen the #6-32 mounting nut on the suppressor board and slip the shield ring lug onto the stud. Reattach all #6-32 suppressor mount hardware and reattach the front cover.
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: E-Labs, Inc.
Description: method 212A, MIL-STD-750 method 2006 andother specifications. Our centrifuge has multiple slip rings and RF connectorsto meet all your needs. E-Labs has adjustable fixtures that allow the test itemto be tilted and rotated in order to match combined load vector testrequirements.
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Crash Safety, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Hydraulics / Pneumatics, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
Find Suppliers by Category Top
Conduct Research Top
-
Energy Harvesting Wireless Sensors for Helicopter Damage Tracking
The knowledge of operational loads on a helicopter rotating components is important for condition based maintenance (CBM) and health usage monitoring systems (HUMS). In the past, the need to deploy slip rings has limited the monitoring of rotating components.
More Information Top
-
Structural Health Monitoring 2009
A wireless slip ring will be utilized to .
-
http://www.scientificjournals.org/journals2007/articles/1147.pdf
Opto-electronics based wireless slip ring system .
-
CR4 - Thread: Rotor Windings and Slip Ring Motors
A contactless, wireless slip ring ?
-
Journal of Engineering, Computing and Architecture
Opto-electronics based wireless slip ring system .
-
Rolling Tire Diagnostic Experiments for Identifying Incipient Bead Damage Using Time, Frequency, and Phase Plane Analysis
However, the rim is also rotating and would also require a slip ring or wireless data transmission.
-
Aerodynamic Fluid Bearings for Translational and Rotating Capacitors in Noncontact Capacitive Power Transfer Systems
Index Terms—Capacitive, fluid bearings, hydrodynamic bear- ings, rotating machines, slip rings , wireless power transfer (WPT).
-
Industrial Automation: Hands-On > Components and Hardware
This can be accomplished using slip rings , wireless telemetry, or rotary transformers.
-
Adding shaft angle measurement to generator protection and monitoring
For instance, shaft-mounted strain gauges require slip rings or wireless telemetry to transmit their measurements.
-
Capacitive Power Transfer for Rotor Field Current in Synchronous Machines
Index Terms—Brushless, capacitive power transfer, noncontact, resonant converter, rotating capacitor, slip rings , wireless power transfer, wound field synchronous machine (WFSM).
-
Rotor temperature monitoring system
It has the best immunity to electrostatic and electromagnetic interferences, compare to slip rings or wireless modules, and introduces low power consumption to the circuit.
Indicates content that may require registration and/or purchase.