-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340419-1005957 Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Features: Antenna Included Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz, 5GHz Function: Ethernet Interface: Ethernet
- Operating Frequency: 2,400 to 5,000 MHz
- Data Rate: 100,000 kbps
- Number of Devices in Package: 1 #
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: TRANSMITTER WIRELESS 2.4GHZ CURR
- Device Type: Transceiver, Transmitter
-
Supplier: Silicon Labs
Description: production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems,
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
-
Supplier: Microchip Technology, Inc.
Description: The WP300TX01 is a Fixed Function Device (FFD) designed to perform the Wireless Power Transfer Transmit function. This chip is paired with the WP300RX01 as a Wireless Power Receiver function. 300 Watts is the maximum power that can be transferred using the digital
-
Supplier: Silicon Labs
Description: The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
- Bias / Operating Current: 17 mA
- Number of Devices in Package: 1 #
-
Supplier: Integrated Device Technology
Description: The P9724 is a highly integrated single-chip WPC -, PMA -, and AirFuel-compliant wireless power receiver IC . The device operates with an AC power signal from a compatible wireless transmitter and converts it into a regulated 5V output voltage, which can be used to
- Pd: 5,000 milliwatts
- TJ: -40 to 85 C
- Pin Count: 79 #
- Features: Other
-
Supplier: Integrated Device Technology
Description: The IDT P9030 is a highly-integrated single-chip Qi standard-compliant wireless power transmitter IC for power transmitter design A1. The device operates with a 19V adapter, and supplies an integrated half-bridge inverter for DC / AC conversion. It controls the
- Operating Temperature: -40 to 85 C
- Output Power: 7.500000000000001 watts
- Input Voltage (VIN): 18 to 20 volts
- Features: Other
-
Supplier: Integrated Device Technology
Description: The P9025AC is an integrated single-chip, WPC -1.1.2 compliant wireless power receiver with an advanced Foreign Object Detection ( FOD ) feature. This device operates with an AC power signal from a resonant tank and converts it into a regulated 5.3V output voltage. The
- Pd: 5,000 milliwatts
- TJ: -40 to 85 C
- Pin Count: 32 #
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1221097-U128 Category: RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units Package: Bulk Applications: Remote Data Collection Standard Package: 100 Function: Dual Mode Wireless Module Interface: UART Power - Output: 21dBm Data Rate
- Read Rate: 1,119 kbps
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or
- Operating Frequency: 418 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The P9028AC is an integrated single-chip, dual-mode WPC v1.1-compliant and PMA -compatible, wireless power receiver IC with advanced WPC v1.1 Foreign Object Detection ( FOD ). The device operates with an AC power signal from a resonant tank and converts it into a regulated 5V
- Operating Temperature: -40 to 85 C
- Output Power: 5 watts
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or
- Operating Frequency: 315 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Linx Technologies
Description: LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or
- Operating Frequency: 433 MHz
- Data Rate: 10 kbps
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: On-Off Key (OOK), Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Sierra Wireless Win Source Part Number: 1040989-GL8200_1102574 Applications: General Purpose Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Modulation or Protocol: EDGE, GPRS, GSM, HSDPA Categories: RF/IF and RFID Status: Active Purpose: Transceiver, Modem Supply Voltage - Operating:
- Frequency: 850,000,000 to 1,900,000,000 Hz
-
Description: IC TRANSMITTER/RECEIVER 28MCM
- Features: Other
-
Supplier: Linx Technologies
Description: Keyfob Transmitter Evaluation Kit Test the performance of the keyfob transmitter against your own design with the keyfob transmitter evaluation kit. It comes with two remotes and an evaluation board for benchmarking and prototyping. The board is populated with a KH2 Series
- Development Tool: Break Out Board
- Category: Development Suite / Kit
- Features: Other
- Ports: Wireless
-
Supplier: Win Source Electronics
Description: Operating: 2.97 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Commercial, Communications & Networking, Test & Measurement, Industrial, Wireless, Computers & Computer Peripherals
- Data Rate: 1,500 kbps
- Features: Other
-
Supplier: QUALCOMM, Incorporated
Description: Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded devices. BlueCore 5 Specs Bluetooth Bluetooth Version Bluetooth 3.0
- Operating Frequency: 32 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Package Type: QFN
-
Supplier: QUALCOMM, Incorporated
Description: robust wireless subwoofer link in a high fidelity multi-channel audio system. CSRA65700 specs Bluetooth Bluetooth Version Bluetooth 4.0 Maximum Output Power 8dBm transmitter Bluetooth Radio 50Ω -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 DSP DSP Technology
- Operating Frequency: 80 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Class I, Class II, Class III, Other, SPI, UART
- Interface: I2C
-
Supplier: Infineon Technologies AG
Description: 50 W power transmitter with proprietary protocol The REF_WLC_TX50W_N1 MP A2 power transmitter solution board delivers up to 50 W output using Infineon proprietary protocol and is also compatible with charging Qi 1.3.2 basic power profile (BPP) and extended power profile (EPP)
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Richardson RFPD
Description: The mixed signal front-end (MxFE) is a highly integrated device with a 16-bit, 12 GSPS maximum sample rate, RF digital-to-analog converter (DAC) core, and 12-bit, 6 GSPS rate, RF analog-to-digital converter (ADC) core. The AD9082 supports four transmitter channels and two receiver
- Input Voltage Range (Vpp): 0.95 to 2.1 volts
- Features: Other
-
Supplier: Advance Security Products
Description: DVR. Wireless: The video cable coming out of the camera would connect to the transmitter of the Wireless Upgrade found above. The transmitter must plug in for power. Then the receiver from the Wireless Upgrade will connect to your TV, VCR, or DVR. You must
- Camera Function: Video
-
Supplier: TOP-electronics USA
Description: on multiple transmitters to multiple receivers. The antennas at each end of the communication circuit are combined to minimize errors and optimize data speed. The module also combines high-speed wireless connectivity with an embedded multi-constellation high-sensitivity GNSS
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: on multiple transmitters to multiple receivers. The antennas at each end of the communication circuit are combined to minimize errors and optimize data speed. The module also combines high-speed wireless connectivity with an embedded multi-constellation high-sensitivity GNSS
- Technology: Ethernet
-
Supplier: RS Components, Ltd.
Description: The HT12E/D chipset works with an Ir or RF transmitter and receiver device to make a 4-button wireless remote control system. 8-bit ID (Address) code set by switches. Encoder sends packet containing ID code and button-pressed data four times on serial channel. Decoder reads data
- Pin Count: 18
- Number of Units in the Chip: 1
- Input Lines: 1
- Output Lines: 8
-
Supplier: Qorvo
Description: demodulation for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for WiMAX, WiBro, ISM, LTE and fixed wireless applications
- RF Frequency Range: 1,600 to 3,200 MHz
- LO Frequency Range: 1,400 to 3,500 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Qorvo
Description: for receivers and transmitters used in 2.5G and 3G mobile infrastructure. Due to the wide frequency range of operation, the converter can also be used for ISM and fixed wireless applications. The ML483-G is footprint and pin compatible with Qorvo's 1.6 - 3.2 GHz ML485-G mixer
- RF Frequency Range: 700 to 1,000 MHz
- LO Frequency Range: 700 to 1,300 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Nexperia B.V.
Description: high-speed receiver and transmitter port protection: Portable devices Mobile handsets Wireless data systems Digital cameras
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: twisted-pair receiver with on-chip adaptive equalizer and baseline wander (BLW) correction, clock and data recovery, and Media Independent Interface (MII). The LAN83C185 is fully compliant with IEEE 802.3/802.3u standards and supports both 802.3u-compliant and vendor-specific register
- Operating Temperature: 70 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
As wireless devices shrink and pack more radios onto a single PCB, designers face higher transmission power, frequent retransmissions, and ultimately, shorter battery life. Discover how to design smarter, power-efficient multi-radio devices that last longer in the field. (read more)
Browse Chip Antennas Datasheets for Ignion -
Engineers face challenges with limited battery life, complex wireless integration, and system reliability in BLE devices. Maintaining stable wireless communication while minimizing power consumption is critical for wearables, smart home systems (read more)
Browse System on a Chip (SoC) Datasheets for Win Source Electronics -
. High Sensitivity: Typical –80 dBm receiver sensitivity for reliable tag detection (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
Skyworks is pleased to introduce the SKY66118-11 and the SKY66407-11, 2.4 GHz front-end modules (FEMs) for Bluetooth® Internet of Things (IoT) applications including smartwatches, trackers, connected home systems, wireless and gaming headsets and more. These low power solutions (read more)
Browse Bluetooth ® Chips Datasheets for Skyworks Solutions, Inc. -
, the devices are well suited for applications requiring both wideband ADCs and DACs to process signals that have wide instantaneous bandwidth. They are available in 15x15 mm BGA packages. Key applications include: - Wireless communications infrastructure (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
, and modems. IoT and M2M devices include inbuilt cellular modules. Telemetry and remote monitoring systems. Compact wireless products require embedded antenna (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Nordic Semiconductor, a global leader in low power wireless connectivity solutions, today launches its latest IoT prototyping platform, the Nordic Thingy:91 X, for LTE-M, NB-IoT, Wi-Fi SSID locationing, DECT NR , and GNSS applications. The Thingy:91 X simplifies the IoT prototyping (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Nordic Semiconductor ASA -
Skyworks Solutions, Inc., an innovator of high performance analog semiconductors connecting people, places and things, today announced that it is supporting next generation wireless technologies set forth by Wi-Fi Alliance® and developing advanced connectivity (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc.
More Information Top
-
60 GHz wireless data transfer for tracker readout systems—first studies and results
Furthermore, signal pickup in wireless transmitter or receiver chips from other links will be investigated.
-
Quality of Service Optimization in Realm of Green Monitoring
using Broad Area Sensor Network (BASN)
The evolution of small form-factor, single- chip wireless transmitter and receiver has enabled many new previously unimaginable forms of connectivity which is gift for the emerging wireless world.
-
Wireless Power Report - 2014
Description: In early 2012, IDT announced availability of a single- chip wireless power transmitter and receiver ICs with Qi compatibility.
-
Cyborg Roaches Could Be Future Emergency Responders
The researchers say they attached a lightweight chip with a wireless receiver and transmitter onto Madagascar hissing cockroaches and wired a microcontroller to the insects' antennae and cerci — the sensory organs on the bug's abdomen that cause it to run away…
-
Wireless signal arbitration system based on microcontroller
Controlled by microcontroller, the wireless signal arbitration system is composed of encoder and decoder chip , wireless transmitter and wireless receiver circuits.
-
Introduction to Mixed-Signal, Embedded Design
Newer embedded architectures also contain on- chip receiver - transmitter circuits for wireless communication.
-
Multifrequency broadband tapered plasmonic nanoantennas
…have investigated theoretically the physics of a multifrequency broadband tapered plas- monic Yagi-Uda nanoantenna that merits experimen- tal investigation for broadband emission enhancement from nanoemitters and can be used both for receiver and transmitter in on- chip wireless communication sys- tems.
-
A study of the impact of microwave radiation on an A/D converter
Intra- and inter- chip wireless interconnects using integrated transmitters and receivers using on-chip antennas (Fig. 1(a)), as well as using a transmitter with an external antenna and receivers with an on-chip antenna (Fig. 1(b)) are being investigated as…
-
A study of the effects of microwave electromagnetic radiation on dynamic random access memory operation
Intra- and inter- chip wireless interconnects using integrated transmitters and receivers with on-chip antennas are being investigated as possible solutions to the global interconnection problem [I]-[3].
-
Page 18. Semiconductor parts with 323 in root number
RF 1 chip Receiver and Transmitter for low power wireless .
Indicates content that may require registration and/or purchase.