-
Supplier: Georgia-Pacific Corporation
Description: Wood I Beam™ joists deliver consistent stiffness and strength with dimensional stability that helps minimize floor squeaks and helps reduce callbacks. Resists shrinking and twisting for less waste and more consistent performance Available with solid sawn lumber or laminated
-
Supplier: Accuris
Description: APA Product Report PR-L256, Wood I Beam: Series I-Joists GP
-
Supplier: Accuris
Description: APA Product Report PR-L256, Wood I Beam WI Series I-Joists, Georgia-Pacific Wood Products LLC
-
-
Supplier: U.S. Plastic Corporation
Description: Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies. Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams:
- Features: Specialty / Other
-
Description: ISO 22389-1:2010 specifies the requirements for prefabricated wood-based I-beams used as structural members in bending applications. It gives procedures for establishing and evaluating structural capacities of prefabricated wood-based I-beams. The capacities
-
Supplier: CSA Group
Description: ISO 22389-1:2010 specifies the requirements for prefabricated wood-based I-beams used as structural members in bending applications. It gives procedures for establishing and evaluating structural capacities of prefabricated wood-based I-beams. The capacities
-
Supplier: U.S. Plastic Corporation
Description: Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams:
- Features: Specialty / Other
-
Supplier: ASTM International
Description: products ranging from logs, timbers, lumber, and engineered wood products. 1.2.1 The two flexural methods can be applied to flexural products such as glulam beams and I-joists. 1.2.2 The longitudinal stress wave methods are limited to solid wood and homogeneous grade
-
Supplier: Georgia-Pacific Corporation
Description: FiberStrong® rim board is ideally suited for floor systems configured with Georgia-Pacific Wood I Beam™ joists and other I-joists of the same height. Excellent seismic and wind-resistance performance Edge and end coated for moisture resistance Durable and
-
Supplier: Orbis
Description: the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Flat deck Available in FDA-approved material EMABOND® welding process I-beam pultrusion
- Fork Tine Entry: 4 Way Entry
- Size: 40" x 48"
- Features: FDA / USDA Compliant, Other, Rackable
-
Supplier: ASTM International
Description: certain interferences have been noted (see 6.8). 1.3 The measured fracture toughness of the facesheet-to-core interface region is a Mode I dominant structural property that is a function of the dimensions and constituent materials of the sandwich construction and the method of
-
Supplier: ASTM International
Description: certain interferences have been noted (see 6.8). 1.3 The measured fracture toughness of the face sheet-to-core interface region is a Mode I dominant structural property that is a function of the dimensions and constituent materials of the sandwich construction and the method of
-
Supplier: U.S. Plastic Corporation
Description: Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams:
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: Non-conductivity - adding to personnel safety. Electromagnetic transparency - providing no impediment to the transmission of radio and microwave frequencies Tolerances: Angles: thickness +/- 10%, width and depth +/- 5%. .Channels: thickness +/- 10%, width and depth +/- 5%. I-Beams:
- Form / Shape: Rod / Round Stock
-
Supplier: CSA Group
Description: structural steel beams and joists, and other systems in steel, masonry, concrete, and wood). 1.5 It is important to note that this guideline does not address solar photovoltaic system electrical hazards, as these issues are addressed by the Canadian Electrical Code, Part
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: visibility of the work area is provided through large tinted cab windows. Overhead visibility is maximized through the large, tinted Lexan skylight. Operator protection is afforded through the front guard. This swing-out guard is designed for quick and simple access to
- Horsepower: 167 HP
- Operating Weight: 32,200 lbs
- Features: Other
-
Supplier: CSA Group
Description: prefabricated buildings. 1.4 Terminology 1.4.1 In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is
-
Supplier: CSA Group
Description: prefabricated buildings. 1.4 Terminology 1.4.1 In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is
-
Composites and Composite Materials - Marine High Density Polyurethane Foam -- LAST-A-FOAM® TR-15 TDSSupplier: General Plastics Manufacturing Co.
Description: non-decaying product. This product is fully compatible with fiberglass-laminating production methods. Product Features and Benefits: Uniform material Grain-free material Closed-cell polyurethane Will not absorb liquid water, and is largely unaffected by solvents and paints Fiberglass
Find Suppliers by Category Top
More Information Top
-
Influence of proof loading on the reliability of members
Examples of commercial applications of this technique include proof loading of finger-joined material for use in glue-laminated beams and wood I beams .
-
Task and environmental uncertainty and adoption of technological innovations by home builders
Description: This term refers to two different products, wood I beams and trusses composed of laminated veneer lumber (LVL) or sawn lumber.
-
Federal Register > Wednesday, August 11, 1999 > [64 FR 43729] Investigation Regarding Certifications of Eligibility To Apply for Worker Adjustment Assistance
Wood I Beams .
-
Federal Register > Tuesday, July 20, 1999 > [64 FR 38924] Investigations Regarding Certifications of Eligibility to Apply for NAFTA Transitional Adjustment Ass...
Wood I beams for floors.
-
CR4 - Thread: H-Beam Square Footage
Related Searches Steel I Beam Load Specifications Steel I Beam Spans I beam Strength I Beam Capacities Wood I Beam Span Steel I Beam Explanation Steel Beam Size Chart Steel Beam Load Charts Steel Beam Loading Chart Steel Beam Weight Load Determination…
-
Building America Residential System Research Results: Achieving 30% Whole House Energy Savings Level in Cold Climates
Where floor trusses or other manufactured wood-product floor system components are used ( wood I beams ), solid rim-joist material installed in a continuous manner should be provided to prevent air leakage at the rim-joist assembly.
-
Modified algorithm to determine localized modulus of elasticity of lumber
MSR lumber is marketed for use in engineered wood products, such as trusses and wood I beams , where the demand for quality and reliability is high.
-
Variation of tensile strength along the length of lumber
In metal plated wood trusses, glulam beams, and wood I beams , tensile strength parallel to grain of lumber frequently governs the designs.
-
Variation of tensile strength along the length of lumber
Lumber, however, is most often used as part of a complex structural system such as metal plated wood trusses, wood I beams , and glued-laminated beams.
-
Georgia-Pacific PSO Program Increases Client Profitability
…nation's leading manufacturers and suppliers of building products to lumber and building materials dealers and large do-it-yourself warehouse retailers, with brands such as Plytanium plywood, DryPly water repellent plywood, Ply-Bead panels and Wood I Beam joists offered by Georgia…
Indicates content that may require registration and/or purchase.