-
Supplier: Tompkins Industries, Inc.
Description: Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear
- Capacity / Opening: 2.5 to 4.5 inch
- Clamping Width: 0.5 inch
- Material: Steel
- Type: Worm Drive Hose Clamps
-
Supplier: Clampco Products, Inc.
Description: Clampco manufactures two series of Worm Gear Clamps — a standard series with a .50 in. wide band and a micro series with a .312 in. wide band. Our Worm Gear Clamps are available in SAE sizes.
-
Supplier: U.S. Plastic Corporation
Description: Clamps are tine, tough and precision engineered for use in small hose applications. Slim 5/16" band and low profile housing make them easy to install in confined areas. Screw has a 1/4" hex head. Micro-Gear 62M clamps are all 300 grade stainless steel marine grade clamps. Installation torque
- Type: Worm Drive Hose Clamps
-
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Small diameter applications Air & fuel lines CONSTRUCTION (WGC-MSS) Three-piece construction consisting of a 5/16" wide, 300 series stainless steel band; 300 series stainless steel hex screw with 1/4" head and one-piece, 300 series stainless steel housing. FEATURES AND
- Capacity / Opening: 0.21875 to 0.625 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Small diameter applications Air & fuel lines CONSTRUCTION (WGC-MSS) Three-piece construction consisting of a 5/16" wide, 300 series stainless steel band; 300 series stainless steel hex screw with 1/4" head and one-piece, 300 series stainless steel housing. FEATURES AND
- Capacity / Opening: 0.4375 to 0.78125 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Small diameter applications Air & fuel lines CONSTRUCTION (WGC-MSS) Three-piece construction consisting of a 5/16" wide, 300 series stainless steel band; 300 series stainless steel hex screw with 1/4" head and one-piece, 300 series stainless steel housing. FEATURES AND
- Capacity / Opening: 0.5 to 0.90625 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Small diameter applications Air & fuel lines CONSTRUCTION (WGC-MSS) Three-piece construction consisting of a 5/16" wide, 300 series stainless steel band; 300 series stainless steel hex screw with 1/4" head and one-piece, 300 series stainless steel housing. FEATURES AND
- Capacity / Opening: 0.6875 to 1.25 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps, Worm Drive Hose Clamps
- Features: Other
-
Supplier: Clampco Products, Inc.
Description: Clampco's Adjustable Diameter T-Bolt Band Clamps offer new functionality to the clamp market. The clamps provide a large diametrical adjustment range, which is associated with worm gear clamps, but maintain the higher strength of T-Bolt Band Clamps. This allows customers to order one
-
Supplier: Cosen Saws, USA
Description: material Blade Drive • Planetary gear reducer offering higher transmission efficency than worm gear reducer • Infinitely variable blade speed via inverter blade drive system Blade Guidance & Lubrication System • Hydraulically activated carbide blade guides with roller bearings •
- Cutting Capacity: 16 to 20 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Mile-X Equipment, Inc.
Description: checkout cart will incorrectly state that this ships by UPS. 8" x 14" HORIZONTAL GEAR HEAD BANDSAW Heavy-duty geared head transmission for quick speed changes Easy accessible control panel for operator use Hydraulic feed Portable on wheels Hardened and ground worm gears Miters
- Cutting Capacity: 8 to 14 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Radwell International
Description: HOSE CLAMP / WORM GEAR, 3-5 INCH CLAMPING DIAMETER, SAE # 72, 1/2 INCH BAND WIDTH, 201 STAINLESS STEEL, (EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cosen Saws, USA
Description: variable-speed blade drive is equipped with the best worm gear speed reducer. The worm shaft is hardened and ground. Together, they provide quiet, powerful, and trouble-free drive. ■ The standard blade speed control provides inverter controlled infinitely variable blade speeds
- Cutting Capacity: 15.7 to 51 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Novaflex Group
Description: discharge applications. Maximum working pressure: 75psi with worm gear clamps, 150psi with industrial couplings and clamps or bands. Construction: Tube: Special copolymer Reinforcement: Polyester fabric & steel helix Cover: EPDM Sea Green Temperature Range: -40°F to +200°F
- Inside Diameter: 1 to 1.5 inch
- Temperature Range: -40 to 200 F
- Media: Discharge / Exhaust
- Material: Elastomers
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Four band wheel design • Double cylinder hydraulic circuit design Blade Drive • Planetary gearbox provides higher efficiency than traditional worm gear
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Conax Technologies
Description: unbroken – Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver. The catalog number for a pipe clamp/sheathed thermocouple with a terminal head is indicated by placing the pipe clamp catalog number
- Diameter or Width Range: 0.125 inch
- Probe Features: Available as an Assembly
- Probe Configuration: Clamp or Strap Sensor
- Configuration: Grounded Thermocouple
-
Supplier: Conax Technologies
Description: unbroken – Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver. Pipe clamp thermocouples are also available in an alternative design consisting of a clamp with 20 gauge thermocouple wire (Types J,
- Diameter or Width Range: 0.375 to 6 inch
- Probe Features: Available as an Assembly
- Probe Configuration: Clamp or Strap Sensor
- Base, Noble and Refractory Metal Type: E, J, K, T
Find Suppliers by Category Top
More Information Top
-
A History of Control Engineering 1800-1930
^. worm gears band brake .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
• Brand Fusion Precision Brand Smooth Band Metric Worm Gear Hose Clamp, 40mm - 60mm (Pack of 10 .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
• Precision Brand Smooth Band Metric Worm Gear Hose Clamp, 30mm - 45mm (Pack of 10 .
-
Asteroids
These grooves were non- intended by-products of the imperfect fabrication of the packer, in particular, the use of hose clamps with worm gear and steel band to build the packer sleeve (see Fig. 13.8).
-
MECHANICAL ELEMENTS OPERATING IN SODIUM AND OTHER ALKALI METALS. VOLUME II. EXPERIENCE SURVEY.
Two worm gears attached to the band with threaded studs .
-
Microdensitometer for reading electron intensities of non-crystalline substances
The rotating table is connected to the axis of the worm gear by a ribbed band .
Indicates content that may require registration and/or purchase.