-
Supplier: Accuris
Description: VOID - Polypropylene Fabric, Needled, Non-Woven (Side Trim)
-
Supplier: Accuris
Description: Sacks for the transport of food aid - Sacks made of woven polypropylene fabric
-
Supplier: Accuris
Description: Sacks for the Transport of Food Aid - Sacks Made of Woven Polypropylene Fabric
-
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction
- Material: Coated / Sized, Polypropylene, Synthetic / Polymer
- Applications: Packaging / Material Handling
- Features: Weather / UV Resistant
- Type: Woven Product
-
Supplier: Accuris
Description: VOID - Polypropylene Non-Woven, Fabric, Spun-Bonded
-
Supplier: Industrial Netting
Description: yarn size and thread count. Monofilament yarns are a single continuous filament which produces a relatively smooth surface. Thread Count of a fabric refers to the number of threads per inch. Warp threads run lengthwise in a fabric. Weft or filling threads run across the width of a
-
Supplier: Bondex, Inc.
Description: to needlefelt and Hydrolox® filter felt Sourcing ePTFE membrane Lamination to polyester, PPS, polypropylene, aramid and glass fabrics Bondex is an innovative nonwovens and specialty roll goods manufacturing company located in South Carolina, USA. As a proud member of Andrew Industries
- Industry: Aerospace, Automotive, Chemicals / Materials, Consumer, Electrical / Electronics, Environment, General Industrial, Medical, Petroleum / Oil & Gas, Utilities
- Services: Design, Model, Prototype, Test / Inspect
- Features: North America, Other, Southern US Only, United States Only
- Materials: Plastics
-
Supplier: AENOR
Description: Sacks for the transport of food aid - Sacks made of woven polypropylene fabric
-
Supplier: AENOR
Description: Sacks for the transport of food aid - Sacks made of woven polyolefin fabric other than polypropylene only
-
Supplier: Budnick Converting, Inc.
Description: D739 is a blue, double-sided, high speed flying splice tape, designed with excellent wet-out properties to materials such as polyethylene, polypropylene, loosely woven fabrics and low energy films.
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 10.625 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: D786 is a blue, double-sided high speed flying splice tape, designed with excellent wet-out properties to materials such as polyethylene, polypropylene, loosely woven fabrics and low energy films.
-
Supplier: GAF
Description: polypropylene. StormSafe Anchor Sheet is designed for use as an anchor sheet for Liberty™ (Modified Bitumen) and Freedom™ TPO self-adhered roof systems. StormSafe Anchor Sheet’s woven fabric creates a tough, durable reinforcement and its polypropylene coating makes it
- Application: Commercial
- Types: Engineered
- Features: Other Material
-
Supplier: Harbory Filtration
Description: Medium efficiency bag air filter media is made of polypropylene melt-blown non-woven fabric and spun bond fabric. The high-temperature melt-blown process uses a stable electret and proven composite technology. It is a premium material with a 3D mesh structure which
- Type: Bag
- Features: Other
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Green Textile Associates, Inc.
Description: Structure: Plain Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 7.75
- Fabric Weight: 2,181.504 gsm
- Material: Polypropylene, Synthetic / Polymer
- Textie Product Type: Woven Product
-
Supplier: Can-Do National Tape
Description: other side is a 100% polypropylene non-woven fabric.
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Epro Services, Inc.
Description: Ecoline-S: A spray fluid applied, water-based polymer modified asphalt (PMA) membrane. Ecoshield-EB: An HDPE film and bentonite laminate. Ecoshield-HD: an HDPE root barrier. Ecodrain-S or Ecodrain-WR: A polypropylene core and non-woven polypropylene fabric drainage
- Industry / Application: Cement / Concrete, Construction, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Form: Membrane, Spray-on / Spray-Cast
- Features: Other, Specialty / Other
-
Supplier: Can-Do National Tape
Description: polyester fibers are added to strengthen the web. The white scrim attached to one side is a 100% polypropylene non-woven fabric.
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: polyester fibers are added to strengthen the web. The white scrim attached to one side is a 100% polypropylene non-woven fabric.
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: Can-Do National Tape
Description: polyester fibers are added to strengthen the web. The white scrim attached to one side is a 100% polypropylene non-woven fabric.
- Applications: Automotive / Transportation
- Features: Sound Proofing / Insulation
-
Supplier: LG Chemical of America Inc.
Description: PP Polypropylene Products that are suitable for special purposes Polypropylene(PP), one of the most commonly used plastics, is a synthetic resin made by polymerizing propylene. Its types vary depending on its properties and processing methods. Its excellent tensile strength and impact
- Type: Film Grade Resin, Molding Resin, Thermoplastic
- Chemical System: Polypropylene (PP)
-
Supplier: Pall Water
Description: All FSI mesh bags are constructed using a woven or knitted fabric. Whether your particular environment requires a single filament mesh that provides excellent strength with no fiber migration, or a woven multi-strand mesh designed for low-cost, disposable bags, we have your
-
Supplier: JBC Technologies, Inc.
Description: Lightweight, compressible, and made of polypropylene non-woven sound-absorbing fibers, synthetic blankets are extremely effective in reducing noise, vibration, and harshness (NVH) in appliance, automotive interior, and HVAC applications. Most are hydrophobic and resist moisture and
- Applications: Automotive / Transportation
- Textie Product Type: Blanket / Batt
- Features: Sound Proofing / Insulation
- Material: Synthetic / Polymer
-
Supplier: Traffic Safety Warehouse
Description: Part Number 14997 Barricade. Mutual’s revolutionary woven polypropylene fabric fence is flexible and lightweight, yet very strong. Thirteen extruded solid bands make this fence highly visible and resilient. The lightweight fabric (only 14lbs. for a 4' x 150' roll) makes
-
Supplier: Traffic Safety Warehouse
Description: Part Number 14989 Pre-Posted Mutual’s revolutionary woven polypropylene fabric fence is flexible and lightweight, yet very strong. Thirteen extruded solid bands make this fence highly visible and resilient. The lightweight fabric (only 14lbs. for a 4' x 100' roll) makes
-
Supplier: DME Company
Description: restraint. Elastic band assures a comfortable fit. Beard Restraint Breathable, non-woven fabric conceals beard, mustache and face area to help eliminate contamination. Stays secure with elastic band. Non-Woven Head Cover A low cost disposable bouffant style white
- Industry: Cleanroom
- Features: Disposable, Other
-
Supplier: Serfilco, Ltd.
Description: filtration process. Each filter cartridge consists of a polypropylene top and bottom seat, a polypropylene woven fabric sleeve, a polypropylene support mesh, a CPVC support column, EPDM "O"-rings and a vinyl coated spring to assure good sealing. These filter
-
Supplier: Serfilco, Ltd.
Description: filtration process. Each filter cartridge consists of a polypropylene top and bottom seat, a polypropylene woven fabric sleeve, a polypropylene support mesh, a CPVC support column, EPDM "O"-rings and a vinyl coated spring to assure good sealing. These filter
-
Supplier: Ellsworth Adhesives
Description: such as polypropylene, polyethylene, loosely woven fabrics, as well as low energy films. For greatest adhesion, the surface to be bonded must be clean, dry, and free of oil and dirt. 1/2 in x 60 yd Roll.
- Adhesive: Acrylic
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Arrow Tape Applications: Supply Line and Pipe Marking Custom arrow tape can be manufactured using: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and many more. NADCO, INC. concentrates on using environmentally friendly products.
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Arrow Tape Applications: Supply Line and Pipe Marking Custom dot and arrow tapes can be manufactured using: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and many more. NADCO, INC. concentrates on using environmentally friendly products. We offer a variety
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Critical Equipment Controls, Exit & Directional Signage, Light Switch Covers, Special Effects, Labels, Advertising Novelties and Trim. Custom glow in the dark tapes can be manufactured in conjunction with: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and
- Features: Adhesive, Permanent, Safety / Flagging, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Fluoropolymer, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: barricade tape can be manufactured using: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and many more. NADCO, INC. concentrates on using environmentally friendly products.
- Features: Abrasion / Scratch Resistant, Adhesive, Permanent, Reflective, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 600 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 810 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 750 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, Static Shielding
Find Suppliers by Category Top
Featured Products Top
-
-Performance Textiles, which offer thermal insulation up to 2760oC and can be configured by knit or woven fabric, rope or tape to suit your applications. For more information about our heat-resistant fiberglass materials, contact a member of the Mid-Mountain team today, and we will be happy to help (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
high silica fabric make it a solid choice for use as heat protection. Not only can it resist extremely high temperatures, but it’s durable, flexible and offers thermal insulation and defends against fires. We, Mid-Mountain Materials Inc., offer SILTEX® Woven Silica Fabric as a material (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
operations and in-flight conditions. HYTEX® Woven Textiles HYTEX® High Performance Fabrics and Textiles are knit, woven, or braided from advanced fiberglass, silica, and ceramic fibers, delivering the thermal endurance and (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
1000°C (1832°F). We provide woven fabric, needled blankets, and sleeving, all designed to withstand harsh thermal environments. Their low thermal conductivity and high purity make silica textiles an excellent choice for critical heat-resistant applications. This includes those in metal and (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
unmatched thermal protection and tensile strength. These fabrics are designed to perform reliably in high-temperature conditions while offering durability and flexibility. Material: Woven silica fibers capable of withstanding temperatures exceeding 982°C (1800°F). (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
reduce failure risk in demanding industrial environments. ARMATEX® Silicone Coated Fiberglass ARMATEX® Silicone Coated Fiberglass is an insulation material engineered by combining high-strength woven (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
widely available in a range of formats, including coated fabrics, knitted and woven textiles, needled blankets, and fabricated components. Various other high-temperature materials are available in similar configurations, too. There is another factor that could determine how well your thermal (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Assessment of antibacterial activity of herbal finished surface modified polypropylene nonwoven fabric against bacterial pathogens of wound
The present work is aimed to study the antimicrobial activity of the air plasma treated (PT) non woven polypropylene fabric coated with herbs, which can be used as wound dressing.
-
http://usitc.gov/publications/701_731/pub4025.pdf
293 The three types of laminated woven sacks for which pricing data were requested are: Product 1 ( woven polypropylene fabric laminated to BOPP reverse-printed film, ink coverage 200 percent, measuring 15" x 3.5" x 27" (plus or minus 1 inch …
-
Geosynthetics in Civil and Environmental Engineering
The geotextile used on the pilot dam was woven polypropylene fabric of 14×14 yarns/in2 produced by Wuhan Huachang Plastics Plant.
-
VOC‐ and SVOC‐emissions from adhesives, floor coverings and complete floor structures
Carpet 2 was made of polypropylene/polyester (70%/ 30%) with polypropylene woven fabric as primary and textile secondary backing material (needle-punched, synthetic non-woven fabric).
-
Polyolefin Fibers
The most commonly used backings are woven polypropylene fabrics .
-
http://www.cotton.org/tech/bale/specs/upload/2013Specs_Final0520-CTY.pdf
For 12 x 8, 12 x 8.5 or 9.5 and 10 x 7 fabric constructions, polyolefin coating added to prevent fibrillation must be thermally bonded to woven polypropylene fabric by extrusion coating at a minimum thickness at any point of …
-
Development of novel nanocomposite adsorbent based on potassium nickel hexacyanoferrate-loaded polypropylene fabric
… based on potassium nickel hexacyanoferrate-loaded polypropylene fabric was synthesized for selective removal of Cs ions from contaminated waters by a two-stage synthesis: radiation-induced graft polymerization of acrylic acid monomer onto the non woven polypropylene fabric surface with subsequent in …
-
Design of an apparatus for measuring tool/fabric and fabric/fabric friction of woven-fabric composites during the thermostamping process
Typical process conditions for thermostamping of commingled glass- polypropylene woven fabric compo- sites are outlined in Table 1.
-
Structure–property relationships of thermally bonded polypropylene nonwovens
Abstract The effect of fiber structure and morphology on the resultant mechanical and low load deformation properties of thermally bonded non woven polypropylene fabrics has been studied.
Indicates content that may require registration and/or purchase.