Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Thermo Scientific* MicroFocus X-ray tube 125kV side window is a constant potential, continuous duty X-ray tube.Short target to window spacing facilitates the generation of high resolution direct X-ray magnified images from any size
- Voltage: 20 to 125 kilovolts
- Tube Current: 500.00000000000006 microamps
- Focal Spot Size: 10 to 45 µm
- X-ray Source: X-ray Tube
-
Supplier: Hamamatsu Photonics Europe
Description: Sealed type microfocus x-ray source using the transmission target. Tube voltage : 90 kV to 130 kV, Maximum output : 39 W, Minimum focal spot size : 11 um, Short FOD : 0.25 mm, X-ray beam angle : 166 degree, Communication method : RS-232C X-ray
- Voltage: 90 to 130 kilovolts
- Focal Spot Size: 11 µm
- Target Angle: 166 degrees
- X-ray Source: X-ray Generator
-
Supplier: Rigaku Corporation
Description: X-Ray Absorption Fine Structure (EXAFS) and X-ray Absorption Near Edge Structure (XANES). XAS is the measurement of the x-ray absorption coefficient of a material as a function of energy. XAS is an interdisciplinary technique and its unique properties, as
- Remote Interface: Application Software Included
- Optical System: Crystal
- Sample Type: Liquids, Solids
- Excitation Source: X-Ray Tubes
-
-
Description: Thermo Scientific* PXS5-722SA, 70kV MicroFocus X-Ray Sources are constant potential, continuous duty microfocus portable X-ray sources for use in high resolution radiographic and real-time imaging applications.Houses a side-window sealed tube, a high voltage power
- Voltage: 20 to 70 kilovolts
- Tube Current: 2,400,000 microamps
- Target Angle: 24 degrees
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Fischer Technology, Inc.
Description: The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast mechanisms
- Operating Temperature: 32 to 95 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
- Special Features: Cooled Detector, Thickness Testing
-
Description: Thermo Scientific* PXS5-926EA, 90kV MicroFocus X-ray source display 5µm spot size coupled with the end window design and short target-to-window spacing facilitate the generation of high resolution direct X-ray magnified images from any size source.An external
- Voltage: 20 to 90 kilovolts
- Tube Current: 3,400,000 microamps
- Focal Spot Size: 5 µm
- X-ray Source: X-ray tube and Power Supply
-
Description: Thermo Scientific* Kevex PXS5-822SA 80kV MicroFocus X-Ray source is for high resolution radiographic applications and real-time imaging.Matching digital or analog controller available for driving, for adjusting and monitoring both target voltage and electron beam current.
- Voltage: 20 to 80 kilovolts
- Tube Current: 2,400,000 microamps
- X-ray Source: X-ray tube and Power Supply
-
Supplier: Rigaku Corporation
Description: that dramatically increases signal-to-noise. By using secondary target excitation, instead of convention direct excitation, sensitivity is further improved. The resulting dramatic reduction in background noise, and simultaneous increase in element peaks, result in a spectrometer capable of
- Operating Temperature: 65 to 82 F
- Operating Humidity: 0 to 75 %
- Remote Interface: Computer Interface
- Special Features: Cooled Detector
-
Supplier: Plansee SE
Description: For the high-resolution devices used in general X-ray applications, mammography, angiography and computed tomography, we develop and manufacture extremely robust X-ray anodes and components for X-ray tubes. We supply anodes made from molybdenum alloys
- Shape / Form: Application Specific / Custom
- Features: Specialty / Other
-
Supplier: CSA Group
Description: ISO 16526-2:2011 specifies a constancy check of a X-ray system where mainly the X-ray voltage is checked and also the tube current and the constitution of the target which can be changing due to ageing of the tube. The thick filter method is based on
-
Description: ISO 16526-2:2011 specifies a constancy check of a X-ray system where mainly the X-ray voltage is checked and also the tube current and the constitution of the target which can be changing due to ageing of the tube. The thick filter method is based on
-
Supplier: Plansee SE
Description: you've got? With our rotary targets, you can use more than 75 % of the target material and enjoy a longer period of utilization. We produce rotary targets of up to four meters in length on reusable steel or titanium backing tubes. You can also test our monolithic rotary
- Type: Sputtering Target
-
Description: IEC 60522-1:2020 applies to X-RAY TUBE ASSEMBLIES and to FILTERING MATERIAL, in medical diagnostic applications up to a HIGH VOLTAGE of 150 kV. For HIGH VOLTAGES greater than 50 kV, this document applies to X-RAY TUBE ASSEMBLIES with tungsten or
-
Supplier: Rigaku Corporation
Description: Rigaku's unique ZSX 400 sequential wavelength dispersive X-ray fluorescence (WDXRF) spectrometer was specifically designed to handle very large and/or heavy samples. Accepting samples up to 400 mm diameter, 50 mm thick and 30 kg weight, this system is ideal for analyzing sputtering
- Remote Interface: Computer Interface
- Optical System: Crystal
- Sample Type: Liquids, Solids
- ICP Measurement Mode: Sequential
-
Supplier: Xenemetrix Ltd.
Description: EX-6600 SDD Secondary Target EDXRF Xenemetrix’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which
- Remote Interface: Application Software Included, Computer Interface
- Detector Window: Be Window
- Special Features: Cooled Detector, Total Vacuum Option
- User Interface: Digital Front Panel
-
Supplier: Nikon Metrology
Description: equipped with a reflection target, offering a 3 micron spot size. With the optional transmission target, you obtain an even smaller spot size and higher magnification capability. Regardless of the target of choice, the XT H 225 ST system uses an open-tube
- X-ray Operating Voltage: 180 to 225 kilovolts
- Focal Spot Size: 1 to 10 µm
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Newport MKS
Description: rear aperture are collimated, so that for imaging applications, a secondary lens (usually called a tube lens) is needed in order to focus the collected light from the specimen onto the sensor. The labeled magnification is calculated, assuming the objective is being used with a tube
- Lens Features: Microoptic
- Features: Other
-
Optical Lenses - Microscope Objective Lens, Long Working Distance, 50x, 0.55 NA, 4 mm FL -- MLWD-50XSupplier: Newport MKS
Description: rear aperture are collimated, so that for imaging applications, a secondary lens (usually called a tube lens) is needed in order to focus the collected light from the specimen onto the sensor. The labeled magnification is calculated, assuming the objective is being used with a tube
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: rear aperture are collimated, so that for imaging applications, a secondary lens (usually called a tube lens) is needed in order to focus the collected light from the specimen onto the sensor. The labeled magnification is calculated, assuming the objective is being used with a tube
- Lens Features: Microoptic
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
THE CLIENT A midwestern metal tube manufacturer specializes in the production of large, metal industrial tubing ranging from 8'' - 20'' in diameter. Within the plant's production operations, the manufacturer's main focus is on the drying of the metal tubing, as (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
in any blow-off application where the target area remains in a fixed location, or where the nozzle must reach into a tight space. The nozzles are mounted on ¼” diameter semi-rigid copper tubing that can be bent with a tube bending tool one time only. They can be attached to the (read more)
Browse Nozzles Datasheets for Vortec -
-up- and downtime as well as the real production speed. Terminal masks can be displayed on the X7 system to enter and display current orders, follow-up orders, target and actual quantities and stop reasons for connecting to C-THRU4 (read more)
Browse Process Monitors Datasheets for Marposs Corp -
control voltage is amplified with a fixed gain and directly drives actuator expansion, so voltage corresponds directly to target position. In contrast, the (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
unknowns. Prepare Gas Standards Using high-purity gas cylinders as your stock, you can create a broad range of calibration standards by precise dilution. These cylinders, containing a highly concentrated or pure form of your target gas, serve as the foundation for all (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Improvements in Low Power, End window, Transmission-Target X-ray Tubes
End-window transmission-target X-ray tubes are designed for very close anode-to-sample. coupling for compact portable XRF instruments. Several recent improvements have been. achieved to make these tubes considerably brighter, with better output stability and even smaller size and lower power
-
Characterization Techniques for Miniature Low Power X-Ray Tubes
as the spectral characterization of the tube. The beamspot. dimensions and location can be measured at several high-voltage settings to ensure. stability. This setup allows monitoring spectral contamination lines, total output flux, and. net target-peak intensity at the anode line. To ensure tube X-ray
More Information Top
-
Use of X-ray fluorescence for chemical analysis
Toussaint (1971) examined the excitation effici- encies of different x ray tube targets for some low energy x ray spectra and found a gold target to be most efficient for the K, lines of silicon, aluminium and magnesium.
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1381_web.pdf
13) Repeat the procedure for all X ray tube targets and for magnification mode.
-
Estimation of Service Life of X-Ray Tube Anodes
Thus, the X ray tube target structure (strong target on soft substrate) achieved in the process of operation of the X ray tube is optimal for reducing the accumulation of irreversible plastic deformations due to material fatigue.
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1498_web.pdf
To overcome this difficulty, one participating SSDL (Finland) established other mammography qualities based on a tungsten X ray tube target (Cuba is also planning to use a tungsten target based system).
-
L absorption spectra of 57La to 63Eu in their oxides
In the case of the L absorption spectra of La, Ce, Pr and Nd, no suitable reference line was found on the higher wavelength side of the LIIlabsorption edge, when Cu and W target x ray tubes were employed.
-
Multiple Bragg reflection monochromators for synchrotron x radiation
For comparative purposes a copper target x ray tube loaded at 40 keV and 20 mA was used to illuminate the 2-2 spectro- meter.
-
On the existence of `white line' for Ta, W and Re
A sealed type tungsten target x ray tube was operated at 20KV and 12mA and the exposures were varied from 10 to 20 hours on Ilford Ilfex x ray films.
-
An X-ray diffraction investigation of molten copper-indium alloys by the partial interference function method
Fluorescent radiation was excited from the alloys by the short wavelength continuum from the copper target x ray tube .
-
Tips and Tricks for the Orthopäden and accident surgeons
So, the central beam of the X - ray tube becomes the target beam.
-
Full-field images of mammographic phantoms obtained with a single photon counting system
Figure 8 (a) shows the radiograph of part of the phantom, obtained at 28 kVp with a Mo target X ray tube on a standard mammographic film-screen system.
Indicates content that may require registration and/or purchase.