-
Supplier: CSA Group
Description: and movable table. ISO 3070-1:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-1:2007 concerns machines having have both longitudinal (Z axis) and transverse (X axis) movement of the table, a vertical movement of the spindle head (Y
-
Description: and movable table. ISO 3070-1:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-1:2007 concerns machines having have both longitudinal (Z axis) and transverse (X axis) movement of the table, a vertical movement of the spindle head (Y
-
Supplier: CSA Group
Description: and movable table. ISO 3070‑3:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-3:2007 concerns machines having movement of the column or column saddle on the bed (X axis), vertical movement of the spindle head (Y axis), movement of the boring
-
-
Description: and fixed table. ISO 3070‑2:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-2:2007 concerns machines having movement of the column or column saddle on the bed (X axis), vertical movement of the spindle head (Y axis), movement of the boring
-
Description: and movable table. ISO 3070‑3:2007 also specifies the applicable tolerances corresponding to these tests. ISO 3070-3:2007 concerns machines having movement of the column or column saddle on the bed (X axis), vertical movement of the spindle head (Y axis), movement of the boring
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80” x 29.33” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078”/full stroke, Repeatability: ±0.000039”
- Number of Axes: 4
- Spindle Speed: 20 to 15,000 rpm
- Number of Tools: 40
- Machine Type: High-speed Milling / Machining, Machining Center
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: Versatility and performance are provided by 2 m X –axis and 800mm Y-axis. The optional Mazak Rotary table(R) makes available full simultaneous five-axis machining of complex features and contours for further enhanced productivity.
- Y-Axis Travel: 31.49608 inch
- Spindle Speed: 18,000 rpm
- Machine Type: Machining Center
- Spindle Orientation: Vertical
-
Supplier: CSA Group
Description: (X-axis), vertical movement of the spindle head on the column (Y-axis), axial movement of the ram (Z-axis), axial movement of the boring spindle (W-axis), and, in most cases, one or more tables moving on a bed parallel to the spindle (R-axis) and rotating around a vertical axis
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center, 64" x 32" x 30" (1626 x 813 x 762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 6600 ipm (15.2 m/min) X
- Number of Axes: 5
- X-Axis Travel: 64 inch
- Y-Axis Travel: 32 inch
- Z-Axis Travel: 30 inch
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center, 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1side mount tool changer, 710 ipm (18 m/min) rapids, automatic chip auger,
- Number of Axes: 5
- X-Axis Travel: 50 inch
- Y-Axis Travel: 26 inch
- Z-Axis Travel: 25 inch
-
Supplier: DigiPas Technologies Inc.
Description: 50ft. Operating temperature range: 10°F to 120°F or -10°C to +50°C Storage Temperature: -20°C to +60°C Dimension (mm): 149 x 51 x 40 Nett Weight (Aprrox.): 0.5Kg Device Features MODE Switch angle display between X & Y Axis ALTERNATE ZERO SETTING Enable user to measure
- Angular Range: 90 to 5 degrees
- Measuring Technology: Electronic
Find Suppliers by Category Top
Conduct Research Top
-
Machining - Five-Axis Machining: What Are The Benefits and How Can You Achieve this Capability? - 09/07
or Z axes. There are currently three main ways of achieving simultaneous five-axis milling: (1) a dedicated five-axis machining center; (2) a tilting/rotary or trunnion table; and, (3) a spindle head attachment. There are currently more than 15 original equipment manufacturers of five-axis
More Information Top
-
Large Honeycomb Mirror Molding Methods
The lathe grinder is mounted over the coremachl table on a x - y mill table for adjustment.
-
Interpretation of data obtained from non-destructive and destructive post-test analyses of an intact-core column of culebra dolomite
The third technique involved mountingthe core on a drill press equippedwith an X - Y milling table , afterwhich the top surfaceof the core was milled, the core material was collected, and quantitativeanalyseswere performed forboth 241Puand241Am.
-
A fully implantable intracochlear drug delivery device : development and characterization
Therefore, techniques for machining with an X - Y milling table were developed.
-
The confirmation of the α–β model and the maximum entropy formulation in a thermal wake
An x ± y milling table traversing mechanism allowed the probe to be positioned at any axial location in the last 30 cm of the test section.
-
Theoretical and experimental studies of elementary physics
The grooving of the white plastic sheet is performed with an X - Y milling table and the tile groove pattern is shown in Figure 3.
-
Theoretical and experimental studies of elementary physics. Annual technical progress report, November 1, 1992--October 31, 1993
The grooving of the white plastic sheet is performed with an X - Y milling table .
-
Adaptive fuzzy iterative learning controller for X-Y table position control
CNC MILLING MACHINE X - Y TABLE .
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
X - Y tables and milling machines position their loads by multiaxis point-to-point control.
-
Vector drop-on-demand production of tungsten carbide-cobalt tooling inserts by three dimensional printing
The camera with LED attachment is mounted on a tripod and temporarily secured to the milling machine X - Y table with tape.
-
Fabrication and installation of the DIII-D radiative divertor structures
The cutting head was removed from the mill and remounted on the mill ’s X - Y table .
Indicates content that may require registration and/or purchase.