-
Supplier: Quarktwin Technology Ltd.
Description: Touchscreen Controller 3 Wire Capacitive 8 b I²C, UART Interface 32-QFN (5x5)
- Supply Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 105 C
- Type: Capacitive
- Interface: I2C, UART
-
Supplier: VAST STOCK CO., LIMITED
Description: Touch Screen Controllers 2x3 Capacitive Track pad Controller
-
Supplier: DigiKey
Description: Touchscreen Controller, 4 or 5 Wire Resistive 12 b I²C, UART Interface 32-QFN (5x5)
- Supply Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT.
- Supply Voltage: 3.3 to 5 volts
- Operating Temperature: -25 to 85 C
- Type: Resistive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT.
- Supply Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 105 C
- Type: Resistive
-
Supplier: Lingto Electronic Limited
Description: IC SCREEN CNTRL 12BIT 32QFN
- Operating Temperature: -40 to 105 C
- Interface: I2C, UART
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: MSOP-10 Touch Screen Controllers ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Package: 201-VFBGA, CSBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Comparator with Latch Complementary, TTL
- Type: Resistive
-
Supplier: Russells Technical Products
Description: Russells BlueStar™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar™ is packed with features
- Number of Inputs: 24 inputs
- Number of Control Outputs: 18 outputs
- Number of Zones (if applicable): 8 to 64 zones
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: ODG (Origin Data Global)
Description: IC SCREEN CNTRL 10BIT MODULE
- Operating Temperature: -13 to 185 F
-
Description: IC SCREEN CNTRL 12BIT 32QFN
- Supply Voltage: 1.8 to 3.6 volts
- Operating Temperature: -40 to 105 C
- Interface: I2C, UART
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN CONTROLLER IC; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN CONTROLLER, UART, QFN-20; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: 336 node 24x14 Touch Controller
- Type: Capacitive
- Interface: I2C
- Features: Other
-
Supplier: DigiKey
Description: "Resistive Touch Screen Overlay 10.4"" (264.16mm) Requires Controller"
- Features: Other
- Sensor Type: Resistive
-
Supplier: Gefran
Description: Operator panel allowing display and set of data. Colour touch screen available in four versions: 10.4” or 15”, either horizontal or vertical. Connection to the Controller made by DVI-D and USB cables.
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 10.4 to 15 inch
- Image Resolution: 1024 x 768, 800 x 600
- Style: External
-
Supplier: Semtech Corp.
Description: Semtech capacitive touch controller ICs come in 8- and 12-channel models and feature integrated LED drivers. Our SX864x capacitive touch controller platform supports a wide range of button, slider and touch wheel capacitive sensor designs in white goods, mobile
- Type: Capacitive
- Interface: I2C
- Features: Other
-
Supplier: Semtech Corp.
Description: Semtech offers ultra-low power 4-wire and 5-wire resistive touchscreen controllers optimized for portable equipment where power and board-space are at a premium. Our ultra low power, fully integrated touchscreen controller platform enables multi-touch gestures on regular 4-wire
- Wire Type: 4 Wire, 5 Wire
- Interface: I2C, SPI
- Type: Resistive
-
Supplier: Texas Instruments
Description: 4-wire Programmable Touch Screen Controller With 8/10/12-Bit 125-Khz ADC and SPI Interface 20-TSSOP -40 to 85
- Resolution: 12 bits
- Sample Rate: 125 kSamples/Sec
- Input Voltage Range (Vpp): 2.7 to 3.6 volts
- Operating Temperature: -40 C
-
Supplier: Xoxide
Description: Featuring a large, back-lit touch-controlled LCD screen and the ability to switch functions between Celsius and Fahrenheit, the V12XT is a great addition to those two empty 5.25" bays you've got in your case. It has an alarm for when your system starts to overheat, and you can even
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN, MULTI/LIGHT, 4-WIRE, 10.4" DIAGONAL, WITH CONTROLLER BOARD AND IC CHIP
-
Supplier: Newark, An Avnet Company
Description: TOUCH SCREEN, MULTI/LIGHT, 4-WIRE, 10.6" DIAGONAL, WIDE, WITH CONTROLLER BOARD AND IC CHIP
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel 2 x Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, VESA 100mm Mounting, Stand included.
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, Quick and easy in-wall mounting kit included , VESA 100mm M. Black Bezel.
-
Supplier: Biamp Systems, Ltd.
Description: The Apprimo Touch 10 is a 10” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and
- Sensor Type: Capacitive
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: Nordson EFD
Description: Profile screen. Adjust pulse time in increments as small as .01 ms, set the valve operating temperature, and easily navigate to all required setup parameters. Cycle the PICO Pµlse valve at up to 500Hz continuous, with 1500Hz burst capability. The PICO Toµch controller provides the
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: NKK Switches
Description: Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
- Type: Resistive
- Interface: USB
-
Supplier: Microchip Technology, Inc.
Description: The MTCH1010 is a 1 channel Touch controller with digital output. The sensitivity, response time, signal oversampling - ultimately the power consumption is configurable. The MTCH1010 delivers water tolerant touch as it support driven shield output. The driven shield increases
- Supply Voltage: 2.7 to 5.5 volts
- Type: Capacitive
-
Description: KIT-104-TOUCH-USB 10.4" Resistive Touch Kit (USB) Includes Touch Glass and Controller
- Screen Diagonal: 10.4 inch
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: MCU Voltage: 5V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190.0mm x 112.0mm x 13.3mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 120.7mm x 75.8mm x 4.1mm Size: 5" Active Area: 108.0mm x 64.8mm Touch Screen: RTP
- Viewing Area Width: 108 mm
- Viewing Area Height: 64.8 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: LVDS Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 190mm x 112mm x 13.3mm Size: 7" Active Area: 154.1mm x 85.9mm Touch Screen: RTP
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Xoxide
Description: Injected with it's innovative "Touch" LCD technology, the Aerocool Touch2000 LCD Temperature and Fan Controller is an excellent PC component that is sure to be an enormous benefit to your system's safety and performance. Looking cool with it's stylish LCD screen, "hair brushed"
Find Suppliers by Category Top
Featured Products Top
-
Multi-Touch Resistive Touch Screens (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
features: Light touch operation similar to a smartphone Highly resistant to noise; exceptional durability; 10,000,000 operations minimum Dual touch controller boards available, specifically designed for ZE Series Popular sizes in line with trending wide (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
OKW’s COMTEC sloping-front plastic enclosures are increasingly being specified for electronic devices with a touch screen or display. Versatile COMTEC is ideal for a wide range of applications including data collection terminals, communications devices, access control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ROLEC has launched tough new profiCASE (IP 65, IP 66, IP 67), a cost-effective HMI enclosure for panel PCs, touch screens and displays up to 10". Advanced profiCASE protects industrial electronics in extreme environments. Applications include mechanical engineering, construction vehicles (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free. Quantification is (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
, reliability, simplicity, and flexibility. The user intuitive GUI (Graphical User Interface) allows for easy and complete programmability of the instrument all from the LCD touch screen. Learn more about the 900 Series on our website (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
A middleware infrastructure for active spaces
…Pentium IVs at 1.2GHz 4 NEC HD plasma displays (61”) 1 Sharp HD projector 2 Sound Web sound system 4 Infrared beacons 2 iButton detectors 5 Touch - screen displays 4 Badge detectors … network at 11 Mbps X10 appliance controllers Figure 2.
-
An Integral and Networked Home Automation Solution for Indoor Ambient Intelligence
The X10 module, connected through a serial interface, and an EIB controller , integrated in the MPU board, provide specific domot- ics communications. .... The user inter- face (if needed) is a 5.6" color touch screen .
-
Location-based services in ubiquitous computing environments
In fact, the size of the agent pro- gram was about 8 KB, which is 15% larger than Java-based X10 - controller program that offers the same user interface as shown in Fig. 4. .... Suppose that a user has a 915 MHz-RFID tag and is moving in front of a restaurant, which offers an RFID reader and an agent host with a touch screen .
-
Home appliances controlling through Smart TV set-top box with screen-mirroring remote controller
Finally, the TV functions and applications react to the touch event. .... So, using the screen -mirroring remote controller , the user can monitor and control home appliances easily and intuitively while leaning back and watching TV screen. .... But still, the classic method, X10 is popular because it is cheap and easy to use.
-
US interested in Datron's Scout UAV
Payload options can include a 5-megapixel daylight camera and thermal imager with x10 optical zoom that .... Scout communicates flight and other data to a ground controller with a wireless modem along with, or .... Multiple Scout units can be controlled from one touch - screen tablet computer via programmable flight paths or simple linear commands.
-
Smart Home Automation with Linux and Raspberry Pi
This allows you to control devices from the bathroom where mains-powered controllers would be illegal. .... This Marmitek device is one of the closest to being a cheap touch display. .... It is a battery-driven RF-to- X10 transmitter (just like the HR10U) but is operated by touching a screen .
-
Smart Home Automation with Linux
…by making one with GIMP and your printer) and control where on the touch panel the buttons … timers, listen to news, and play your MP3 collection using only the basic set of X10 messages. .... As a standard IR remote, it works well enough, although the screen when backlit hums slightly. .... For the standard X10 wireless controllers , refer to Table 1-3.
-
QP Toolbox
…measurement ranges between 500 and 5,000 volts (X1) and 5kV and 50kV ( X10 ) at 2 in. .... Its controller consists of a 10-digit, autoranging LED bar graph display with polarity and range indicators .... The unit is equipped with a 15.4-in. diagonal monitor for touch - screen control and real-time data viewing and analysis.
Indicates content that may require registration and/or purchase.