Products/Services for X50 Insulated Copper Pipe
-
Metal Shapes and Stock - (2533 companies)These include copper, aluminum, nickel, zinc, titanium, precious metals, low-melting metals, and refractory metals. They have use in countless applications from simple commercial-use in plumbing to cutting-edge designs in the aerospace and nuclear...ApplicationsFerrous / Iron BasedNonferrous Metals -
Pipe Fittings - (1972 companies)...strength and hardness. Brass - strong, durable, and corrosion resistant, with high temperature ductility and good conductivity. Brass is an alloy of copper and zinc, and is commonly used for smaller compression and threaded pipe fittings in industry... -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys... -
Industrial Pipe - (1677 companies)...and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features. Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated, and underground rated... -
Plastic Pipe - (212 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Pipe Hangers and Conduit Hangers - (290 companies)...the pipes functional and intact in spite of any problems. Specific types of pipe supports include flange supports, saddle supports, and cradle supports. Riser clamps are used for the support and steadying of steel pipe risers either insulated or bare, cast...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
-
Pipe and Hose Pressing Tools - (77 companies)...contact to the outer diameter of the deformable target material, and a crimping action is made by the pipe and hose pressing tool. The deformable material is usually a metal, like copper, that holds its shape and provides a residual compressive force...
-
Pipe Flanges - (478 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
-
Pipe and Tube Cutters - (168 companies)...copper, brass, and aluminum by using a steel or zinc blade. Heavier duty pipe and tube cutters are designed to cut cast or ductile iron, stainless steel, or large-diameter plastic pipes. Some pipe and tube cutters are designed with shortened...
Product News
-
USUSTK LIMITED
Embedded Copper Pipe Air Cooling Module USUSTK 's Embedded Copper Tube Air Cooling Module is developed for portable laser equipment requiring efficient heat transfer within a compact and lightweight structure. The module combines AL6063 and AL1100 aluminum components with embedded C1020 copper tubes. The copper tube layout rapidly transfers and spreads heat from localized heat sources, while the aluminum structure helps reduce overall weight and supports stable air-cooled thermal performance. Manufactured through CNC machining... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED -
New England Wire Technologies Corporation
Double and Triple Insulated Winding Wires and the ground. NEWind (R) Specialty Winding Wire solves this problem by insulating the conductors with thin layers of insulation. Cable insulation layers are extruded in either two layers (Supplementary) or three layers (Reinforced). This design ensures that defects in any one layer will not reduce the insulating ability. The result is motors and transformers that can be manufactured without additional insulation, thus reducing their cost and size. Insulation Colors: Clear. White. Black. Red. Green... (read more)Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
Running Industry Co., Ltd
petrochemical engineering pipe part and European standard series to meet the various needs of customers,. The main processes include: 1. Forging and machining: Metal pipe joints (such as stainless steel and copper alloys) are usually formed by forging round steel or steel ingots, and then machined by turning, tapping, and other mechanical processing. 2. Die casting process: Some plastic or zinc alloy joints are formed by die casting, and the surface can be galvanized, sandblasted or chrome plated. 3. Welding process: Welded pipe joints... (read more) -
BRIM Electronics, Inc.
TPE/TPR INSULATED KINKLESS TEST LEAD WIRE Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic. Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55 C to +105 C. STD. P-U: 1000'. STD.COLORS: Black, Red. Other colors available to order. RoHS compliant... (read more)Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Tube vs. Pipe: Measurement Matters wall thickness). Telescoping Abilities. Tubes can be telescoped. Telescoping tubes are perfect for applications different pieces of material to sleeve or expand inside one another. Rigidity. Pipe is rigid and cannot be shaped without special equipment. With the exception of copper and brass, tubes can be shaped with some effort. Bending and coiling tubing can be done without excessive distortion, wrinkling or fracturing. Applications. Tubes are used in applications such as medical devices... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Zeus
PEEK Insulated Wire Insulate with PEEK Performance. Designed specifically for use in challenging environments, PEEK insulated wire provides superior abrasion resistance and has the ability to withstand intense pressures and exposure to caustic fluids. Learn More (read more) -
Keystone Electronics Corp.
Teflon Insulated PCB Terminals Press-in type Teflon (PTFE) Insulated terminals for high temperature and high quality terminal and connector applications from Keystone Electronics. Engineered for high density packaging on .062 and .093 thick PC boards, the parts provide outstanding electrical, mechanical, thermal and chemical characteristics. These terminals are rugged and resistant to mechanical shocks and vibrations and an operational temperature range of -85 F (-65 C) to +400 F (204 C). Terminals and pins are manufactured... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Master Bond, Inc.
EP54TC: Electrically Insulating Epoxy Master Bond EP54TC is a two-component epoxy engineered for heat sink bonding and thermal management applications where efficient heat transfer is critical. Featuring the highest thermal conductivity in the Master Bond electrically insulating portfolio --exceeding 6 W/(m .K) --it delivers exceptional heat dissipation while remaining electrically non-conductive and compliant with ASTM E595 NASA low outgassing requirements. Formulated with a specialty filler featuring a particle size range of 5... (read more)Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
ELANTAS North America LLC
Custom Insulating Varnishes & Impregnating Resins ELANTAS PDG, Inc. manufactures custom insulating varnishes and impregnating resins to match your specifications. (read more)Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC
-
Development of a Micromegas micro pattern charge readout device for use in two phase xenon dark matter detectors
Micromegas was developed by I. Giomataris [2] and consists of a thin perforated copper foil or micromesh supported at a constant distance below an anode plain by insulating pillars printed on the mesh via lithography of a photoresistive polyimide film. … was then directed through an Ortec 570 shaping amplifier with gain set to x50 and a shaping … … 15W at 160°K was used to flow low temperature Helium gas through copper pipes braised around the …
-
Influence of riser design on macrosegregation in static castings
4 a velocity magnitude at x50 ?1 m (gS<0?6) for both Case 1 (with shrinkage … Also, as the riser aspect ratio changes, the shrinkage pipe must still not extend into the part. chosen for the side wall (the bottom is insulated ) to allow the solute enriched interdendritic liquid in … Shown in Fig. 11a–d is the redistribution of copper and the streamlines at t5400 s for Cases …
-
Basic Corrosion Technology for Scientists and Engineers2nd edition
Cross-section through the wall of a copper pipe with cracks caused by corrosion fatigue (Metallverken) ( x50 ) When required insulate , if possible, dissimilar metals from each other so that metallic contact does not occur …
-
Natural Resources and Sustainable Development II
Miscellaneous ( piping , insulation , etc.) • Such low amount of sulfur, phosphor and copper as appeared in this clamp identify that the … Finally, the clamp was examined in the following zooms: x35, x40, x50 , x100, x150, x200, x250, x300 …
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
… connecting rods and iron pistons Various Ti-alloyed components in aircraft engines Bearings Neoprene seals, galvanized piping … by Rotrode Sulfur in LPG by UV-Fluorescence Contaminants in Fuels by Rotrode Copper in Jet Fuels … … selected constant temperature so that heat interchange may be computed accurately, the whole instrument being heavily insulated . x50 .
Indicates content that may require registration and/or purchase.