-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CANR300CN - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment
- Features: Cable Reel
-
Supplier: HAVE, Inc.
Description: prevent cable overrun during operations Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft Cable O.D. (in.) .41 - 200 ft Cable O.D. (in.) .45 - 150 ft Cable O.D. (in.) .49 -
- Features: Cable Reel
-
Supplier: HAVE, Inc.
Description: Ergonomic carrying handles allow one or two person transport Adjustable friction brake to prevent cable overrun during operations Heavy-duty, locking caster wheels are available when buying HANAV2WC part Cable Capacity of Reel Cable O.D. (in.) .41 - 750 ft Cable
- Features: Cable Reel
-
-
Supplier: HAVE, Inc.
Description: efficiency Ergonomic carrying handles allow one or two person transport Adjustable friction brake to prevent cable overrun during operations Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft
- Features: Cable Reel
-
Supplier: TMP Pro Distribution
Description: 100 ft AC mains cable with GFCI on portable cable reel; 1 x 30.5 m / 100 ft XLR-type signal cable on portable cable reel; height-adjustable loudspeaker mounting pole
- Nominal Input Power: 1,000 watts
- Application: Music / Audio Systems
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 45 ft
- Flange Diameter: 12.625 inch
- Cable Length: 45 ft
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
More Information Top
-
Belgium-Recupel 2013 Price and EEE List
…see this product), video, enregistreur reader / recorder (to see this product) of Strips / Cassettes (to .... All the readers / recorders of hard disk except those with connector XLR or with removable network cable of the grounding or the recorders of monitoring for recordings of more than 24 hours .
-
Manual of the audio technique
Pawl and XLR plugs must used not because of the risk of long contact voltages anymore for … the negative feedback network of the final stage what requires a second voice coil for signal decrease .... Through a almost perfect the dynamic adjustment between final stage and loudspeaker becomes the influences of the cable practically eliminated (S days Accompany 2001).
-
RT4MP REAN / Neutrik | Mouser
Allow shipping of Partial Reels . .... View All Newest Products in XLR Connectors. .... Popular Searches: 3 Position Standard XLR XLR Connectors , 3 Position Cable XLR Connectors , Male 3 Position Vertical…
-
SBE Broadcast Engineering Handbook: Hands-On Guide to Station Design and Maintenance > RINGING OUT THE PLANT
Not every reel that comes off the line is good. .... Break-out cables (where a high density connector is "fanned-out" to more common but space inefficient connectors such as XLRs and BNCs) exist because there is already a density issue . . . the necessary connectors will not fit on the equipment.
-
Lighting&Sound America Volume 8 Issue 8 August 2011
Using five-pin XLR and PowerCon connec- tors, it is simple to daisy-chain both data and power, and requires no external power supplies or additional cables and DMX boxes. .... Shipping is done with standard reel lengths, but the flexibility that the cutting frequency offers allow for…
-
Podcast Solutions
…up in the corner of his home theater where he does his “ Reel Reviews” (Photo © .... Connect your microphone to the mixer’s mic inputs, using XLR cables .
-
Podcast Solutions
…up in the corner of his home theater where he does his “ Reel Reviews” (Photo © .... Connect your microphone to the mixer’s mic inputs, using XLR cables .
-
Professional video technique
Daylight prefix 412, 640, 766 Tapetime Technical to 653 target 358 Task Force for Harmonized standards 743 TBC 529 TBC Remote 531 TCP 290 TDMA 270 TDT 265 Technicolor-method 8 Technirama 299 to 68 daylight coils 302 clocks 721 Tally 114 … 270 transponder technique 238 transport layer 728 transport-stream 45, 722, 788 Triax cables 416 trick aperture .... XDCAM EX 621 XDCAM HD 619 XDCAM HD422 620 xDSL 290 XKT 785 XLR plugs 537 XLR…
-
lpp-150-24 | Mean Well | onlinecomponents.com
Contact SKT Crimp ST Cable Mount Reel . .... Conn XLR Connector F 4 POS Solder RA Thru-Hole 4 T...
Indicates content that may require registration and/or purchase.